Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 50IN 16:9 PLASMA TV 127 cm (50")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50IN 16:9 PLASMA TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE-P50MRX1
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25516
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 18 Feb 2020 10:46:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony 50IN 16:9 PLASMA TV 127 cm (50"):
This short summary of the Sony 50IN 16:9 PLASMA TV 127 cm (50") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 50IN 16:9 PLASMA TV, 127 cm (50"), 1365 x 768 pixels, Plasma

Long summary description Sony 50IN 16:9 PLASMA TV 127 cm (50"):
This is an auto-generated long summary of Sony 50IN 16:9 PLASMA TV 127 cm (50") based on the first three specs of the first five spec groups.

Sony 50IN 16:9 PLASMA TV. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, Display technology: Plasma, Contrast ratio (typical): 750:1, Aspect ratio: 16:9. Weight: 53 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1365 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
473 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1570 mm
Depth *
The distance from the front to the back of something.
108 mm
Height *
The measurement of the product from head to foot or from base to top.
856 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
53 kg
Technical details
Special features
•Virtual Dolby Surround-geluid en BBE-digitale geluidsverwerking •OSD-menu •Sleep Timer •Screensaver •Teletekst •2 Aantal tuners •Stationsnamen
Customer service details
X