Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-55EX720 55" Full HD 3D Wi-Fi Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-55EX720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-55EX720BI show
Show alternative article codes used in the online market place
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12467
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony KDL-55EX720 55" Full HD 3D Wi-Fi Black LCD TV:
This short summary of the Sony KDL-55EX720 55" Full HD 3D Wi-Fi Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Sony KDL-55EX720, 139.7 cm (55"), Full HD, 1920 x 1080 pixels, 3D, Wi-Fi, 50 Hz
Long summary description Sony KDL-55EX720 55" Full HD 3D Wi-Fi Black LCD TV :

Sony KDL-55EX720. Display diagonal: 139.7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, High frequency rate: 50 Hz, 3D. Wi-Fi. Electronic Programme Guide (EPG). VESA mounting. Colour of product: Black

This is an auto-generated long summary of Sony KDL-55EX720 55" Full HD 3D Wi-Fi Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
139.7 cm (55")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Progressive scan *
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Supported video modes *
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720p
High frequency rate *
50 Hz
Comb filter
3D
Viewable size diagonal
139 cm
TV tuner
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dolby Digital Plus / Dolby Pulse
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Child lock *
Device that prevents a child from opening a door, or from operating a device.
Yes
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Ports & interfaces
PC Audio in *
The socket (port) for the PC audio input.
Yes
RF ports quantity *
The number of sockets (ports) for RF (radio frequency) connections.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
Electronic Programme Guide (EPG) *
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Sleep timer
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.25 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
113 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1269 mm
Depth *
The distance from the front to the back of something.
41 mm
Height *
The measurement of the product from head to foot or from base to top.
769 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20.2 kg
Width (with stand)
1269 mm
Depth (with stand)
315 mm
Height (with stand)
799 mm
Weight with stand
25.4 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
1441 mm
Package depth
The distance from the front to the back of the packaging.
172 mm
Package height
The distance from the top to the bottom of the packaging.
1441 mm
Other features
Backlight
Product has a built-in light source for its illuminating.
Yes
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 12 expert reviews for Sony KDL-55EX720 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-07
The Sony BRAVIA EX720 is the cheapest LED TV series in Sony’s lineup that can display 3D video. It has good picture quality specs — an impressive contrast ratio and 200Hz refresh rate — but it requires significant picture adjustment to look its best. I...
Good Low price (even lower on sale), Good picture quality...
Bad Minor loss of detail in default settings, Minor LED backlight bloom...
Bottom line Sony's middle-of-the-pack EX720 has all the bells and whistles of more expensive models, apart from Wi-Fi (a $99 extra). In its default settings, picture quality is OK rather than great, but some minor changes can dramatically improve video at the expe...
75%
macworld.com.au
Updated:
2011-11-06
Sony’s days at the top of the TV food chain may, for the moment, be behind it thanks to vicious competition from the likes of Samsung, but the company’s still in the business of making top-notch tellies.Like many of the latest generation of TVs, the BR...
Bottom line This more affordable entry in Sony’s BRAVIA line-up can rightly claim top picture quality, smart looks and broad connectivity, but its online offerings leave a little to be desired.Related Tags: 3d, aesthetic, capabilities, colour, connectivity, cost...
70%
smarthouse.com.au
Updated:
2011-11-06
Key Features * Edge LED lighting * Integrated active 3D * MotionFlow 200 processing * New Bravia Internet Video interface * Multimedia playback from USBFor while the likes of Samsung, Panasonic and LG have all in their (very) different w...
Good Good online features; Likable 2D picture quality; Improved operating system...
Bad 3D pictures are seriously flawed; Flawed Internet browser; No 3D glasses included...
70%
channelnews.com.au
Updated:
2011-11-06
The battle for 3D TV has been raging for a while now, but consumers seem not to be impressed. Sony's latest mid-range 3D offering sports the company's new Bravia Internet Video interface and offers both 2D and 3D viewing. It comes minus the glasses, bu...
Good Good online features; Likable 2D picture quality; Improved operating system...
Bad 3D pictures are seriously flawed; Flawed Internet browser; No 3D glasses included...
70%
evogadget.com
Updated:
2013-03-31
An HDTV capable of rendering movies in 3D is a very sought after item. Especially since a lot of movies are starting to become available in 3D these days. But usually, these products have a price that not many consumers can afford to pay. If the TV in que...
Bottom line Sony's Bravia KDL-46EX720 is a TV with plenty of qualities to make it a necessary buy...
0%
Show all
X