Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-52Z5800 52" Full HD Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-52Z5800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-52Z5800 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524615586
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11483
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-52Z5800 52" Full HD Black LCD TV :
The short editorial description of Sony KDL-52Z5800 52" Full HD Black LCD TV

KDL-52Z5800 52'' LCD TV Full HD, 1920x1080, Motionflow 200Hz, 100000:1, 4xHDMI, D-sub, USB 2.0, 2xSCART
More>>>

Sony KDL-52Z5800 52" Full HD Black LCD TV:
The official marketing text of Sony KDL-52Z5800 52" Full HD Black LCD TV as supplied by the manufacturer
- Full HD 1080 - watch sports, movies and games in superb High Definition detail with the 1920 x 1080 pixel resolution
- Motionflow 200Hz with IB reduction - for the smoothest on screen motion and most detailed fast-moving images
- BRAVIA ENGINE 3 - view images with impressive detail, optimal contrast, and truer-to-life colour tones
- Live Colour Creation - coupled with a WCG-CCFL backlight to display the most vibrant and natural colours
- 100000:1 dynamic contrast ratio - black levels are deeper for richer, more realistic colour representation
- 10 Bit Panel - when combined with WCG-CCFL backlight and Live Colour Creation this delivers pictures of beautiful natural quality, with incredibly smooth transitions between dark and light shades of colour
- DLNA connectivity - easily access the video, music and photo content on any connected compatible device in your home and display it in HD on the big screen by simply using your TV remote
- AppliCast - a series of network applications can be easily accessed when your BRAVIA is connected to the Internet – including an RSS reader that gives you up-to-the-minute headlines.
- Four HDMI inputs - (two on rear, two on side, all with CEC) connect to High Definition sources such as Blu-ray Disc and PLAYSTATION 3
- USB Media Player - share your favourite photos, music and videos stored in any USB-enabled device on the big screen
Short summary description Sony KDL-52Z5800 52" Full HD Black LCD TV:
This short summary of the Sony KDL-52Z5800 52" Full HD Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Sony KDL-52Z5800, 132.1 cm (52"), Full HD, 1920 x 1080 pixels, Black
Long summary description Sony KDL-52Z5800 52" Full HD Black LCD TV :

Sony KDL-52Z5800. Display diagonal: 132.1 cm (52"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Tuner type: Analogue & Digital. Colour of product: Black

This is an auto-generated long summary of Sony KDL-52Z5800 52" Full HD Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
132.1 cm (52")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic) *
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
100000:1
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analogue & Digital
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
2000 pages
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Ports & interfaces
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
2
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Management features
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.17 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
194 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
Unspecified
Certificates
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
124 mm
Depth *
The distance from the front to the back of something.
8.6 mm
Height *
The measurement of the product from head to foot or from base to top.
76.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.2 kg
Width (with stand)
124 mm
Depth (with stand)
35.8 mm
Height (with stand)
82.1 mm
Weight with stand
31.3 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
TFT
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19
Testseek has collected 6 expert reviews for Sony KDL-52Z5800 LCD TV and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2011-08-24
Although the current recession might have given many of the big names in AV quite a battering over the past 18 months, one name at least seems to have not only survived relatively unscathed but actually potentially benefited from the hard times: Freesa...
Good Superb picture quality, Freesat integrates nicely, Neat and space-saving design, 200Hz is very effective...
Bad Presets not the best, Viewing angle a bit limited...
Bottom line Although the current recession might have given many of the big names in AV quite a battering over the past 18 months, one name at least seems to have not only survived relatively unscathed but actually potentially benefited from the hard times: Freesa...
100%
electricpig.co.uk
Updated:
2013-11-19
People love the phrase ‘built-in’. It’s right up there with ‘free of charge’ on the list of things we want to hear. So when we tell you that Sony’s KDL-52Z5800 LCD TV comes with built-in Freesat, getting you hi-def channels free of charge, you know t...
Good Scintillating hidef pictures and shedloads of features...
Bad Expensive and AppliCast has limited appeal...
Bottom line Built-in Freesat is just the tip of the iceberg – this superb set is packed with other goodies and delivers killer picture quality...
100%
techradar.com
Updated:
2013-11-19
What a TV! Sony's Freesat enabled Z5800 series of LCD TVs are a thrilling example of how good a cutting-edge, CCFL backlit screen can be.We recently reviewed the 40-inch model in the Z5800 series and were mightily impressed, so much so we have chosen t...
Good Superb picture performance, An excellent use of 200Hz technology, Good multimedia prowess...
Bad Plain design, CCFL-backlight, Limited net interactivity...
100%
trustedreviews.com
Updated:
2011-08-24
Damn. Having just (sort of) recovered from a nice bout of some flu-based nastiness, I've got to admit that I kind of wanted an easy life with today's TV. But no; instead of some no-frills budget bit of fluff, I find myself staring at Sony's KDL-...
90%
whathifi.com
Updated:
2011-08-24
's approach with its Freesat TVs is simply to take a model from its existing line up, add a Freesat tuner, and slightly alter the product code.Hence the KDL-40Z5800 is the Freesat version of the range-topping KDL-40Z5500. That means it's got some fancy...
Good A very impressive picture performance allround, especially when it comes to motion and colour...
Bad Minor backlighting issues, the strength of the competition...
80%
Show all
X