Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-52Z5500 132.1 cm (52") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-52Z5500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-52Z5500AEP show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29525
This statistic is based on the 87051 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85060 free Open Icecat users.
Info modified on: 25 Jun 2019 10:08:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-52Z5500 132.1 cm (52") Full HD Black :
The short editorial description of Sony KDL-52Z5500 132.1 cm (52") Full HD Black

Bravia KDL-52Z5500 LCD-TV, 132.08 cm (52"), 1920x1080, 16:9, 100000:1
More>>>
Sony KDL-52Z5500 132.1 cm (52") Full HD Black:
The official marketing text of Sony KDL-52Z5500 132.1 cm (52") Full HD Black as supplied by the manufacturer

Super smooth and pin sharp, the Z5500 BRAVIA LCD TV is a sight to behold. Beneath its sleek "draw the LINE" design lies a masterful set up ready to deliver a mind blowing sound and picture experience. Fused with the latest eco-aware features, Bravia's sharpest picture ever saves energy too.

Short summary description Sony KDL-52Z5500 132.1 cm (52") Full HD Black:
This short summary of the Sony KDL-52Z5500 132.1 cm (52") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-52Z5500, 132.1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sony KDL-52Z5500 132.1 cm (52") Full HD Black:
This is an auto-generated long summary of Sony KDL-52Z5500 132.1 cm (52") Full HD Black based on the first three specs of the first five spec groups.

Sony KDL-52Z5500. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Aspect ratio: 16:9. Weight: 27.2 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
132.1 cm (52")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Zoom capability
The amount that the camera lens can zoom.
14:9, 4:3
Native refresh rate
200 Hz
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
100000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
Digital
Viewable size diagonal
132 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,Secam
Auto channel search
Yes
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Sound output mode
Dynamic/Standard/Clear Voice
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
300 x 300 mm
Swivel angle range
20 - 20°
LED indicators
Stand-by
Performance
Game mode *
Yes
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Noise reduction *
Yes
Teletext
2000 pages
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
AC (power) in
Yes
RGB ports quantity
2
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
194 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.19 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1240 mm
Depth *
The distance from the front to the back of something.
86 mm
Height *
The measurement of the product from head to foot or from base to top.
767 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.2 kg
Width (with stand)
1240 mm
Depth (with stand)
358 mm
Height (with stand)
821 mm
Weight with stand
31.3 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1500 x 225 x 866 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
RM-ED019
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Integrated clock
Yes
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Speakers
2 x 10W
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Uk has collected 8 expert reviews for Sony KDL-52Z5500 132.1 cm (52") Full HD Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Nl heeft 8 proffesionele recensies verzameld voor Sony KDL-52Z5500 132,1 cm (52") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Fr a recueilli 8 avis d’experts pour Sony KDL-52Z5500 132,1 cm (52") Full HD Noir et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
De hat 8 Expertenmeinungen über Sony KDL-52Z5500 132,1 cm (52 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Testseek ha raccolto 8 recensioni da parte di esperti per Sony KDL-52Z5500 132,1 cm (52") Full HD Nero e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Es ha coleccionado 8 opiniones de expertos para Sony KDL-52Z5500 132,1 cm (52") Full HD Negro y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Dk har samlet 8 ekspertanmeldelser for Sony KDL-52Z5500 132,1 cm (52") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:23
Se har samlat in 8 experttester för Sony KDL-52Z5500 132,1 cm (52") Full HD Svart och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 06:43:13
Its here at last! The Sony Bravia Z5500, the replacement for the aging Z4500, has paid a visit to our lab. On paper, its the same as its predecessor, but with new Applicast features and more support for video files. In practice, though, were l...
Good Very good image quality, Backlit remote control, Low electrical consumption...
Bad Doesnt support many video formats, Narrow viewing angles, Poor audio quality...
80%
techadvisor.co.uk
Updated:
2011-10-04 06:43:18
Product Code: KDL52Z5500 The Sony Bravia KDL52Z5500 is a 52in LCD television with a 200Hz refresh rate. It's the successor to the Sony Bravia KDL52Z5500, with a new video processor and improved multimedia playback. The TV gives you a lot of control...
Bottom line The Sony Bravia KDL52Z5500 is a good all-round LCD television. Its CCFL backlight means it may not be as technologically advanced as Samsung’s LED TV models, but the implementation of MotionFlow 200Hz and its vibrant image quality make the package j...
80%
goodgearguide.com.au
Updated:
2011-11-06 01:05:16
The Sony Bravia KDL52Z5500 is a 52in LCD television with a 200Hz refresh rate. It’s the successor to the Bravia KDL52Z4500, with a new video processor and improved multimedia playback. The TV gives you a lot of control over motion control and picture quality, and its media streaming and minimalist design make it a great all-round LCD television.It’s not as striking as Sony’s Bravia KDL40E4500 or Bravia KDL40ZX1, but the Bravia KDL52Z5500’s dark, thin bezel and rectangular base make for an LC...
Good Good motion smoothing, minimal design...
Bad No LED technology, expensive...
Bottom line We’d go so far as to say that the Sony Bravia KDL52Z5500 is the current pinnacle of (non-LED) LCD television technology. Good, natural-looking motion smoothing and a vibrant colour palette make for a television that’s very enjoyable to watch...
85%
bestofmicro.com
Updated:
2011-10-04 06:43:15
Elle est enfin arrivée ! La Sony Bravia Z5500 qui remplace la vieillissante Z4500 est passée par notre laboratoire pour nous livrer tous ses secrets. Sur le papier, elle sannonce équivalente à lancienne version en y apportant les fonct...
80%
Lesnumeriques.com
Updated:
2011-10-04 06:43:17
Elle est enfin arrivée ! La Sony Bravia Z5500 qui remplace la ''vieillissante'' Z4500 est passée par notre laboratoire pour nous livrer tous ses secrets. Sur le papier, elle s'annonce équivalente à l'ancienne version en y apportant les fonctions Intern...
Good Très belle qualité d'image, Télécommande rétroéclairée, Faible consommation électrique...
Bad Lecteur multimédia peu tolérant envers les formats vidéos, Angle de vision étroit, Qualité sonore...
Bottom line Avec cette nouvelle génération, la série Z qui fut exceptionnelle perd de sa superbe. Le Z5500 est un bon téléviseur, mais il ne fait plus partie de l'élite...
80%
areadvd.de
Updated:
2011-10-04 06:43:23
Der Sony KDL-Z4500 wurde 2008 mit unserem Masterpiece-Siegel bewertet. Vor ein paar Tagen, nicht ganz ein Jahr ist der Test des Z4500 her, stellte uns Sony den Nachfolger KDL-Z5500 in 52"-Ausführung, der 2.999 EUR (UVP) kostet, zum Praxistest zur Verfü...
Bottom line Neuer Maßstab: Sony KDL-52Z5500Jede Zeit hat ihre Helden - bezogen auf das Hier und Jetzt sowie auf LCD-Flachbildschirme, gestehen wir dem Sony KDL-52Z5500 aktuell diese Rolle zu. Mit exzellenter Ausstattung, aber vor allem der Maßstäbe set...
0%
chip.pl
Updated:
2014-07-25 07:44:47
Telewizor o rozdzielczości 1920 x 1080 pikseli i przekątnej 52 cali. Złącza: 4 x HDMI...
0%
dingz.no
Updated:
2011-10-04 06:43:12
Denne høsten er det de store TV-beistene som står i fokus, og vi starter selvsagt med en godbit: Sonys 200 Hz-beist av en 52-tommer, Z5500 til hele 24.000 kroner i billigste nettbutikk. Men ikke fortvil om du synes det er dyrt: Allerede i neste uke ko...
Bottom line Sony KDL-Z5500 er på mange måter en imponerende TV, spesielt for action- og sports-fantastene der ute. Siden TV-en ikke har LED-bakgrunnsbelysning er imidlertid prisen for 52-tommeren ganske stiv. I skrivende stund må du ut med rundt 24.000...
83%
hdtvtest.co.uk
Updated:
2011-10-04 07:35:34
When we received Sony’s press release announcing the launch of the new 200Hz Bravia Z5500 LCD televisions a few months ago, we naturally assumed that its predecessor (the Z4500 range) would be slowly phased out. We couldn’t be more wrong: Sony has deci...
0%
whathifi.com
Updated:
2011-10-04 07:35:47
The Z-series always arrives after 's other TVs, but it tends to be worth the wait. And it's no different here, for the KDL-40Z5500 boasts four HDMIs, internet access and a 10-bit panel with 200Hz Motionflow.It's this last feature that's key, and the 'Z...
Good Impeccable motion processing, punchy, detailed pictures with subtle, neutral colours, good sound, compact, stylishlyunderstated design...
Bad Blotchy backlight...
80%
pcauthority.com.au
Updated:
2011-11-06 02:12:18
The Z-series always arrives after Sony's other TVs, but it tends to be worth the wait. And it's no different here, for the KDL-40Z5500 boasts four HDMIs, internet access and a 10-bit panel with 200Hz Motionflow.It's this last feature that's key, and th...
Bottom line We’re really fed-up with saying this, but here’s yet another Sony with a superb performance that’s ruined by uneven backlighting...
83%
testnumerique.fr
Updated:
2011-10-04 07:35:37
Autant vous le dire d’emblée, nous avons apprécié le 200 Hz chez Sony sur ce modèle particulier. Mais faut-il pour autant l’acheter à près de 1 800 euros ? Rien n’est moins sûr. Le design est bien plus aguicheur que celui du vainqueur de ce comparatif...
Good Couleurs précises, 200 Hz naturel, Dynamique dans les ombres...
Bad Prix, Définition standard en retrait...
85%
erenumerique.fr
Updated:
2011-10-04 07:35:39
Le Sony KDL40Z5500 est un appareil séduisant. Faut-il l’acheter ? Et bien pas forcément. Le 200Hz est naturel, c’est vrai, mais le W5500 se débrouille déjà très bien avec 100Hz et la différence à l’écran ne justifie pas un surinvestissement de...
85%
Lesnumeriques.com
Updated:
2011-10-04 07:35:44
Ce téléviseur est la version 40 pouces du que nous avons testé...
Good Très belle qualité d'image, Télécommande rétroéclairée, Faible consommation électrique...
Bad Lecteur multimédia peu tolérant envers les formats vidéos, Angle de vision étroit, Qualité sonore...
Bottom line Avec cette nouvelle génération, la série Z qui fut exceptionnelle perd de sa superbe. Le Z5500 est un bon téléviseur, mais il ne fait plus partie de l'élite...
80%
01net.com
Updated:
2011-10-04 07:35:46
Tout nouveau, tout beau, le KDL-40Z5500 de Sony est un téléviseur LCD relativement haut de gamme vendu 1500 euros dans la boutique en ligne du constructeur. Au menu des réjouissances: des contrastes de compétition (100000:1 sur le papier), un traite...
100%
lemondenumerique.com
Updated:
2011-10-04 07:35:51
Test réalisé par Sylvain PichotLe 24-07-2009 Le modèle Z5500 succède à la série Z4500 sortie en toute fin d’année 2008. C’était alors le tout premier téléviseur disposant de la technologie d’affichage 200Hz, pour des images plus fluides. Aujourd’hui...
90%
Pcwelt.de
Updated:
2011-10-04 07:35:41
Der LCD-TV Sony KDL-40Z5500 überzeugt mit einer sehr guten Bildqualität in allen Darstellungformaten. Der 40-Zöller besitzt Netzwerk- und USB-Schnittstellen. Der LCD-TV Sony KDL-40Z5500 ist in einem schwarzen Kunststoffgehäuse untergebracht, das dur...
0%
blog.pricerunner.de
Updated:
2011-10-04 07:35:49
Nebst seinem schwarzen, flachen Design und einem Leichtgewicht von gerade mal 17,9 Kilogramm bietet der LCD / TFT-Fernseher Bravia KDL-40Z5500 aus dem Hause Sony seinem Käufer eine Reihe von Funktionen und Einsatzmöglichkeiten, um diesen einen absolut...
Bottom line Kino war gestern, Sony Bravia KDL-40Z5500 ist das Heute! Aufgrund seiner herausragenden Leistung im Bereich der Wiedergabe ist der KDL-40Z5500 ein Fernseher, welcher dem Namen Heim-Kino alle Ehre macht. Er bietet den Zuschauern jederzeit ein brillantes...
0%
flatpanelshd.com
Updated:
2011-10-04 07:35:36
Sony Z5500 is the second generation of 200 Hz flat panel TVs. The Z5500 series is the successor of the Z4500 and adds internet to the TV interface. Sony Z5500 has also received a major facelift with a new design utilizing a minimalistic and elegant fr...
Bottom line Sony's Z5500 series is not a huge revolution compared to its predecessor, the Z4500 series, and the 200 Hz the system is not revolutionary compared to Sony's 100 Hz. On the other hand Z5500 has a lot of other nice picture characteristics which makes it...
0%
pcworld.pl
Updated:
2014-06-18 11:15:05
Sony wprowadza do sprzedaży kolejne modele telewizorów LCD z systemem poprawy płynności obrazu Motionflow 200 Hz. Do redakcyjnych testów trafił najnowszy, zaawansowany funkcjonalnie, 40-calowy odbiornik tego typu z zintegrowanym tunerem analogowo-cyfrowym...
Good Wysoka jakość obrazu, Świetny kontrast, Skuteczny system 200 Hz, Komunikacja z Internetem, Dobra jakość dźwięku, Funkcja cyfrowej ramki...
Bad Ograniczone kąty widzenia, Nie obsługuje DivXów, Wysoka cena...
60%
theregister.co.uk
Updated:
2011-10-04 07:37:42
Remember how flatscreen TVs used to look: dominated by huge side- or bottom-mounted speakers and with large silver or grey bezel frames? The latest models are positively anorexic in comparison, shaving centimetres off every dimension except the display...
Bottom line Sony’s TVs regularly offer stylish design, effectively implemented innovations and striking picture quality. And all that’s true here. But this is a pricey TV and the attention-grabbing LED backlighting of rival sets may attract you instead. D...
80%
whathifi.com
Updated:
2011-10-04 07:37:47
'What's that? A big Sony without backlight issues?' we hear you cry. But lo and behold, it is true – the KDL-46Z5500 we tested is free from the clouding that's plagued almost all the other sets we've seen from the company this year. With that problem o...
Good Impeccable motion processing, excellent detail and punch, impressive upscaled pictures, both from Freeview and DVD...
Bad The Samsung UE46B8000...
100%
trustedreviews.com
Updated:
2011-10-04 07:37:58
With Sony just announcing that it's willing to give you a 'scrappage' value on your old duffer of a TV if you trade it in for a new Bravia, today seems the perfect time to check out a set from the Japanese megacorp's latest TV range: the 200Hz-sporting, 4...
80%
techradar.com
Updated:
2011-10-04 07:37:59
Sonys KDL-46Z5500 Bravia LCD TV is exceptional. And brave. For starters, it doesnt have an LED backlight, which, for a two-grand telly, strikes me as rather courageous. Instead, Sony has put its faith in CCFL. And while that is to the slight detrimen...
Good Wonderfully detailed pictures, Bright, crisp colours...
Bad Black levels are a tad light, Poor off-axis viewing...
80%
pcauthority.com.au
Updated:
2011-11-06 02:12:20
'What's that? A big Sony without backlight issues?' we hear you cry. But lo and behold, it is true - the KDL-46Z5500 we tested is free from the clouding that's plagued almost all the other sets we've seen from the company this year. With that problem o...
Bottom line Take the usual Sony quality, add even backlighting, and you've got a brilliant, all-round TV...
100%
Lesnumeriques.com
Updated:
2011-10-04 07:37:52
Ce téléviseur est la version 46 pouces du que nous avons testé...
Good Très belle qualité d'image, Télécommande rétroéclairée, Faible consommation électrique...
Bad Lecteur multimédia peu tolérant envers les formats vidéos, Angle de vision étroit, Qualité sonore...
Bottom line Avec cette nouvelle génération, la série Z qui fut exceptionnelle perd de sa superbe. Le Z5500 est un bon téléviseur, mais il ne fait plus partie de l'élite...
80%
computerbild.de
Updated:
2011-10-04 07:37:43
Der Sony KDL-46Z5500 überzeugt mit einer gelungenen Mischung aus guter Qualität, einfacher Bedienung und viel Ausstattung. Ganz ohne Makel war der LCD-TV im Test von AUDIO VIDEO FOTO BILD aber nicht...
0%
spielefilmetechnik.de
Updated:
2011-10-04 07:37:50
Manchmal kommt es eben doch auf die Größe an! Wer im eigenen Wohnzimmer klotzen statt kleckern will, wird hier fündig. Vorhang auf für die Fernseher in Übergröße!...
0%
magnus.de
Updated:
2011-10-04 07:37:56
Die Voreinstellung des MotionFlow-200-Hz-Prozesses in zwei Stufen bietet eine sehr gelungene Abstimmung aus Verflüssigung und Bewegungsnatürlichkeit...
83%
flatpanels.dk
Updated:
2011-10-04 07:37:55
Sony har netop lanceret anden generation af 200 Hz fladskærms-Tv. Det er sket med introduktionen af Z5500 serien, der erstatter Z4500 og tilføjer internetadgang direkte på Tv'et. Sony Z5500 har desuden fået en kraftig ansigtsløftning og med det nye de...
0%
M3.idg.se
Updated:
2011-10-04 07:37:53
Vi har verkligen längtat efter Sonys dlna-certifierade tv med mediaspelare. Men den här modellens styrkor ligger i annat...
70%
Show all
Customer service details
X