Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-46W5810 46" Full HD Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-46W5810
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-46W5810U
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10948
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-46W5810 46" Full HD Black LCD TV :
The short editorial description of Sony KDL-46W5810 46" Full HD Black LCD TV

KDL-46W5810 46" (117cm) Full HD 1080 LCD TV, 1920 x 1080, 100000:1, 16:9, HDMI x 4, USB 2.0
More>>>

Sony KDL-46W5810 46" Full HD Black LCD TV:
The official marketing text of Sony KDL-46W5810 46" Full HD Black LCD TV as supplied by the manufacturer
- Watch TV, movies and games in superb High Definition detail with the 1920 x 1080 pixel resolution
- View fast-moving images, such as sports or action movies, with life-like smoothness and sharper detail thanks to Motionflow 100Hz with Image Blur Reduction technology
- Enjoy images with impressive depth and clarity, optimal contrast, vibrant colours and truer-to life tones with BRAVIA ENGINE 3
- Enjoy vibrant pictures on screen with optimal colour purity thanks to Live Colour. You can select one of the four options, Off, Low, Mid, and High, to adjust colour vividness for optimal image quality.
- Experience deep blacks even in the darkest scenes thanks to the Advanced Contrast Enhancer
- Easily switch the picture and sound settings to best suit what you're watching with one-touch Scene Select on the remote control for the most atmospheric, dynamic and realistic results.
- With a variety of Eco Settings including the Light Sensor to automatically adjust screen brightness depending on the ambient light levels in your room, we can help you to reduce energy consumption and be friendly to the environment
- If you enjoy watching films then this is the TV for you - view movies exactly how the director intended with 24p True Cinema
- 100000:1 dynamic contrast ratio - black levels are deeper for richer, more realistic colour representation
- When you are not watching TV, turn it into a digital picture frame with Picture Frame Mode. Fill the black hole in your living room by using your TV to display your own pictures or the pre-installed images
Short summary description Sony KDL-46W5810 46" Full HD Black LCD TV:
This short summary of the Sony KDL-46W5810 46" Full HD Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Sony KDL-46W5810, 116.8 cm (46"), Full HD, 1920 x 1080 pixels, Black
Long summary description Sony KDL-46W5810 46" Full HD Black LCD TV :

Sony KDL-46W5810. Display diagonal: 116.8 cm (46"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Colour of product: Black

This is an auto-generated long summary of Sony KDL-46W5810 46" Full HD Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic) *
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
100000:1
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
2000 pages
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RF ports quantity *
The number of sockets (ports) for RF (radio frequency) connections.
1
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
RGB ports quantity
2
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Management features
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.17 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
142 W
Certificates
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
112.3 mm
Depth *
The distance from the front to the back of something.
9.6 mm
Height *
The measurement of the product from head to foot or from base to top.
72.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24 kg
Width (with stand)
112.3 mm
Depth (with stand)
33 mm
Height (with stand)
77.2 mm
Weight with stand
27.5 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
TFT
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 1 expert review for Sony KDL-46W5810 46英吋 Full HD 黑色 and the rating is 90 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2014-12-07
Freesat has from being an emergency digital switchover option to squaring purposefully up to Sky, with the prospect of subscription-free HD waiting tantalisingly in the wings. Broadcasting is undergoing some exciting developments so the satellite-ready...
Good Colour naturalism, Smooth motion, Xross user system...
Bad Slightly weak black levels, So-so styling...
100%
whathifi.com
Updated:
2011-10-04
After 18 months of fence-sitting, has joined the following. Other than the Freesat tuner, this is identical to its stablemate, the : Full HD LCD with 100Hz Motionflow, four HDMIs, and a DLNA-compatible ethernet socket.The usual Sony qualities shine t...
Good Adds Freesat to the 'W5500's substantial spec, brilliant contrast, colours and motion, solid upscaling, loads of detail for the money...
Bad A little sibilance to sound...
100%
hdtvorg.co.uk
Updated:
2014-12-07
The appearance of a novel transparent Perspex strip on a number of LCD TV's last year from Sony marked quite a radical departure for the normally conservative AV manufacturer. Some of you will bemoan the fact that this did not represent something far m...
Bottom line In the KDL-32W5810, Sony have produced another excellent all round performer. The added convenience of the Freesat tuner will be a huge bonus for those who are planning to access the service and with various suppliers discounting heavily it is also pre...
91%
theregister.co.uk
Updated:
2016-11-14
The W5810 range represents Sony’s first move into the Freesat market, allowing you to sample the delights of true HD broadcasting without coughing up any extra cash for a Blu-ray player or Sky HD subscription. Sony’s Bravia KDL-46W5810 – one of the com...
Bottom line An untidy menu system isn’t the worst sin that an HD TV can commit, and the image quality of the KDL-46W5810 more than made up for that minor lapse. It may not have a top-of-the-range spec, but the fine detail that it captures in HD images means tha...
90%
electricpig.co.uk
Updated:
2011-10-04
What do you get when you combine Freesat with a Sony Bravia? The KDL-40W5810, that’s what. The ambitious satellite service joins plenty of other digital goodies inside this shiny black beast, and we find out how they all get along in our Sony Bravia...
Good Great pictures from all sources, a reasonable price and added Freesat goodness...
Bad Slightly frumpy looks, and the frustratingly throttled Applicast...
Bottom line A great way to get Full HD TV without handing over your cash to Mr Murdoch...
80%
techradar.com
Updated:
2011-10-04
With the launch of eight Freesat LCD models, Sony joins Panasonic and LG in believing that there are many customers wanting to take the built-in Freesat tuner route. The KDL-40W5810 model boasts 100Hz MotionFlow (the step-up Z series offers 200Hz). The...
Good Superb black levels, No really obvious image problems, Copes well with poor-quality sources...
Bad Not the most spectacular HD pics, Can't record Freesat HD channels, Dearth of content on AppliCast online service...
80%
expertreviews.co.uk
Updated:
2011-10-04
Sony's KDL-37W5810 might seem overpriced compared to other 37in TVs, but you get an integrated Freesat HD tuner and a network port. Sony has also included a media streaming client, allowing you to access movies, photos and music on your home network. S...
Bottom line Excellent picture quality, integrated Freesat HD and media streaming are the KDL-37W5810's strong points, but the price is uncompetitive...
60%
Show all
X