Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-46V4000K TV 116.8 cm (46") HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-46V4000K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-46V4000K
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5467
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 18 Feb 2020 12:40:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-46V4000K TV 116.8 cm (46") HD Black :
The short editorial description of Sony KDL-46V4000K TV 116.8 cm (46") HD Black

KDL-46V4000, 117cm / 46" Full HD, 1920 x 1080, HDMI, USB
More>>>
Sony KDL-46V4000K TV 116.8 cm (46") HD Black:
The official marketing text of Sony KDL-46V4000K TV 116.8 cm (46") HD Black as supplied by the manufacturer

Experience incredibly clear and defined images with BRAVIA ENGINE 2 picture enhancement technology and Advanced Contrast Enhancer.

Featuring the draw the LINE design concept and Piano Black finish, the BRAVIA V4000 looks fantastic and has a versatile swivel function.

If you enjoy watching films then this is the TV for you - view movies exactly how the director intended with 24p True Cinema.

Control your entire home cinema set-up with just one click on the TV remote and access the menus on compatible peripheral devices such as Handycam® camcorders thanks to BRAVIA Sync.

Experience the effect of digital surround sound from only two front speakers with Virtual Dolby® Surround and BBE ViVA sound technology.

Wall mountable with the optional bracket SU-WL500 Wall mountable with the optional bracket SU-WL500.

Short summary description Sony KDL-46V4000K TV 116.8 cm (46") HD Black:
This short summary of the Sony KDL-46V4000K TV 116.8 cm (46") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-46V4000K, 116.8 cm (46"), 1920 x 1080 pixels, HD, LCD, Black

Long summary description Sony KDL-46V4000K TV 116.8 cm (46") HD Black:
This is an auto-generated long summary of Sony KDL-46V4000K TV 116.8 cm (46") HD Black based on the first three specs of the first five spec groups.

Sony KDL-46V4000K. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Weight: 25 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
117 cm
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Design
Panel mounting interface
The product can be used wih VESA mounting interfaces.
300 x 300 mm
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Game mode
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1000 pages
Ports & interfaces
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC Audio in
The socket (port) for the PC audio input.
Yes
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Ports & interfaces
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
215 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.19 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1120 mm
Depth *
The distance from the front to the back of something.
115 mm
Height *
The measurement of the product from head to foot or from base to top.
742 mm
Width (with stand)
1120 mm
Depth (with stand)
307 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Height (with stand)
782 mm
Weight with stand
29 kg
Package dimensions (WxDxH)
1383 x 251 x 852 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:24
Uk has collected 1 expert review for Sony KDL-46V4000K TV 116.8 cm (46") HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:25
Nl heeft 1 proffesionele recensie voor Sony KDL-46V4000K tv 116,8 cm (46") HD Zwart gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:24
Fr a recueilli 1 avis d’experts pour Sony KDL-46V4000K TV 116,8 cm (46") HD Noir et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:24
De hat 1 Expertenmeinung für Sony KDL-46V4000K Fernseher 116,8 cm (46 Zoll) HD Schwarz zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:24
Testseek ha raccolto 1 recensione da parte di esperti per Sony KDL-46V4000K TV 116,8 cm (46") HD Nero e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:25
Es ha coleccionado 1 opiniones de expertos para Sony KDL-46V4000K Televisor 116,8 cm (46") HD Negro y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:25
Dk har samlet 1 ekspertanmeldelse for Sony KDL-46V4000K TV 116,8 cm (46") HD Sort og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:20:25
Se har samlat in 1 experttest för Sony KDL-46V4000K TV-apparat 116,8 cm (46") HD Svart och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 05:20:24
This television is the 46’’ version of the 40’’ which we tested: the Bravia KDL-40V4000.Characteristics, the panel and circuitry are identical and only brightness may vary slightly which minimally affects contrast. According to manufacturers (and our t...
Good Excellent image quality, Good contrast and depth in blacks, Nice rescaling of SD sources...
Bad Incompatible HD TV tuner, Poor presettings...
80%
hdtvtest.co.uk
Updated:
2011-10-04 05:10:48
There was a time when it was easy to keep track of Sony’s LCD TV ranges, because there were only two of them. Arriving late to the LCD party after abandoning attempts to produce its own flat panel technology, Sony famously partnered with the LCD expert...
Bottom line The Sony KDL40V4000 is an aesthetically pleasing, affordable HDTV which puts out a very pleasing image, due largely in part to its fantastic calibrated black level. Colours are relatively accurate, and although it wasn’t possible to fully calibrate...
0%
hdtvorg.co.uk
Updated:
2011-10-04 05:10:51
Sonys draw the Line concept indicates that the design of their latest range of LCD TVs has been inspired by clean uncluttered lines with no unnecessary embellishment. You would be forgiven for assuming that this approach to styling follows the cons...
Bottom line The 40V4000 is a fine budget/mid range performer from Sony although its relatively high price pushes it into an area of serious LCD competition from the likes of Samsung and Panasonic. Sony does classy conservative styling better than anyone else and t...
90%
Lesnumeriques.com
Updated:
2011-10-04 05:10:53
Il faut activer l'option "afficher tous les pixels" pour obtenir un affichage parfait avec un PC en HDMI 1920 x 1080 points. Les caractères sont parfaitement nets et les bords de l'image ne sont pas rognés. Il faudra juste veiller...
Good Excellente qualité d'image, Bon contraste et noir profond, Bonne mise à l'échelle des sources en SD...
Bad Tuner TNT incompatible avec la HD, Mauvais réglages par défaut...
Bottom line Le V4000 est finalement un excellent téléviseur, dans la lignée du W4000. Il souffre surtout d’un tuner TNT incompatible avec la HD...
80%
tehnoobzor.com
Updated:
2015-04-02 12:38:22
Самый первый тест в России ― это ЖК-телевизор Sony KDL-40V4000. Посмотрим на него в 2008 году и сравним, что изменилось уже в этом 2013 году. Многие эксперты считают эту марку эталоном. Например, такие модели, как W- и X-серий просто пугают своей кусачей...
0%
smartson.se
Updated:
2011-10-04 05:10:49
Att Sony KDL-40V4000 har en snygg design och bra bildkvalitet är testarna överens om. Bilden beskrivs som skarp, klar med fina färger och mycket fin svärta. Mer avancerade bildinställningar saknas dock.
0%
techradar.com
Updated:
2011-10-04 06:04:50
Recently youll find Sony showboating one of the most extravagantly innovative – and expensive – TVs weve ever seen, the 40ZX1. Yet its the startlingly basic Sony KDL-37V4000 that we suspect more of you will actually end up owning. The 37V4000 is so...
Good Great price and pictures for the money, Tidy looks...
Bad No 100Hz, Not full HD, No 1080p/24p support...
80%
igizmo.co.uk
Updated:
2011-10-04 06:04:50
Sometimes the simplest things in life are the best Cheap for a Sony / Great picture quality for the money Not full HD / No 100Hz processing / Can’t play 1080p/24 feeds Sony has all sorts of fancy stuff going on right now: TVs with groundbreaking 200Hz...
Good Cheap for a Sony, Great picture quality for the money...
Bad Not full HD, No 100Hz processing, Can’t play 1080p/24 feeds...
80%
trustedreviews.com
Updated:
2011-10-04 06:04:50
To say that Sony's TVs have had a chequered track record with us recently would be an understatement. They've confused us no end with a dizzying combination of extremely good bits, extremely bad bits, and both competitive and over-expensive prices. So in...
90%
smartson.se
Updated:
2011-10-04 06:04:50
Sony KDL-37V4000 anses vara en kvalitets-tv i budgetsegmentet som bland annat är utrustad med tre hdmi-ingångar. Samtliga testare utdelar höga betyg.
0%
Klikk.no
Updated:
2011-10-04 06:04:50
De tar opp mye mindre plass i stua enn de tjukke gamle monstrene av noen tv-er som vi hadde tidligere. Men det er ikke få som har gått i baret når de har skiftet ut sin gamle tv med en flunkende...
0%
techradar.com
Updated:
2011-10-04 08:42:53
Any remaining CRT sets still out there should start saying their goodbyes about now. The Sony KDL-32V4000 is a desirable, yet eminently affordable flatscreen that looks destined for some serious mainstream success. Its positioned at the cheaper end of...
Good Lovely natural colour palette, Sound all-round credentials...
Bad Occasionally unconvincing blacks, Slight motion judder...
80%
expertreviews.co.uk
Updated:
2011-10-04 08:42:53
The KDL-32V4000 is the 720p version of the KDL-32W4000. It looks basically the same, but has a lower-resolution screen and some small aesthetic differences: it doesnt have the smart transparent indicator panel under the screen, and it lacks a coup...
80%
smartson.se
Updated:
2011-10-04 08:42:53
Trots att Sony KDL-32V4000 är en 32-tums lcd som saknar full-hd upplösning så menar testarna att den ändå levererar utmärkt detaljering vid återgivning av hd. Det blir dessutom genomgående beröm äve...
0%
avreview.co.uk
Updated:
2011-10-04 07:11:50
For a while back there, we thought the 26in TV category might be about to kick the bucket. Sales bombed, and a number of manufacturers pretty much abandoned the relatively small screen size as us telly buying folk focused our attentions on adorning ou...
80%
techradar.com
Updated:
2011-10-04 07:11:54
With Sony focussing on pushing its current crop of TV innovations, its more basic V4000 range could easily slip under your radar. But it really shouldnt. Not that first impressions are particularly winning. The KDL-26V4000s glossy black bezel and silv...
Good Good pictures, Great value, Decent connectivity...
Bad No 100Hz processing, Fairly basic spec...
80%
trustedreviews.com
Updated:
2011-10-04 07:11:55
Although its Sonys new high-end models that are grabbing all the headlines these days, thanks to their skinniness, 200Hz processing or, in the X4500 ranges case, stunning picture quality, we suspect that it will actually be Sonys basic but hi...
80%
smartson.se
Updated:
2011-10-04 07:11:49
Med KDL-26V4000 erbjuder Sony ett budgetalternativ som övertygar testarna med sin fina bildkvalitet, goda anslutningsmöjligheter och låga pris.
0%
avreview.co.uk
Updated:
2011-10-04 07:11:55
For a while back there, we thought the 26in TV category might be about to kick the bucket. Sales bombed, and a number of manufacturers pretty much abandoned the relatively small screen size as us telly buying folk focused our attentions on adorning ou...
80%
trustedreviews.com
Updated:
2011-10-04 07:11:56
Although it's Sony's new high-end models that are grabbing all the headlines these days, thanks to their skinniness, 200Hz processing or, in the X4500 range's case, stunning picture quality, we suspect that it will actually be Sony's basic but highly affo...
80%
smartson.se
Updated:
2011-10-04 07:11:55
Med KDL-26V4000 erbjuder Sony ett budgetalternativ som övertygar testarna med sin fina bildkvalitet, goda anslutningsmöjligheter och låga pris.
0%
hdtvorg.co.uk
Updated:
2011-10-04 05:11:42
Sonys draw the Line concept indicates that the design of their latest range of LCD TVs has been inspired by clean uncluttered lines with no unnecessary embellishment. You would be forgiven for assuming that this approach to styling follows the cons...
Bottom line The 40V4000 is a fine budget/mid range performer from Sony although its relatively high price pushes it into an area of serious LCD competition from the likes of Samsung and Panasonic. Sony does classy conservative styling better than anyone else and t...
90%
digitalversus.com
Updated:
2011-10-04 05:11:42
After the E4000 and W4000 series, it’s now time to test the V4000 which is actually based on the W4000 minus a few functions.In other words, we can say the V4000 is a W4000 but without:• an HD TV tuner and this is the main difference (and defect) of...
Good Excellent image quality, Good contrast and depth in blacks, Nice rescaling of SD sources...
Bad Incompatible HD TV tuner, Poor presettings...
80%
smartson.se
Updated:
2011-10-04 05:11:42
Att Sony KDL-40V4000 har en snygg design och bra bildkvalitet är testarna överens om. Bilden beskrivs som skarp, klar med fina färger och mycket fin svärta. Mer avancerade bildinställningar saknas dock.
0%