Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-46V20
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9251
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 18 Feb 2020 11:41:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD :
The short editorial description of Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD

46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation + COUPON
More>>>
Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD:
The official marketing text of Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD as supplied by the manufacturer

With our unique new technologies, nothing delivers a combination of visual and audio in-home experience quite as stylishly as a BRAVIA. The BRAVIA ENGINE processor and unique high-spec S-PVA panel deliver rich, deep colour, like no other. Thanks to Live Colour Creation, a new Sony technology unique to BRAVIA, the V2000 can produce far deeper and more accurate tones, for absolutely stunning colour reproduction - exactly as nature intended. TruSurround XT technology delivers a virtual surround-sound experience from the front, with no additional speakers required. The built-in digital amplification and BBE digital enhancement ensures a pure 'noise-free' clarity to any sound, be it a gently inhaled breath or a deep-space explosion.

Designed to look as good as the pictures they produce, the new S2000 and V2000 BRAVIA LCD TVs are impressive even before you switch them on. Ultra slim, they feature VESA compliant mounting so they can be easily and safely hung on a wall, like a painting, or stood on their custom-designed swivel stands. Their slim and space-saving design means you can replace a 32" traditional box set with a 40" BRAVIA LCD TV without it taking up any extra room.

- 46" Widescreen LCD.
- High Definition-ready - Sky HD starts spring 06!
- Integrated digital and analogue tuner with extra Freeview channels.
- Live Colour Creation (WCG-CCFL) to reproduce the full range of colours visible to the human eye.
- S-PVA panel - a radical new type of pixel structure: 1366 x 768 pixel resolution for more life-like colours; extremely high 1300:1 contrast for realistic reproduction of dark areas; 8 millisecond response time for fast moving images.
- 178° viewing angle for great viewing across the room.
- SRS TruSurround & BBE Digital Sound for excellent sound quality.
- 3D comb filter.
- Picture freeze.
- Silent start & quiet power on.

Short summary description Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD:
This short summary of the Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation, 116.8 cm (46"), 1366 x 768 pixels, Full HD, LCD

Long summary description Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD:
This is an auto-generated long summary of Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation 116.8 cm (46") Full HD based on the first three specs of the first five spec groups.

Sony 46" HD Ready LCD TV with BRAVIA ENGINE, S-PVA Panel and Live Colour Creation. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Weight: 33.5 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Zoom capability
The amount that the camera lens can zoom.
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
Viewable size diagonal
116.9 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
Pal,Secam
Audio
Audio system
System used to play music or speech.
TruSurround XT
Sound output mode
Stereo
Performance
Teletext
700 pages
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
249 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1120 mm
Depth *
The distance from the front to the back of something.
116 mm
Height *
The measurement of the product from head to foot or from base to top.
755 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
33.5 kg
Width (with stand)
1120 mm
Depth (with stand)
334 mm
Height (with stand)
805 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Display
The description of display that can includes display type, resolution, size etc.
S-PVA LCD
I/O ports
An interface on a device to which you can connect another device.
1 x 4-pin (Y/C) 1 x 3.5 Minijack 1 x PCMCIA 1 x RCA-audio-out 1 x RCA AV-in 2 x Scart (RGB) 1 x Component
Customer service details
X