This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-40E5520 TV White

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-40E5520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-40E5520
Category TVs
Data-sheet quality: created by Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10104
This statistic is based on the 96946 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2019 20:48:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-40E5520 TV White :
The short editorial description of Sony KDL-40E5520 TV White

102cm / 40" Full HD 1080 Picture Frame LCD TV with Motionflow 100Hz
More>>>
Sony KDL-40E5520 TV White:
The official marketing text of Sony KDL-40E5520 TV White as supplied by the manufacturer


Sleek and sophisticated, the E55 has got it all. Stunning BRAVIA picture quality, plus a beautiful Picture Frame Design bringing art and your treasured snaps into life. You can even playback your favourite music, movies and pictures from networked digital devices!

BRAVIA Picture Frame Design:

Wall mounted or as centrepiece on your sideboard, whatever you choose, this TV will look the part. Pick from black, aluminium or wood finishes to blend effortlessly with any décor. Picture Frame Mode comes complete with preinstalled pictures or why not upload your own?.

Bringing TV to life:

More detail, deeper, richer colours and silky smooth delivery. Its top end style at its best. The E55 comes in a beautiful shell, but with all the ingredients to deliver the ultimate contrast and picutre quality in every scene..

The home hub:

What more can a TV do? Much more! Packed with home networking treats, you can whack your favourite tunes on, watch a slide show of photos and even stream a video from your computer on to the big screen. It doesn't get much better than this..


Featuring the unique, modern and elegant BRAVIA Picture Frame design to fit stylishly into your home.

When you are not watching TV, turn it into a digital picture frame with Picture Frame Mode. Fill the black hole in your living room by using your TV to display your own pictures or the pre-installed images.

Watch TV, movies and games in superb High Definition detail with 1920 x 1080 pixel resolution.

View fast-moving images, such as sports or action movies, with life-like smoothness and sharper detail thanks to Motionflow 100Hz with Image Blur Reduction technology.

Enjoy images with impressive depth and clarity, optimal contrast, vibrant colours and truer-to life tones with BRAVIA ENGINE 3.

Enjoy vibrant pictures on screen with optimal colour purity thanks to Live Colour. You can select one of the four options, Off, Low, Mid, and High, to adjust colour vividness for optimal image quality..

If you enjoy watching films then this is the TV for you - view movies exactly how the director intended with 24p True Cinema.

See the most crisp and clear pictures even with analogue signal thanks to Intelligent Picture.

Experience the effect of digital surround sound from only two front speakers with our advanced S-Force Front Surround technology.

Alter the volume of voices without changing background volume with Voice Zoom.

Enjoy video, music and photo content from your computer on your TV with DLNA home networking technology.

Share your favourite photos, music or videos on the big screen with the easy-to-use USB Media Player.

View information from the internet on screen while watching TV with AppliCast™. Pre-installed services include a series of handy widgets such as an Analogue Clock and a Calendar.

Four HDMI® inputs (two on rear, two on side, all with CEC) make it easier to connect to High Definition sources such as Blu-ray Disc™ and PLAYSTATION®3.

Control your entire home cinema set-up with just one click on the TV remote and access the menus on compatible peripheral devices such as Handycam® camcorders with BRAVIA Sync.

Watch digital TV with the integrated standard definition digital terrestrial tuner (MPEG-2, also receives analogue).

Watch cable TV with the integrated digital cable tuner (subject to country and with supported operators only).

CI+ Ready (with supported operators).

Available to buy from April 2009.

Registering your BRAVIA couldn’t be easier, so do it today and become a My Sony member.

Short summary description Sony KDL-40E5520 TV White:
This short summary of the Sony KDL-40E5520 TV White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-40E5520, White

Long summary description Sony KDL-40E5520 TV White:
This is an auto-generated long summary of Sony KDL-40E5520 TV White based on the first three specs of the first five spec groups.

Sony KDL-40E5520. Product colour: White

Design
Product colour *
White
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Uk has collected 2 expert reviews for Sony KDL-40E5520 TV White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Nl heeft 2 proffesionele recensies verzameld voor Sony KDL-40E5520 tv Wit. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Fr a recueilli 2 avis d’experts pour Sony KDL-40E5520 TV Blanc et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
De hat 2 Expertenmeinungen über Sony KDL-40E5520 Fernseher Weiß eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Testseek ha raccolto 2 recensioni da parte di esperti per Sony KDL-40E5520 TV Bianco e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Es ha coleccionado 2 opiniones de expertos para Sony KDL-40E5520 Televisor Blanco y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Dk har samlet 2 ekspertanmeldelser for Sony KDL-40E5520 TV Hvid og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 11:57:27
Se har samlat in 2 experttester för Sony KDL-40E5520 TV-apparat Vit och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
digitalversus.com
Updated:
2014-08-09 11:57:27
Some key readings Contrast:2044 :1Black level:0.1 cd/m²Average gamma:4.6 / 5 DeltaE94:2.1 Average discrepancy across display:12%Viewing angles:1.1 / 5Energy consumption:86 WMultimedia player:0.6 / 5Find and compare our other readings in our Face-off.W...
Good Nice image if you’re in line with the screen, Original picture design, Effective Motionflow 100 Hz to eliminate jumping...
Bad Narrow viewing angles, Limited multimedia player...
80%
Lesnumeriques.com
Updated:
2014-08-09 11:57:27
Ce téléviseur est la version 40 pouces du que nous avons testé. Elle se distingue aussi par la couleur du cadre qui est légèrement différente...
Good Belle image si l’on reste dans l’axe de l’écran, Design original pour faire office de tableau mural, Motionflow 100 Hz efficace pour éliminer les saccades...
Bad Angle de vision très étroit, Lecteur multimédia anecdotique...
Bottom line Même si elle date un peu, la E5500 reste une TV performante et une alternative esthétique intéressante à la W5500 ; surtout pour ceux qui cherchent un modèle blanc. Dans ce dernier cas, la WE5 devra également être prise en considération...
80%