location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRAVIA KDL-40D3500 LCD-TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-40D3500 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 8 ms 1800:1
  • - VESA mounting
  • - 193 W
More>>>
Short summary description Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m²:
This short summary of the Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BRAVIA KDL-40D3500 LCD-TV, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Sony BRAVIA KDL-40D3500 LCD-TV. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 1800:1, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:01:31
Uk has collected 8 expert reviews for Sony BRAVIA KDL-40D3500 LCD-TV 101.6 cm (40") Full HD Black 450 cd/m² and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
igizmo.co.uk
Updated:
2011-10-04 06:01:20
A 40in, 1080p Sony TV for under £1,000? Surely there’s been a mistake. + Dependable image and sound quality; comprehensive controls- Only two HDMI inputsUp until recently, we were under the impression that TVs with 1080p native resolutions were much mo...
80%
techradar.com
Updated:
2011-10-04 06:01:21
The Sony KDL-40D3500 doesnt get off to the best start, offering only a duo of HDMIs.At least these are capable of receiving 1080p/24fps feeds from Blu-ray players.With this 1080p/24fps capability in mind, its nice to find that the 40D3500 sports a fu...
Good Impressive colours & black levels, Decent images...
Bad Motion blur, Only two HDMI inputs...
60%
digitalversus.com
Updated:
2011-10-04 06:01:26
Commercialized after the Bravia D3000, the D3500 has been considered by some (and wrongly so) as its successor. Indeed, the success of the D3000 resulted from an excellent rescaling of SD sources, particularly DVDs. It should be mentioned that its HD...
Good Good contrast and depth of black (once adjusted)...
Bad Poor colors and other results with presettings, Mediocre brightness once the deepest black is attained, No HD compatible digital tuner, Green dominance once TV is calibrated...
60%
expertreviews.co.uk
Updated:
2011-10-04 06:01:28
At 40in, the Bravia KDL-40D3500 is a big TV, but the plain black bezel stops it looking too ostentatious. Its sub-£700 price is remarkable considering the 1080p native resolution, but only two HDMI inputs is a reminder of its cost-conscious design...
100%
hdtvorg.co.uk
Updated:
2011-10-04 06:01:31
The KDL-40D3500 is the embodiment of Sonys design philosophy with a chic matte black understated presence that simply oozes class. Build quality is back to its very best with the Sony looking like it could have been sculpted from a solid block of meta...
Bottom line The Sony KDL-40D3500 is a highly accomplished performer when it comes to High Definition material. However, if SD viewing is just as important there are better performers out there...
89%
trustedreviews.com
Updated:
2011-10-04 06:01:29
After making a frankly underwhelming start in the flat TV world, the time now finally seems right for Sony to start re-establishing the sort of dominance and association with quality that it once enjoyed with its Trinitron CRT TVs.After all, the...
70%
igizmo.co.uk
Updated:
2011-10-04 06:01:33
A 40in, 1080p Sony TV for under £1,000? Surely there’s been a mistake. + Dependable image and sound quality; comprehensive controls- Only two HDMI inputsUp until recently, we were under the impression that TVs with 1080p native resolutions were much mo...
80%
digitalversus.com
Updated:
2011-10-04 06:01:33
Commercialized after the Bravia D3000, the D3500 has been considered by some (and wrongly so) as its successor. Indeed, the success of the D3000 resulted from an excellent rescaling of SD sources, particularly DVDs. It should be mentioned that its HD...
Good Good contrast and depth of black (once adjusted)...
Bad Poor colors and other results with presettings, Mediocre brightness once the deepest black is attained, No HD compatible digital tuner, Green dominance once TV is calibrated...
60%
expertreviews.co.uk
Updated:
2011-10-04 06:01:33
At 40in, the Bravia KDL-40D3500 is a big TV, but the plain black bezel stops it looking too ostentatious. Its sub-£700 price is remarkable considering the 1080p native resolution, but only two HDMI inputs is a reminder of its cost-conscious design...
100%
hdtvorg.co.uk
Updated:
2011-10-04 06:01:33
The KDL-40D3500 is the embodiment of Sonys design philosophy with a chic matte black understated presence that simply oozes class. Build quality is back to its very best with the Sony looking like it could have been sculpted from a solid block of meta...
Bottom line The Sony KDL-40D3500 is a highly accomplished performer when it comes to High Definition material. However, if SD viewing is just as important there are better performers out there...
89%
trustedreviews.com
Updated:
2011-10-04 06:01:33
After making a frankly underwhelming start in the flat TV world, the time now finally seems right for Sony to start re-establishing the sort of dominance and association with quality that it once enjoyed with its Trinitron CRT TVs. After all, the introdu...
70%