Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" V-series BRAVIA LCD TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32V2000 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43649
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 18 Feb 2020 12:03:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD :
The short editorial description of Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD

The new HD Ready 32" V series.
More>>>
Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD:
The official marketing text of Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD as supplied by the manufacturer

-32" V-series BRAVIA LCD TV.
-HD Ready.
-Integrated Digital TV Tuner.
-High Performance S-PVA LCD panel.
-WCG-CCFL backlight and Colour Filter Side.
-Fast Response Time 8ms.
-BRAVIA ENGINE.
-Wide Viewing Angle 178 degrees.
-Fast Response Time 8ms.
-High Contrast 1300:1.
-SRS TruSurround XT for enhanced surrounding effect.
-PIP Freeze to Pause Important Scenes on the Spot.
-Swivel to Adjust Display to the Best Viewing Position.
-High Definition Multimedia Interface (HDMI).

Short summary description Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD:
This short summary of the Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 32" V-series BRAVIA LCD TV, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD

Long summary description Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD:
This is an auto-generated long summary of Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD based on the first three specs of the first five spec groups.

Sony 32" V-series BRAVIA LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Weight: 17 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Viewable size diagonal
82 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio
Audio system
System used to play music or speech.
TruSurround XT, NICAM
Performance
Teletext
700 pages
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.1 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Display
The description of display that can includes display type, resolution, size etc.
S-PVA LCD
I/O ports
An interface on a device to which you can connect another device.
-4 Pin (Y/C) In -PCMCIA Card Slot; -RCA Audio Out; -RCA AV Input; -Scart 1; -Scart 2; -Component;
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Uk has collected 8 expert reviews for Sony 32" V-series BRAVIA LCD TV 81.3 cm (32") Full HD and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Nl heeft 8 proffesionele recensies verzameld voor Sony 32" V-series BRAVIA LCD TV 81,3 cm (32") Full HD. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Fr a recueilli 8 avis d’experts pour Sony 32" V-series BRAVIA LCD TV 81,3 cm (32") Full HD et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
De hat 8 Expertenmeinungen über Sony 32" V-series BRAVIA LCD TV 81,3 cm (32 Zoll) Full HD eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Testseek ha raccolto 8 recensioni da parte di esperti per Sony 32" V-series BRAVIA LCD TV 81,3 cm (32") Full HD e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Es ha coleccionado 8 opiniones de expertos para Sony 32" V-series BRAVIA LCD TV 81,3 cm (32") Full HD y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Dk har samlet 8 ekspertanmeldelser for Sony 32" V-series BRAVIA LCD TV 81,3 cm (32") Fuld HD og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 12:36:16
Se har samlat in 8 experttester för Sony 32" V-series BRAVIA LCD TV 81,3 cm (32") Full HD och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
techradar.com
Updated:
2013-11-16 12:36:16
As one of Sonys V series, the KDL-32V2000 sits squarely in the middle of the brands current, widely acclaimed Bravia LCD TV range, which means two key things.First, it looks very elegant, thanks to a cunning combination of matt black offset by spot...
Good Bravia Engine image processing, Elegant looks...
Bad Not cheap for a 32-inch TV, Only one HDMI port...
Bottom line As one of Sonys V series, the KDL-32V2000 sits squarely in the middle of the brands current, widely acclaimed Bravia LCD TV range, which means two key things.First, it looks very elegant, thanks to a cunning combination of matt black offset by spot...
90%
T3.com
Updated:
2013-11-16 12:36:16
This cracking-looking TV is the companys first with Wide Colour Gamut, a feature designed to conjure up eerily bright greens and reds. What better way to test the big Ss claim than to slap on last years Champions League final in Hi-Def?"Bright"...
Good Incredibly bright colours and sharp details, Looks nice switched off too...
Bad Only one HDMI input - remind us what were paying for again?...
Bottom line A tasty blend of stylish looks and stunning picture quality. Kit will soon be queuing up for the single HDMI socket though.
80%
EISA.eu
Updated:
2013-11-16 12:36:16
Sony’s Bravia concept paved the way for the company’s successful comeback in the LCD market worldwide. And the beautifully designed KDL-32V2000, based on this concept, proves that it’s more than simple marketing, but advanced technology and quality bu...
0%
stuff.tv
Updated:
2014-04-10 03:03:51
At Stuff Towers, we’re rather keen on Sony. Over the years, they’ve quenched our gadget thirst with countless products, each one boasting slicker design, greater performance and even more pragmatic consideration than the one before it. So whe...
Good Great performance with HD material. Heavily detailed textures. Great sound...
Bad Succeeded by rivals. Needs another HDMI input...
Bottom line Not the best for the price tag, but a more than competent TV that excels when fed a HD source. One of the best-sounding LCDs we’ve tested, too...
80%
Lesnumeriques.com
Updated:
2013-11-16 12:36:16
Dès les premières images diffusées, le KDL-32V2000 s’est tout d’abord démarqué par une belle colorimétrie. Les couleurs sont vives, éclatantes (surtout le rouge et le bleu !), et s’avèrent relative...
Good La technologie WCGCCFL, Le tuner TNT intégré, La vivacité des couleurs, La reproduction des hautes lumières, Le BRAVIA Engine.
Bad Les quelques effets de rémanence, Le bruit vidéo, Le traitement vidéo légèrement faillible, Les noirs légèrement bouchés.
Bottom line En voulant optimiser les images sur de nombreux points, Sony n’a pas peut-être pas assez travaillé sur l’intégration des différents composants et des différentes technologies. Non pas que les images ne soient pas belle...
80%
stuff.tv
Updated:
2013-11-16 12:36:16
At Stuff Towers, we’re rather keen on Sony. Over the years, they’ve quenched our gadget thirst with countless products, each one boasting slicker design, greater performance and even more pragmatic consideration than the one before it. So whe...
Good Great performance with HD material. Heavily detailed textures. Great sound...
Bad Succeeded by rivals. Needs another HDMI input...
Bottom line Not the best for the price tag, but a more than competent TV that excels when fed a HD source. One of the best-sounding LCDs we’ve tested, too...
80%
homecinemachoice.com
Updated:
2013-11-16 12:36:16
PDF-file...
100%
smartson.se
Updated:
2013-11-16 12:36:16
Denna lcd-tv uppvisar bra bildkvalitet med färger som dock kan uppfattas som alltför starka.
0%
smh.com.au
Updated:
2011-11-06 00:51:47
LCD or plasma? It used to be easy. Not only were plasmas bigger and brighter, they also cost a heap less for the same size screen. Against this, the advantages of LCDs - that they use less power and last a bit longer than plasmas...
90%
v3.co.uk
Updated:
2011-10-04 06:02:04
Sony?s latest Bravia range rolls into town with its best 40in LCD TV yet...
100%
trustedreviews.com
Updated:
2011-10-04 06:02:16
Having been deeply impressed recently by the first of Sony's new Bravia LCD range, the KDL-32S2010, we're seriously excited by the arrival of the 40in KDL-40V2000. After all, it's both bigger and even more feature-packed than its already illustrious sibli...
90%
smartson.se
Updated:
2011-10-04 06:02:06
Sony KDL-40V2000 är en 40 tums tv med ett stort färgspektrum och många möjligheter för finjustering. Testarnas åsikter går isär men plus ges till bildkvalitet och skärpa.
0%
techradar.com
Updated:
2013-11-19 21:48:42
After a couple of generations in the relative wilderness, Sony has finally got the hang of this LCD TV business with its latest Bravia range. Every recent Bravia set weve tested has emerged from our labs with praise ringing in its ears. But today wer...
Good Excellent colour, Brilliant frequency response...
Bad Single HDMI, Only two scarts, A Touch Pricey...
Bottom line After a couple of generations in the relative wilderness, Sony has finally got the hang of this LCD TV business with its latest Bravia range. Every recent Bravia set weve tested has emerged from our labs with praise ringing in its ears. But today wer...
100%
ljudochbild.se
Updated:
2013-11-19 21:48:42
Text...
83%
Lydogbilde.no
Updated:
2013-11-19 21:48:42
08/06 LCD til hjemmekinoLCD er overlegen plasma på et punkt… oppløsning per skjermtomme. Det betyr at man kan skaffe seg en HDTV-kompatibel skjerm allerede fra 32 tommer. Vi har sett på to av de større skjermene med 1366 x 768 oppløsning, på...
0%
Show all
Customer service details
X