Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" BRAVIA S-Series LCD HDTV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32S2000
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27223
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 10:56:58
The date of the most recent change of this product data-sheet in Icecat.
Manual (2,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver :
The short editorial description of Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver

32" BRAVIA S-Series LCD HDTV
More>>>
Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver:
The official marketing text of Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver as supplied by the manufacturer

The S Series is the latest offering from the Sony Bravia line of high-performance and sleek styling LCD TVs. This 32" LCD panel features the latest in Sony’s unique S-PVA technology, which delivers vivid and accurate colors along with wide viewing angles and a blazing 8ms response time. Other features such as PC input allow the user to connect a PC for viewing content in a 16:9 high resolution environment. And with integrated HDTV capabilities, you can enjoy digital programming with enhanced audio and video reproduction. While the KDL-32S2000 is valued priced, it also offers an elegant flat panel design to place anywhere in your home.

Short summary description Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver:
This short summary of the Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 32" BRAVIA S-Series LCD HDTV, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, Silver

Long summary description Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver:
This is an auto-generated long summary of Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver based on the first three specs of the first five spec groups.

Sony 32" BRAVIA S-Series LCD HDTV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Weight: 17 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Zoom capability
The amount that the camera lens can zoom.
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Audio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Audio system
System used to play music or speech.
2 x RMS
Sound output mode
stereo
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.01 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
792 mm
Depth *
The distance from the front to the back of something.
546 mm
Height *
The measurement of the product from head to foot or from base to top.
99 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Width (with stand)
792 mm
Depth (with stand)
593 mm
Height (with stand)
219 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
120-240V (50/60Hz)
Display
The description of display that can includes display type, resolution, size etc.
S-PVA LCD
Speakers
Yes
I/O ports
An interface on a device to which you can connect another device.
- RCA x 3 - S-Video x 2 - Y/Pb/Pr x 2 - D-Sub15 x 1 - RF x 1 - Audio in x 5 - Analog audio out x 1 - Digital audio ouput x 1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Uk has collected 2 expert reviews for Sony 32" BRAVIA S-Series LCD HDTV 81.3 cm (32") Full HD Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Nl heeft 2 proffesionele recensies verzameld voor Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Full HD Zilver. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Fr a recueilli 2 avis d’experts pour Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Full HD Argent et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
De hat 2 Expertenmeinungen über Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32 Zoll) Full HD Silber eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Testseek ha raccolto 2 recensioni da parte di esperti per Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Full HD Argento e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Es ha coleccionado 2 opiniones de expertos para Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Full HD Plata y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Dk har samlet 2 ekspertanmeldelser for Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Fuld HD Sølv og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Testseek получил 2 экспертных оценок для Sony 32" BRAVIA S-Series LCD HDTV 81,3 см (32") Full HD Серебряный, средний экспертный рейтинг составляет 65 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Se har samlat in 2 experttester för Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Full HD Silver och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:08:42
Testseek har samlet 2 ekspertomtaler for Sony 32" BRAVIA S-Series LCD HDTV 81,3 cm (32") Full HD Sølv og gjennomsnittlig rating fra ekspertene er 65 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
65%
Source Review comments Score
Howstuffworks.com
Updated:
2011-10-04 08:08:40
The Sony KDL-32S3000 is a set that has a sharp picture, is very good at standard-definition video processing ,and even offers a few extra bells and whistles that you normally dont find on entry-level models. However, this 32-inch set lacks a few featu...
Good Great price for a Sony model, headphone output, good sounding speakers...
Bad Not the thinnest bezel design, only 720p...
Bottom line The Sony KDL-32S3000 is a set that has a sharp picture, is very good at standard-definition video processing ,and even offers a few extra bells and whistles that you normally dont find on entry-level models. However, this 32-inch set lacks a few feat...
60%
lcdtvbuyingguide.com
Updated:
2016-11-14 23:18:14
As Sony left the plasma television market last year due to lack of control in its plasma panel production, many speculated that the home electronics juggernaut would forever lose its High Definition flat-panel television market share. Shortly thereaft...
0%
lcdtvbuyingguide.com
Updated:
2011-12-07 02:06:15
As Sony left the plasma television market last year due to lack of control in its plasma panel production, many speculated that the home electronics juggernaut would forever lose its High Definition flat-panel television market share. Shortly thereaft...
0%
tecnozoom.it
Updated:
2012-01-12 01:43:07
Sony KDL-40S2000E ha linee rettangolari. Il design è moderno e adattabile a qualsiasi spazio. La struttura frontale e’ caratterizzata da una cornice sottile che circonda lo schermo, mentre la struttura audio è situata nella parte inferiore.Occupa uno s...
Bottom line Il modello KDL-40S2000E ha tutti i numeri per soddisfare le richieste e i gusti degli acquirenti, anche dei più esigenti. La qualità delle immagini e’ molto alta per non parlare dell’audio che è in grado di creare sonorità reali.Il televisore puo’ ess...
70%
Show all
Customer service details