Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" BRAVIA S-Series LCD HDTVKDL-32S2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32S20
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21649
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 18 Feb 2020 11:49:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Parts and Labor
Long product name Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver :
The short editorial description of Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver

32" BRAVIA S-Series LCD HDTVKDL-32S2000 + COUPON
More>>>
Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver:
The official marketing text of Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver as supplied by the manufacturer

Is your kitchen tasteless? Your office just not working for you? Dorm room feeling dormant? Revive your home with the stunning high definition images and life-like colors of a 32” BRAVIA™ S Series television.

The S Series is the latest offering from the Sony Bravia line of high-performance and sleek styling LCD TVs. This 32" LCD panel features the latest in Sony’s unique S-PVA technology, which delivers vivid and accurate colors along with wide viewing angles and a blazing 8ms response time. Other features such as PC input allow the user to connect a PC for viewing content in a 16:9 high resolution environment. And with integrated HDTV capabilities, you can enjoy digital programming with enhanced audio and video reproduction. While the KDL-32S2000 is valued priced, it also offers an elegant flat panel design to place anywhere in your home.

- Integrated HDTV you can watch digital television programs and enjoy the improved audio/video quality offered by these programs.

- BRAVIA Engine™ Full Digital Video Processor BRAVIA™ S-Series LCD televisions use Sony's BRAVIA Engine™ full digital video processor for crisp and clear images. Several special picture enhancement technologies are integrated into the processor to create better gradations and details, enhance contrast, dynamically improve color, and reduce image flicker.

- CineMotion® technology using the reverse 3-2 pull down technology, the Cinemotion feature provides smoother picture movement when playing back movies or other video sources on film.

- VESA compliant mounting holes.

- Favorite Channels with the WEGA GATE function, allows you to navigate a list of up to 16 favorite channels without leaving the current channel.

- PC Input allows you to connect your PC and display the PC screen on your TV.

- ATSC Integrated Tuner allows the reception of local, off-air digital broadcasts providing the viewing of free, true high-definition network programming without the addition of a set top box or a monthly fee.

- Wide Screen Mode allows you to watch 4:3 normal broadcasts in wide screen mode (16:9 aspect ratio).

- HDMI™ Interface (High-Definition Multimedia Interface) provides an uncompressed, all-digital audio/video interface between the TV and any HDMI-equipped audio/video component, such as a set-top box, DVD player, and A/V receiver. HDMI supports enhanced, or high-definition video, plus multi-channel digital audio.

- Parental Control (V-Chip) allows parents to block unsuitable programming from younger viewers.

- Component Video Input offers the best video quality for DVD (480p and 480i), and digital set-top box (1080i, 720p, 480p and 480i) connections.

- Bottom speaker design space-saving and delivers dynamic sound.

- Light Sensor allows the picture brightness level to be optimized to ambient light. The effect from the Light Sensor depends on the setting of Picture Mode and Power Saving. The factory setting is Off.

- SRS® TruSurround XT audio enhancement

- Caption Vision/Info Banner allows Closed Caption and/or Channel Programming Information to be displayed.

Short summary description Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver:
This short summary of the Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, Silver

Long summary description Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver:
This is an auto-generated long summary of Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000 81.3 cm (32") Full HD Silver based on the first three specs of the first five spec groups.

Sony 32" BRAVIA S-Series LCD HDTVKDL-32S2000. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Weight: 15 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Screen format adjustments
4:3,14:9
Zoom capability
The amount that the camera lens can zoom.
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
NICAM
Sound output mode
Dynamic/Standard/Custom
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Electromagnetic emissions
Energy Star
Performance
Noise reduction *
Yes
Teletext
700 pages
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.01 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
792 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
546 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
Width (with stand)
792 mm
Depth (with stand)
219 mm
Height (with stand)
593 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
120-240V (50/60Hz)
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
1 x D-sub 15 pin 2 x Y/Pb/Pr In 2 x S-Video In 3 x Composite Video In 1 x RF 5 x Audio In 1 x Audio Out 1 x Digital Audio Out 1 x Headphone Out
Customer service details
X