Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32HX753
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32HX753BU
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5724
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 08 Aug 2018 17:33:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black :
The short editorial description of Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black

80cm / 81.28 cm (32") (1920 x 1080), Full HD 3D @ Dynamic Edge LED, X-Reality, built-in Wi-Fi & Sony Internet TV, 16:9, Dynamic contrast ratio: 1000000:1, 4x HDMI, SCART, 2x USB, Ethernet, Wi-Fi, DVB-T/DVB-T2/DVB-C/CI+, 2x 10W, Black
More>>>
Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black:
The official marketing text of Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black as supplied by the manufacturer

The choice is yours: see the difference in 2D & 3D in High Definition

80cm / 32", Full HD 3D with Dynamic Edge LED, X-Reality, built-in Wi-Fi and Sony Internet TV

- Crisp, detailed picture and Full HD 3D.
- Wi-Fi for easy access to catch-up TV, movies & apps.
- Change the TV viewing angle for the perfect view.

Picture that comes to life in 2D and 3D

Hold on to your seat and prepare for the most immersive 3D experience with striking picture quality and gripping 2D viewing. Stream a world of online entertainment, apps and services to a high contrast LED screen. Life in your living room is about to get more entertaining.

Make 2D HD & 3D pictures sharper
Whether you’re watching online TV, a favourite DVD or a home movie, everything gets clearer and closer to HD with X-Reality. We’ve also made 3D crisp and natural thanks to 4x High Speed 3D Panel, with each frame on the LED screen adjusted for optimum lighting and contrast.

Wirelessly access online entertainment
Use either your TV remote control or mobile device (with voice recognition) to access to the Sony Entertainment Network for streaming HD movies, millions of songs, your favourite TV channels, a web browser and apps like Twitter, Facebook, YouTube, Skype and more.

Enjoy a new airy design
This design of the HX75 series combines contrasting materials and seamless edges. You will be amazed by the lightness of this TV with the Easel Stand that you can twist vertically and horizontally to give you the perfect viewing angle.

Energy-saving TV features
Our new LED Frame dimming feature helps to reduce the amount of energy consumed by intelligently adjusting backlight levels to suit the scene. You can enjoy sharp, high contrast TV pictures with low power consumption. You will notice the difference on your bill.

- See every detail with Full HD 2D and 3D - Get totally immersed in the action with smooth, highly detailed 2D and 3D Full High Definition viewing.
- Natural colours and clear, detailed pictures - See crisp detail with no degradation or noise, even for Standard Definition pictures, with the X-Reality picture engine.
- Ultra-smooth action with 4x High Speed 3D Panel - When you’re watching any 3D content, enjoy a smooth, high quality picture with minimised blurring and cross-talk.
- Watch comfortably with Auto 3D Depth Adjustment - Watch for hours with more relaxed 3D viewing and less eye strain.
- Smooth action scenes with Motionflow XR 400Hz - Follow the action at the equivalent of 400 frames a second and catch every detail as it happens.
- Dynamic Edge LED with Frame Dimming - Get a high quality picture with improved contrast in an LED screen that uses less power.
- Built-in Wi-Fi to easily connect to the Internet - Stream entertainment from your wireless home network and the Internet without the clutter of cables.
- Easily connect to the web on your TV - Stream full-screen movies, music, Internet videos, apps, and access social networks on the Sony Entertainment Network.
- Ready for video and voice calls with Skype - Add a voice control camera and microphone and make free Skype calls to friends and family from the comfort of your sofa.
- Surf the web through your TV - Go online to browse text and picture-based Internet pages through your TV.

Short summary description Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black:
This short summary of the Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32HX753, 81.3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black:
This is an auto-generated long summary of Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Sony KDL-32HX753. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D. Smart TV. Motion interpolation technology: Motionflow 400 Hz, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T,DVB-T2. Wi-Fi, Ethernet LAN. Weight: 8 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
Motionflow 400 Hz
Screen format adjustments
14:9,16:9,Zoom
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1000000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
2D-3D converter
Yes
3D type
Active
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
80 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T,DVB-T2
Smart TV
Smart TV *
Smart TV features access to a large number of channels that offer TV programs, movies, and music without the need to connect a TV antenna or subscribe to a cable/satellite service. Some smart TVs provide web browsing, gaming, and access to compatible media content stored on computers.
Yes
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
Yes
Smart modes
Cinema,Game,Photo,Sports,Standard,Vivid
Lifestyle apps
Skype
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Browser supported
List of supported browsers for this product.
Opera
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
On/off switch *
The button which is pressed to switch the device on or off.
Yes
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt angle range
0 - 6°
LED indicators
Yes
Performance
Game mode *
Yes
Noise reduction *
Yes
Video formats supported
The type of video formats that can be used by this device.
AVCHD,MP4,MPEG1,MPEG2,WMV
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
LPCM,MP3,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
Yes
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
2
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
No
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
15
Picture-and-Picture
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Annual energy consumption *
The amount of energy used by the product per year.
78 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
56 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.25 W
Power consumption (max)
The maximum amount of power used by the device.
93 W
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
756 mm
Depth *
The distance from the front to the back of something.
59 mm
Height *
The measurement of the product from head to foot or from base to top.
473 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Width (with stand)
756 mm
Depth (with stand)
226 mm
Height (with stand)
492 mm
Weight with stand
9.8 kg
Packaging data
Desktop stand *
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
Package width
The distance from one side of the packaging to the other.
1092 mm
Package depth
The distance from the front to the back of the packaging.
150 mm
Package height
The distance from the top to the bottom of the packaging.
586 mm
Other features
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Integrated clock
Yes
Backlight
Product has a built-in light source for its illuminating.
Yes
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Volume control
Digital
Power LED
Yes
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:13
Uk has collected 10 expert reviews for Sony KDL-32HX753 81.3 cm (32") Full HD 3D Smart TV Wi-Fi Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:13
Nl heeft 10 proffesionele recensies verzameld voor Sony KDL-32HX753 81,3 cm (32") Full HD 3D Smart TV Wi-Fi Zwart. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:13
Fr a recueilli 10 avis d’experts pour Sony KDL-32HX753 81,3 cm (32") Full HD Compatibilité 3D Smart TV Wifi Noir et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:10
De hat 10 Expertenmeinungen über Sony KDL-32HX753 81,3 cm (32 Zoll) Full HD 3D Smart-TV WLAN Schwarz eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:10
Testseek ha raccolto 10 recensioni da parte di esperti per Sony KDL-32HX753 81,3 cm (32") Full HD Compatibilità 3D Smart TV Wi-Fi Nero e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:10
Es ha coleccionado 10 opiniones de expertos para Sony KDL-32HX753 81,3 cm (32") Full HD 3D Smart TV Wifi Negro y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:13
Dk har samlet 10 ekspertanmeldelser for Sony KDL-32HX753 81,3 cm (32") Fuld HD 3D- kompatibilitet Smart TV Wi-Fi Sort og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 04:55:13
Se har samlat in 10 experttester för Sony KDL-32HX753 81,3 cm (32") Full HD 3D kompatibilitet Smart-TV Wi-Fi Svart och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:43
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:44
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:43
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:43
76%
Source Review comments Score
Updated:
%
gadgetshow.channel5.com
Updated:
2013-04-01 04:55:10
Sony’s KDL-32HX753 is a 32-inch full high definition 3D LED TV with built-in Wi-Fi, and Sony Internet TV to let users use apps such as YouTube, Facebook, Netflix and similar such apps. It has four HDMI inputs, the ability to connect to a PC, two USB po...
Good If you’re picking up any new TV, you’ll need a decent set of connections. The Sony KDL-32HX753 doesn’t disappoint with its four HDMI ports to work with other compatible HD devices such as Blu-ray players and games consoles, letting you watch films, or play games in full HD. You can add USB memory stick support and Wi-Fi connectivity to its talents as well, letting you view your photos and browse...
Bad One of the true litmus tests of any high-end TV kit is its ability to convey sharp shades of black. Here the Sony KDL-32HX753 loses points, with blacks occasionally looking a little grey from time to time. Tinkering with the settings does improve things somewhat, but when it comes to blacks, the KDL-32HX753 could do better. Images lack the same brightness and sharpness seen on some of Sonys highe...
Bottom line For a mid-entry television, the Sony KDL-32HX753 does itself justice, but with less than stellar picture quality and sound compared to the best, don’t expect it to blow you away. Sony KDL-32HX753 is tagged with Sony, KDL-32HX753, review, HD TV, 3D, LE...
60%
trustedreviews.com
Updated:
2013-04-01 04:55:10
Sony has got off to a stonking start this year with its outstanding HX853 series - TVs which have, in some ways, redefined our idea of what's possible from edge LED technology. However, with times still looking frighteningly hard, there will doubtless be...
Good Crosstalklight 3D pictures, Excellent online features, Can work well in a dark environment...
Bad Black levels not great with most picture settings, Pictures lack dynamism, Input lag...
Bottom line After the bounty of pleasures afforded by Sony's HX853 series, the 32HX753 proves surprisingly difficult to really like. Get it set up absolutely right and it can produce an impressively balanced and laudably subtle picture performance. But this 'sweet sp...
70%
digitalversus.com
Updated:
2013-04-01 04:55:10
Contrast:1860:1Black level:0.12 cd/m²Gamma:4.6 / 5 Delta E :2.9 Average discrepancy across display:15%Viewing angles:0.9 / 5Power use:41 WMedia player:2.1 / 5We take these readings using the best settings for watching a movie—that's usually in the TV's...
Good Accurate colours in Custom mode (average Delta E = 2.9), Effective MotionFlow XR400 motion interpolation, Low power use (41 watts), Good 3D picture quality...
Bad Disappointing contrast compared with 2011 models (1860:1), Dynamic backlighting makes colours less accurate, Viewing angles are too tight, Media player supports too few video file formats, Our test model was prone to clouding...
Bottom line The Sony Bravia HX753 didn't blow us away. Compared with 2011 models, this TV offers half the contrast, tight viewing angles and less accurate colours. The only real improvement is 3D picture quality...
60%
techradar.com
Updated:
2013-04-12 08:54:04
In the nick of time, Sony has finally got its flatscreen TV act together, delivering with its flagship HX853 series arguably the best-performing LCD TVs ever. So it's with real enthusiasm that we take receipt of the first model from the brand's new step-d...
Good Potentially good 2D, Crosstalk, free 3D, Excellent online features, Fair value...
Bad Input lag gaming issue, Poor Home menu, Pictures not the brightest, Backlight inconsistency...
Bottom line While it's certainly not nearly as awesome as Sony's HX853 series, it's not really fair to compare the Sony 32HX753 to those illustrious televisions. Versus similarly priced 32-inch TVs it's pretty good, provided you accept that you have to be careful wi...
70%
whathifi.com
Updated:
2013-04-23 01:40:15
Following a lacklustre 2011, ’s TVs are proving to be some of the most desirable sets of 2012.The company’s has a victory to its name, and we’ve already given the series a glowing five-star review, so our appetite was whetted as we carried this mode...
Good Stylish design, intuitive menus, extensive Smart TV content, brilliant motion handling, excellent colour balance...
Bad Sounds a little thin...
100%
stuff.tv
Updated:
2014-04-08 06:47:25
Stuff magazine Tue, Nov 27 2012, 3:07PM Sony’s premium 800-series sets – like the – have rightly attracted a lot of praise, but the other end of the company’s 2012 line-up is just as talented: the KDL-32HX753 brings some of the high-end picture-e...
Bottom line The HX753 gives you bags of Smart features, stunning picture and a nice price for a 32in screen...
100%
techradar.com/au/
Updated:
2014-04-13 02:45:42
In the nick of time, Sony has finally got its flatscreen TV act together, delivering with its flagship HX853 series arguably the best-performing LCD TVs ever. So it's with real enthusiasm that we take receipt of the first model from the brand's new step-d...
Good Potentially good 2D, Crosstalkfree 3D, Excellent online features, Fair value...
Bad Input lag gaming issue, Poor Home menu, Pictures not the brightest, Backlight inconsistency...
Bottom line The Sony 32HX753 arrives on the back of a startlingly brilliant start to 2012 from Sony with its HX853 range of TVs. Perhaps because of this, first impressions of the cheaper 32-inch television are underwhelming, thanks to its reduced build quality and ra...
70%
dgl.ru
Updated:
2013-07-18 01:20:15
После довольно вялого для компании 2011 года модели Sony 2012-гооказываются одними из самых желанных. Линейка HX853 внесла в список своих достижений победу в Супертесте, 46-дюймовая версия HX753 получила восторженный прием и высшую оценку; так что от ново...
Good Стильный дизайн; продуманные меню; широкий выбор «умных» функций; отменная передача движения; роскошный цветовой баланс...
Bad Звучание слабовато...
Bottom line Sony умеет все, что нужно; он великолепен во всех отношениях...
0%
stuff.tv
Updated:
2013-05-30 03:14:27
Stuff magazine Tue, Nov 27 2012, 3:07PM Sony’s premium 800-series sets – like the – have rightly attracted a lot of praise, but the other end of the company’s 2012 line-up is just as talented: the KDL-32HX753 brings some of the high-end picture-e...
Bottom line The HX753 gives you bags of Smart features, stunning picture and a nice price for a 32in screen...
100%
stuffmideast.com
Updated:
2016-12-29 06:49:43
The HX753 gives you bags of Smart features, stunning picture and a nice price for a 32in screenSony 's premium 800-series sets – like the HX853 – have rightly attracted a lot of praise, but the other end of the company's 2012 line-up is just as talented:...
0%
hdtvtest.co.uk
Updated:
2013-04-01 04:53:33
Like LG, Sony seems to have a lot of fairly similar TV ranges at the moment, and it’s not too easy to actually find out what the differences between them are. Today we’re having a look at the Sony KDL-40HX753, which turns out to be company’s second-bes...
0%
techradar.com
Updated:
2013-04-12 08:54:07
Forget like.no.other and make.believe; less.is.more should be Sony's new motto if this 40-incher from its HX7 Series is anything to go by. Perhaps it's the company's financial problems or the fact that it's flattered to deceive with many of its TVs in rec...
Good Video app selection, Cinematic Blu, ray pictures, Impressively clean 3D, Colours, Laid, back 'easel' design...
Bad Repetitive user interface, Average upscaling, No MKV support, No 3D glasses included...
Bottom line An unremarkable effort from Sony, but in truth the slightly confused feel to the KDL-40HX753 isn't all its own fault; the all-new app-studded Sony Entertainment Network and the tried-and-tested central Xcross Media Bar clash and repeat each other to the...
70%
computeractive.co.uk
Updated:
2013-04-14 10:31:30
The Sony Bravia KDL-40HX753 is a good looking TV, though it looks and feels a bit thicker than many of the others we have tested. Curiously, the supplied stand makes the TV slope backwards. That may make sense if your furniture means the TV is lower do...
0%
trustedreviews.com
Updated:
2013-04-01 05:02:13
When we tested the Sony 32HX753 recently, it left us feeling rather deflated. It felt like a much bigger step down from Sony's sublime new HX853 models than we'd hoped it would be. However, it did occur to us as we contemplated the various problems with t...
Good Good 3D pictures, Good value, Surprisingly strong black level performance...
Bad Surprisingly chunky design, Calibrated pictures not the brightest, No 3D glasses included...
Bottom line The Sony KDL-46HX753 doesn't by any means hit the same dizzy picture heights as its illustrious HX853 flagship sibling. But it's still a very strong performer for its price, and makes the numerous issues we had with the 32in HX753 look like the exception...
90%
whathifi.com
Updated:
2013-04-23 01:40:23
There really is no arguing with Sony’s pricing policy for its 2012 range of TVs – take this , for example. Here’s a handsome, nicely made and beautifully finished 3D TV with a minimal stand, extensive online functionality, integrated wi-fi and Freeview...
Good Looks, build, finish, ample spec at the price, tremendous picture-making ability, with black tones a real highlight...
Bad Sounds frankly poor, contrasts could be starker, so-so DVD upscaling...
Bottom line To criticise a flatscreen for the poverty of its sound is rather like objecting to a tiger on the basis of its stripes, though – that's just how things are. Realists will accept the Sony KDL-46HX753 for what it is: a frankly outstanding television at the...
100%
itproportal.com
Updated:
2013-05-05 01:15:41
The 46in KDL-46HX753 is one rung down the range ladder from the brilliant KDL-46HX853, which we reviewed recently. This version is about £250 cheaper and lacks some of the 853's frills but the other key features are present and correct, such as an edge-li...
Good Pleasing pictures, Quality and quantity of features, EPG...
Bad 3D glasses not supplied, Overly complex Home menu, Chunky design...
Bottom line It can't quite match the majesty of the KDL-46HX853, which ultimately offers better picture quality, but the KDL-46HX753 makes a decent alternative if you can't quite stretch to that £250 premium. Picture quality is pleasing no matter the source and ther...
80%
lydogbillede.dk
Updated:
2013-11-08 03:57:34
Sony har en lang tradition for at lave gode budget-tv. 753-serien er en noget enklere udgave af den populære 853-serie, og 46HX753 er således en lillebror til 55HX853, som vi kårede til testvinder i sin klasse tidligere i år. Og der er helt klart familiær...
Good Detaljer i sort, Jævn farvegengivelse...
Bad Mager smartportal...
Bottom line Sony 46HX753 har ikke nødvendigvis det mest spændende udseende, og udstyrsmæssigt mangler den lidt i forhold til de koreanske udfordrere fra LG og Samsung. Men når det kommer til billedkvalitet, ligger Sony et hestehoved foran de andre, og dermed går 46...
100%
dgl.ru
Updated:
2014-01-25 01:18:55
Функциональные возможности все растут, а цены падают; самое время задуматься о замене старого ТВ на новый, большой и умный Сегодня мы покупаем не столько телевизор, сколько большущий планшет или смартфон. Мы не хотим принизить возможности этих отличных мо...
0%
ljudochbild.se
Updated:
2013-04-21 02:05:38
Sony har en lång tradition av att bygga bra budget-TV-apparater. 753-serien är en något enklare utgåva av den populära 853-serien, och KDL-46HX753 är alltså en mindre kusin till KDL-55HX853 som vi utsåg till testvinnare i sin klass tidigare i år. Och det...
Good Detaljerad svärta, Jämn färgåtergivning...
Bad Mager smartportal...
Bottom line KDL-46HX753 har inte direkt det mest spännande utseendet, och när det gäller funktioner saknar den lite jämfört med de koreanska utmanarna från LG och Samsung. Men när det handlar om bildkvalitet ligger Sony ändå en noslängd före, och det räcker för att K...
100%
ljudochbild.se
Updated:
2017-08-10 02:27:52
Tro det eller ej, man behöver faktiskt inte längre köpa ”deluxe-versionen” för att få de allra senaste TV-finesserna. Modellerna i mellanprisklassen har numera både funktioner och bildkvalitet som förut bara fanns i de dyraste toppmodellerna.Skälet är...
100%
avforums.com
Updated:
2014-08-09 12:09:11
Sony hit the ground running with the rather impressive HX853 we reviewed in May 2012 and scored a Highly Recommended for LED TV fans. The Sony KDL-55HX753 comes in at around £250 less than the 853, at retail, and we already considered that to be reasonabl...
Good Excellent contrast, Rich blacks - with dynamic contrast enabled, Very accurate colours out-of-the-box, Reference greyscale and colour when calibrated, Plenty of Video on Demand content, Price is realistic...
Bad Cloudy blacks - with contrast enhancer off, Panel banding evident on light colours, 3D glasses need to be kept totally level, SEN content/apps need to be unified...
Bottom line We were glad to see Sony had pulled their 3D socks up with the HX853 and fortunately they've not let them slip as we move down the ranges. If you're not blighted by flicker, the KDL-55HX753 will provide an excellent 3D experience with all the depth and po...
80%
Show all
Customer service details
X