Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 32" LCD TV 81.3 cm (32") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" LCD TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32EX600 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38437
This statistic is based on the 91521 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89475 free Open Icecat users.
Info modified on: 18 Feb 2020 12:46:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony 32" LCD TV 81.3 cm (32") Full HD Black:
This short summary of the Sony 32" LCD TV 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 32" LCD TV, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sony 32" LCD TV 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of Sony 32" LCD TV 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

Sony 32" LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Weight: 9.1 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Comb filter
3D
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dolby Digital
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Swivel angle range
-20 - 20°
Performance
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1000 pages
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Ports & interfaces
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
Sleep timer
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.19 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
764 mm
Depth *
The distance from the front to the back of something.
73 mm
Height *
The measurement of the product from head to foot or from base to top.
475 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.1 kg
Width (with stand)
764 mm
Depth (with stand)
250 mm
Height (with stand)
507 mm
Weight with stand
11.1 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of AV connections
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Uk has collected 3 expert reviews for Sony 32" LCD TV 81.3 cm (32") Full HD Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Nl heeft 3 proffesionele recensies verzameld voor Sony 32" LCD TV 81,3 cm (32") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Fr a recueilli 3 avis d’experts pour Sony 32" LCD TV 81,3 cm (32") Full HD Noir et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
De hat 3 Expertenmeinungen über Sony 32" LCD TV 81,3 cm (32 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Testseek ha raccolto 3 recensioni da parte di esperti per Sony 32" LCD TV 81,3 cm (32") Full HD Nero e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Es ha coleccionado 3 opiniones de expertos para Sony 32" LCD TV 81,3 cm (32") Full HD Negro y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Dk har samlet 3 ekspertanmeldelser for Sony 32" LCD TV 81,3 cm (32") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:45:30
Se har samlat in 3 experttester för Sony 32" LCD TV 81,3 cm (32") Full HD Svart och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-10-04 06:45:30
Ce téléviseur est la version 32 pouces du que nous avons testé...
Good Excellents contraste et niveau de noir, Faible consommation : 41 Watts, Faible retard à l'affichage en mode "jeux"...
Bad Motionflow 100 Hz absent : saccades liées aux 24 images par seconde des films, Traitement de l'image : fourmillement dans certains dégradés sombres, Angles de vision réduits, Peu de formats vidéos supportés par le lecteur multimédia médiocre...
Bottom line L'EX600 est une version très allégée de l'EX710 (notée 5 étoiles). Bien que ces deux téléviseurs se ressemblent, ce sont deux produits complètement différents. La qualité d'affichage de l'EX710 est bien meilleure. La différence de prix est justifiée...
60%
televisioninfo.com
Updated:
2011-10-04 06:45:30
The Sony KDL-32EX600 ($899 MSRP and much cheaper online) is a modest 32-inch TV. It has a few special features, but the point of the EX600 series seems to be a TV with enough performance and connectivity options to satisfy a basic home theater setup, w...
Bottom line The Sony KDL-32EX600 ($899 MSRP and much cheaper online) offers a good balance between price and performance, especially if you can find it on sale somewhere in the depths of the internet. It didn’t excel in any test, but it didn’t slouch anywhere eith...
0%
rtvmaniak.pl
Updated:
2014-07-20 04:20:46
Sony KDL-32EX600 to bardzo atrakcyjny cenowo telewizor z podświetlaniem LED. Dostępny od 1810 złotych jest urządzeniem, które może konkurować ze sprzętem innych producentów. Jednak czy odbiornik telewizyjny zaoferuje nam znakomitą jakość obrazu i dźwięk n...
0%
Customer service details
Array
X