Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-32EX310BU TV 81.3 cm (32") HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32EX310BU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32EX310BU
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5128
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 01 Jun 2018 15:04:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-32EX310BU TV 81.3 cm (32") HD Black :
The short editorial description of Sony KDL-32EX310BU TV 81.3 cm (32") HD Black

KDL-32EX310BU, 32”, Edge LED TV, 16:9, HDMI
More>>>
Sony KDL-32EX310BU TV 81.3 cm (32") HD Black:
The official marketing text of Sony KDL-32EX310BU TV 81.3 cm (32") HD Black as supplied by the manufacturer

The LED TV that’s designed to save space
80cm / 32”, HD Ready, Edge LED TV with light sensor.

- Small, slim and stylish Edge LED screen
- Enhanced high definition picture and colour

- HD Ready for extra picture detail - Enjoy HD programmes, games and movies in detailed High Definition digital quality
- Edge LED for high picture contrast - Benefit from enhanced colour intensity, high contrast and improved energy efficiency, all within a slim screen design
- Automatically set screen brightness to save energy - Turn on Light Sensor to adjust screen brightness to suit room light levels for optimum picture quality and power consumption
- The full effect of surround sound - Experience a digital surround sound effect from your TV speakers with S Force Front Surround
- Get the best picture settings automatically - Optimize picture and sound settings to suit whatever you're watching with one-touch of the remote control using Scene Select
- Get benefits and exclusive offers with My Sony - Register your BRAVIA TV and become a My Sony member for exclusive access to tutorials, special offers and more

Short summary description Sony KDL-32EX310BU TV 81.3 cm (32") HD Black:
This short summary of the Sony KDL-32EX310BU TV 81.3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32EX310BU, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C,DVB-T, Black

Long summary description Sony KDL-32EX310BU TV 81.3 cm (32") HD Black:
This is an auto-generated long summary of Sony KDL-32EX310BU TV 81.3 cm (32") HD Black based on the first three specs of the first five spec groups.

Sony KDL-32EX310BU. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Weight: 4.1 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720i,720p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1366 х 768
Native refresh rate
50 Hz
Comb filter
3D
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
80 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Smart TV
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
No
Smart modes
Cinema,Game,Photo,Sports,Standard,Vivid
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
8 W
Audio system
System used to play music or speech.
Dolby Digital
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
On/off switch *
The button which is pressed to switch the device on or off.
Yes
LED indicators
Yes
Performance
Game mode *
Yes
Noise reduction *
Yes
24p support
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
No
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Ports & interfaces
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
No
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Annual energy consumption *
The amount of energy used by the product per year.
68 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
49 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.28 W
Power consumption (max)
The maximum amount of power used by the device.
68 W
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
756 mm
Depth *
The distance from the front to the back of something.
46 mm
Height *
The measurement of the product from head to foot or from base to top.
481 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.1 kg
Width (with stand)
756 mm
Depth (with stand)
230 mm
Height (with stand)
511 mm
Weight with stand
8.9 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
910 x 132 x 585 mm
Packaging data
Desktop stand *
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
RM-ED045
Package width
The distance from one side of the packaging to the other.
910 mm
Package depth
The distance from the front to the back of the packaging.
132 mm
Package height
The distance from the top to the bottom of the packaging.
585 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Backlight
Product has a built-in light source for its illuminating.
Yes
Dimensions (W x D x H) with stand
756 x 230 x 511 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
756 x 46 x 481 mm
Power LED
Yes
Customer service details
X