Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32BX421
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32BX421
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11729
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 17 Jun 2018 21:16:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black :
The short editorial description of Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black

81.28 cm (32") LCD TV (1920 x 1080), 60Hz, 16:9, 176°, 3x HDMI, USB 2.0, 2x 8W, VESA 200x200, Black
More>>>
Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black:
The official marketing text of Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black as supplied by the manufacturer

Bring home brilliant Full HD 1080p Sony picture quality. With the Sony® BX421- Series HDTV. You can connect multiple HD devices and share photos, music and videos with friends on the big screen when you connect your USB drive. Also enjoy the best possible viewing experience with a built-in sensor that automatically adjusts the screen’s brightness based on your room’s lighting.

Full HD 1080p Resolution
Experience amazing Full HD 1080p picture quality, the highest at-home resolution. Take full advantage of HD sources like a Blu-ray Disc™ Player or PlayStation®3 gaming console via the 16:9 wide screen panel (1920 x 1080).

5 HD Inputs
Get versatile HD connection options with five HD inputs, including two HDMI™ inputs, two HD
component inputs provide added HD-capable connectivity in addition a PC input (HD-15 pin) lets you use your HDTV as a computer monitor.

USB Input
Share your photos on the big screen or listen to your favorite music. Simply connect your digital camera, USB-enabled MP3 player, or USB storage device directly to your HDTV's USB input.

Scene Select
Easily manage your settings for the best HDTV experience with Scene Select. Choose from five different packages each with preconfigured picture and audio settings, including Sports, Photo, Game, Cinema and Music.

BRAVIA® Sync™ Compatible
Conveniently operate and control other BRAVIA® Sync™ compatible devices - including BRAVIA® HDTVs, Blu-ray Disc™ Players, surround sound systems, Handycam® camcorders and Cyber-shot® digital still cameras, all with one remote control.

LightSensor™ Technology
Enjoy customized picture brightness and save energy without lifting a finger. The built-in Light Sensor automatically adjusts the picture brightness based on the amount of light in the room.

Short summary description Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black:
This short summary of the Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32BX421, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, Black

Long summary description Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

Sony KDL-32BX421. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Tuner type: Analog & Digital. Electronic Programme Guide (EPG). VESA mounting. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Screen format adjustments
4:3
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Supported video modes
The video modes that can be displayed by the device.
1080p
Native refresh rate
60 Hz
Comb filter
3D
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Digital signal format system *
The protocols supported for exchange of digital signal.
ATSC
Number of tuners
The number of devices in the product which can receive radio or TV signals.
2 tuner(s)
Auto channel search
Yes
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
16 W
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Audio system
System used to play music or speech.
Dolby Digital
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Performance
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Child lock *
Device that prevents a child from opening a door, or from operating a device.
Yes
Game mode
Yes
Video formats supported
The type of video formats that can be used by this device.
MPEG
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC Audio in *
The socket (port) for the PC audio input.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Common interface (CI)
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
No
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Audio (L,R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Management features
Electronic Programme Guide (EPG) *
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Smart modes
Cinema,Game,Vivid
Sleep timer
Yes
On Screen Display (OSD)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.25 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
115 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
110 - 240 V
AC input frequency
50/60 Hz
AC (power) in
Yes
Certificates
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
800 mm
Depth *
The distance from the front to the back of something.
91 mm
Height *
The measurement of the product from head to foot or from base to top.
496 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.1 kg
Width (with stand)
800 mm
Depth (with stand)
220 mm
Height (with stand)
528 mm
Weight with stand
10.7 kg
Packaging data
Manual
Yes
Cables included
AC
Package width
The distance from one side of the packaging to the other.
884 mm
Package depth
The distance from the front to the back of the packaging.
182 mm
Package height
The distance from the top to the bottom of the packaging.
584 mm
Package weight
Weight of the packaged product.
13 kg
Other features
Backlight
Product has a built-in light source for its illuminating.
Yes
Power LED
Yes
Stand-by LED
No
Weight (with stand) (imperial)
10.7 kg (23.6 lbs)
Package weight (imperial)
28.7 lbs
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 23:22:00
Testseek has collected 1 expert review for Sony KDL-32BX421 LCD TV 81.3 cm (32") Full HD Black and the rating is 50 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
50%
Source Review comments Score
parentesis.com
Updated:
2013-11-19 23:21:54
El televisor Sony BRAVIA KDL-32BX421 muestra imágenes en alta definición y dispone de un puerto USB para ver fotos y videos directamente desde una memoria. Además, está certificada por Energy Star como un producto de bajo consumo energético; un sensor de...
Good Puedes disfrutar de películas, discos Bluray y fotografías en Full HD...
Bad La actualización de imagen es tan solo de 60 Hz, por lo que, si te gustan las películas con mucha acción, es posible que le falte fluidez a algunas escenas...
Bottom line Pantalla, por el tamaño de 32 pulgadas, ideal para ponerla en una habitación chica. Se puede usar para ver películas, la televisión o jugar videojuegos, aunque también puedes usarla como pantalla externa de una computadora portátil...
50%
Customer service details
X