Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-32BX300 TV 80 cm (31.5") HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32BX300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32BX300 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22066
This statistic is based on the 91655 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89600 free Open Icecat users.
Info modified on: 18 Feb 2020 10:38:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony KDL-32BX300 TV 80 cm (31.5") HD Black:
This short summary of the Sony KDL-32BX300 TV 80 cm (31.5") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32BX300, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sony KDL-32BX300 TV 80 cm (31.5") HD Black:
This is an auto-generated long summary of Sony KDL-32BX300 TV 80 cm (31.5") HD Black based on the first three specs of the first five spec groups.

Sony KDL-32BX300. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Energy Star certified. Weight: 8.8 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
80 cm (31.5")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Auto channel search
Yes
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
LED indicators
Stand-by
Performance
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
2
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Ports & interfaces
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
135 W
Power consumption (sleep)
1 W
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
804 mm
Depth *
The distance from the front to the back of something.
95.2 mm
Height *
The measurement of the product from head to foot or from base to top.
495 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.8 kg
Width (with stand)
804 mm
Depth (with stand)
220 mm
Height (with stand)
532 mm
Weight with stand
11 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Music power
10 W
Power requirements
60Hz, AC 120V
Display
The description of display that can includes display type, resolution, size etc.
WXGA
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
1
Product weight
8.78 kg (19.4 lbs)
Weight (with stand) (imperial)
11 kg (24.2 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:42
Uk has collected 2 expert reviews for Sony KDL-32BX300 TV 80 cm (31.5") HD Black and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:44
Nl heeft 2 proffesionele recensies verzameld voor Sony KDL-32BX300 tv 80 cm (31.5") HD Zwart. Het gemiddelde van deze proffesionele recensies is 53 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:42
Fr a recueilli 2 avis d’experts pour Sony KDL-32BX300 TV 80 cm (31.5") HD Noir et la note moyenne est de 53 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:42
De hat 2 Expertenmeinungen über Sony KDL-32BX300 Fernseher 80 cm (31.5 Zoll) HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 53 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:42
Testseek ha raccolto 2 recensioni da parte di esperti per Sony KDL-32BX300 TV 80 cm (31.5") HD Nero e la valutazione media da parte degli esperti è di 53 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:44
Es ha coleccionado 2 opiniones de expertos para Sony KDL-32BX300 TV 80 cm (31.5") HD Negro y la calificación media es 53 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:45
Dk har samlet 2 ekspertanmeldelser for Sony KDL-32BX300 TV 80 cm (31.5") HD Sort og den gennemsnitlige ekspertbedømmelse er 53 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
53%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:44
Se har samlat in 2 experttester för Sony KDL-32BX300 TV-apparat 80 cm (31.5") HD Svart och det genomsnittliga betyget är 53 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
53%
Source Review comments Score
televisioninfo.com
Updated:
2011-10-04 05:52:40
The Sony KDL-32BX300 ($429 MSRP) is an inexpensive 32-inch LCD television. With a resolution of only 720p, you can immediately identify it as a "cheap TV." And that it is, at least by price, but the KDL-32BX300 has a few surprises, including some exc...
Bottom line The Sony KDL-32BX300 ($429 MSRP) performs above average for an entry-level HDTV. Sure, it's only a 720p display and the frills are few and far between, but it fared rather well in our lab test: solid black levels and a good contrast ratio. It's far f...
0%
Customer service details
Array
X