Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-26V4500K TV 66 cm (26") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-26V4500K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-26V4500K
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9013
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-26V4500K TV 66 cm (26") Full HD Black :
The short editorial description of Sony KDL-26V4500K TV 66 cm (26") Full HD Black

KDL-26V4500, 66cm /26", 1366 x 768, HDMI, USB
More>>>
Sony KDL-26V4500K TV 66 cm (26") Full HD Black:
The official marketing text of Sony KDL-26V4500K TV 66 cm (26") Full HD Black as supplied by the manufacturer

Watch digital TV with the integrated standard definition digital terrestrial tuner (MPEG-2, also receives analogue).

Watch cable TV with the integrated digital cable tuner (subject to country and with supported operators only).

When you are not watching TV, turn it into a digital picture frame with the fantastic Picture Frame Mode. Fill the black hole in your living room by using your TV to display your own pictures or one of the 6 pre-installed contemporary pieces of art.

It's easy to use the TV to view your favourite digital photographs sourced from any compatible USB device thanks to USB Photo Viewer.

Experience incredibly clear and defined images with BRAVIA ENGINE 2 picture enhancement technology and Advanced Contrast Enhancer.

Featuring the draw the LINE design concept and Piano Black finish, the BRAVIA V4500 looks stylish and elegant and has a versatile swivel function.

Short summary description Sony KDL-26V4500K TV 66 cm (26") Full HD Black:
This short summary of the Sony KDL-26V4500K TV 66 cm (26") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-26V4500K, 66 cm (26"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description Sony KDL-26V4500K TV 66 cm (26") Full HD Black:
This is an auto-generated long summary of Sony KDL-26V4500K TV 66 cm (26") Full HD Black based on the first three specs of the first five spec groups.

Sony KDL-26V4500K. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
Full HD
Progressive scan
Yes
Display technology *
LCD
Native aspect ratio *
16:9
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
66 cm
Audio
Number of speakers *
2
RMS rated power *
10 W
Design
Panel mounting interface
200 x 100 mm
Product colour *
Black
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDCP
Yes
DVI port *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Composite video in *
1
PC Audio in
Yes
RS-232 ports
1
SCART ports quantity
2
Ports & interfaces
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
PC in (D-Sub) *
Yes
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
88 W
Power consumption (standby) *
0.19 W
Weight & dimensions
Width (with stand) *
659 mm
Depth (with stand) *
242 mm
Height (with stand) *
505 mm
Weight (with stand) *
18.5 kg
Width (without stand)
65.9 cm
Depth (without stand)
9.5 cm
Height (without stand)
46.6 cm
Weight (without stand)
10 kg
Package dimensions (WxDxH)
879 x 204 x 547 mm
Packaging data
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:43
Uk has collected 4 expert reviews for Sony KDL-26V4500K TV 66 cm (26") Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:46
Nl heeft 4 proffesionele recensies verzameld voor Sony KDL-26V4500K tv 66 cm (26") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:43
Fr a recueilli 4 avis d’experts pour Sony KDL-26V4500K TV 66 cm (26") Full HD Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:43
De hat 4 Expertenmeinungen über Sony KDL-26V4500K Fernseher 66 cm (26 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:43
Testseek ha raccolto 4 recensioni da parte di esperti per Sony KDL-26V4500K TV 66 cm (26") Full HD Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:45
Es ha coleccionado 4 opiniones de expertos para Sony KDL-26V4500K Televisor 66 cm (26") Full HD Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:46
Dk har samlet 4 ekspertanmeldelser for Sony KDL-26V4500K TV 66 cm (26") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:46
Se har samlat in 4 experttester för Sony KDL-26V4500K TV-apparat 66 cm (26") Full HD Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 05:19:41
This model is the 26 inch version of the 32 inch TV that we tested in our labs, the Bravia 32V4500. Everything we said in the original article holds true--the only thing thats different is the size!The components, both physical and electronic, are al...
80%
Lesnumeriques.com
Updated:
2011-10-04 05:19:40
La V4500 se marie parfaitement avec un PC via sa connexion HDMI. Il faut alors utiliser ce dernier en 1360x768 pour conserver une image identique à celle de la source, sans déformation ni rognage. Nous avons cependant noté que cette...
Good Excellente qualité d'image, surtout sur cette taille d'écran, Tuner TNT compatible HD, Très bon contraste et des noirs profonds...
Bad Pas de Motionflow, Définition limitée au HD Ready (usage improbable en moniteur pour PC)...
Bottom line Voici l'un des meilleurs modèles d'entrée de gamme. Sa définition HD Ready est compensée par les petites diagonales disponibles. Elle est même déclinée dans une excellente 26 pouces... la seule qui peut se targue...
80%
01net.com
Updated:
2011-10-04 05:19:43
Avec lobligation légale qui doit entrer en vigueur à la fin de lannée, les tuners TNT des téléviseurs dentrée de gamme Sony passent à la haute-définition, cest à dire quils acceptent dorénavant le Mpeg-4. Et leur tuner est également compatible ave...
Good Le prix, Linterface XMB, La TNT HD, La connectique, Le port USB associé au mode Picture Frame...
Bad Le traitement vidéo bas de gamme, La dalle LCD 8 bits de premier prix...
Bottom line Avec lobligation légale qui doit entrer en vigueur à la fin de lannée, les tuners TNT des téléviseurs dentrée de gamme Sony passent à la haute-définition, cest à dire quils acceptent dorénavant le Mpeg-4. Et leur tuner est également compatible ave...
0%
computerbild.de
Updated:
2011-10-04 05:19:38
Sie suchen einen Fernseher, der flacher, aber nicht breiter ist als Ihr altes Röhrengerät? Dann ist der Sony KDL-26V4500 vielleicht der Richtige. Er passt in die Schrankwand und ist mit Empfängern für digitales Antennen- und Kabelfernsehen ausgestattet...
0%
Lesnumeriques.com
Updated:
2011-10-04 05:11:38
La V4500 se marie parfaitement avec un PC via sa connexion HDMI. Il faut alors utiliser ce dernier en 1360x768 pour conserver une image identique à celle de la source, sans déformation ni rognage. Nous avons cependant noté que cette...
Good Excellente qualité d'image, Tuner TNT compatible HD, Très bon contraste et des noirs profonds...
Bad Pas de Motionflow, Définition limitée au HD Ready (usage improbable en moniteur pour PC)...
Bottom line Voici l'un des meilleurs modèles d'entrée de gamme. Sa définition HD Ready est compensée par les petites diagonales disponibles. Elle est même déclinée dans une excellente 26 pouces... la seule qui peut se targue...
80%
01net.com
Updated:
2011-10-04 05:11:42
Avec lobligation légale qui doit entrer en vigueur à la fin de lannée, les tuners TNT des téléviseurs dentrée de gamme Sony passent à la haute-définition, cest à dire quils acceptent dorénavant le Mpeg-4. Et leur tuner est également compatible ave...
Good Le prix, Linterface XMB, La TNT HD, La connectique, Le port USB associé au mode Picture Frame...
Bad Le traitement vidéo bas de gamme, La dalle LCD 8 bits de premier prix...
Bottom line Avec lobligation légale qui doit entrer en vigueur à la fin de lannée, les tuners TNT des téléviseurs dentrée de gamme Sony passent à la haute-définition, cest à dire quils acceptent dorénavant le Mpeg-4. Et leur tuner est également compatible ave...
0%
computerbild.de
Updated:
2011-10-04 05:11:40
Es muss nicht immer Full-HD sein! Der Sony „KDL-37V4500“ kann sich mit 1366x768 Bildpunkten auch gegenüber der pixelreicheren Konkurrenz behaupten. Lesen Sie mehr im Test von AUDIO VIDEO FOTO BILD...
Bottom line Bei TV-Geräten kommt es nicht auf die Anzahl der Bildpunkte an – auch wenn viele Hersteller immer wieder anderes behaupten. Der Sony KDL-37V4500 ist dafür das beste Beispiel. Er kann sich mit nur 1366x768 Bildpunkten auch gegenüber pixelreicherer Fu...
0%
Lesnumeriques.com
Updated:
2011-10-04 06:18:35
La V4500 se marie parfaitement avec un PC via sa connexion HDMI. Il faut alors utiliser ce dernier en 1360x768 pour conserver une image identique à celle de la source, sans déformation ni rognage. Nous avons cependant noté que cette...
Good Excellente qualité d'image, Tuner TNT compatible HD, Très bon contraste et des noirs profonds...
Bad Pas de Motionflow, Définition limitée au HD Ready (usage improbable en moniteur pour PC)...
Bottom line Voici l'un des meilleurs modèles d'entrée de gamme. Sa définition HD Ready est compensée par les petites diagonales disponibles. Elle est même déclinée dans une excellente 26 pouces... la seule qui peut se targue...
80%
01net.com
Updated:
2011-10-04 06:18:44
Avec lobligation légale qui doit entrer en vigueur à la fin de lannée, les tuners TNT des téléviseurs dentrée de gamme Sony passent à la haute-définition, cest à dire quils acceptent dorénavant le Mpeg-4. Et leur tuner est également compatible ave...
Good Le prix, Linterface XMB, La TNT HD, La connectique, Le port USB associé au mode Picture Frame...
Bad Le traitement vidéo bas de gamme, La dalle LCD 8 bits de premier prix...
Bottom line Avec lobligation légale qui doit entrer en vigueur à la fin de lannée, les tuners TNT des téléviseurs dentrée de gamme Sony passent à la haute-définition, cest à dire quils acceptent dorénavant le Mpeg-4. Et leur tuner est également compatible ave...
0%
Chip.de
Updated:
2011-10-04 06:18:34
FazitDer Sony KDL-32V4500 bietet ein sehr gutes Bild von allen Quellen und einen richtig guten Ton. Nur in die Menüstruktur des Gerätes müssen Sie sich ein wenig einarbeiten, bis Sie sich zurechtfinden werden. Für 620 Euro insgesamt jedoch ein echter K...
87%
smartson.se
Updated:
2011-10-04 06:18:32
Sony KDL-32V4500 är en lcd-tv på 32 tum som trots att det är en budgetskärm imponerar med snygga menyer, snygg design och mycket bra bildkvalitet med allt från vanlig tv till blu-ray.
0%
chip.pl
Updated:
2014-07-25 07:32:08
Telewizor o rozdzielczości 1366 x 768 pikseli z matrycą typu VA. Złącza: 3 x HDMI...
100%
digitalversus.com
Updated:
2011-10-04 05:11:42
This model is the 37 inch version of the 32 inch TV that we tested in our labs, the Bravia 32V4500. Everything we said in the original article holds true--the only thing thats different is the size!The components, both physical and electronic, are al...
80%