Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26" BRAVIA TV KDL-26U3000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-26U3000E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27365
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 18 Feb 2020 11:59:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black :
The short editorial description of Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black

26" HD Ready U3000 BRAVIA LCD TV features BRAVIA Theatre Sync for one-click control over your home entertainment system and 2 HDMI™ inputs to easily connect to High Definition sources such as Blu-ray Disc™
More>>>
Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black:
The official marketing text of Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black as supplied by the manufacturer

Overview/Features:
-BRAVIA Theatre Sync enabling you to operate your TV and entire home cinema system by pushing one single button.
-HD Ready for the display of High Definition signals, i.e. Playstation®3, Blu-ray Disc™, etc.
-2 x HDMI™ inputs for easy connectivity.
-Built-in Digital TV (MPEG 2) terrestrial tuner (also receives analogue).
-BBE ViVA high quality sound and built-in Virtual Dolby® creating the effect of full surround sound from just 2 front speakers.
-Audio Description compatible allowing for blind or partially sighted people to follow television programmes (available in selected countries).
-Can be wall-mounted using bracket SU-WL100 (optional).
-Available to buy from November 2007.

Short summary description Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black:
This short summary of the Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 26" BRAVIA TV KDL-26U3000, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black:
This is an auto-generated long summary of Sony 26" BRAVIA TV KDL-26U3000 66 cm (26") HD Black based on the first three specs of the first five spec groups.

Sony 26" BRAVIA TV KDL-26U3000. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Aspect ratio: 16:9. Weight: 10 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
5000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dynamic/Standard/BBE ViVA/Virtual Dolby
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
700 pages
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
AV input
RCA
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.7 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
657 mm
Depth *
The distance from the front to the back of something.
121 mm
Height *
The measurement of the product from head to foot or from base to top.
453 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Width (with stand)
657 mm
Depth (with stand)
214 mm
Height (with stand)
500 mm
Weight with stand
12 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Integrated clock
Yes
Viewing angle
160°
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Display panel size
66
Customer service details
X