Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-26S4000K TV 66 cm (26") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-26S4000K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-26S4000K
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7621
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 18 Feb 2020 10:27:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony KDL-26S4000K TV 66 cm (26") Full HD Black:
This short summary of the Sony KDL-26S4000K TV 66 cm (26") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-26S4000K, 66 cm (26"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description Sony KDL-26S4000K TV 66 cm (26") Full HD Black:
This is an auto-generated long summary of Sony KDL-26S4000K TV 66 cm (26") Full HD Black based on the first three specs of the first five spec groups.

Sony KDL-26S4000K. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Weight: 10 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
66 cm
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Design
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 100 mm
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Game mode
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
700 pages
Ports & interfaces
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC Audio in
The socket (port) for the PC audio input.
Yes
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Ports & interfaces
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
69 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.7 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
675 mm
Depth *
The distance from the front to the back of something.
97 mm
Height *
The measurement of the product from head to foot or from base to top.
466 mm
Width (with stand)
675 mm
Depth (with stand)
242 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Height (with stand)
511 mm
Weight with stand
12.5 kg
Package dimensions (WxDxH)
881 x 213 x 548 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:06
Uk has collected 3 expert reviews for Sony KDL-26S4000K TV 66 cm (26") Full HD Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:09
Nl heeft 3 proffesionele recensies verzameld voor Sony KDL-26S4000K tv 66 cm (26") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:06
Fr a recueilli 3 avis d’experts pour Sony KDL-26S4000K TV 66 cm (26") Full HD Noir et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:07
De hat 3 Expertenmeinungen über Sony KDL-26S4000K Fernseher 66 cm (26 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:06
Testseek ha raccolto 3 recensioni da parte di esperti per Sony KDL-26S4000K TV 66 cm (26") Full HD Nero e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:08
Es ha coleccionado 3 opiniones de expertos para Sony KDL-26S4000K Televisor 66 cm (26") Full HD Negro y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:09
Dk har samlet 3 ekspertanmeldelser for Sony KDL-26S4000K TV 66 cm (26") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:19:09
Se har samlat in 3 experttester för Sony KDL-26S4000K TV-apparat 66 cm (26") Full HD Svart och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 05:19:04
This model is the 26 inch version of the 32 inch TV that we tested in our labs, the Sony Bravia KDL-32S4000. Everything we said in the original article holds true--the only thing thats different is the size!The components, both physical and electroni...
60%
Lesnumeriques.com
Updated:
2011-10-04 05:19:03
Même si la S4000 fonctionne convenablement avec un PC, la définition optimale (1360x768 points) limite considérablement son intérêt : les caractères et les icônes sont énormes, et l'image manque de résoluti...
Good Bon contraste, excellent niveau de noir...
Bad Mauvaise mise à l'échelle, aussi bien en SD qu'en HD, Incompatible avec le 1080p et donc le 1080p/24 Hz, Mauvais son, Tuner TNT standard...
Bottom line Avec un affichage imprécis, une absence de tuner HD et un piètre son, la S4000 trouvera difficilement sa place sur le segment des TV à petit prix. Nous lui préférons très largement la V4500, ou la A568 de Samsung...
60%
01net.com
Updated:
2011-10-04 05:19:06
Après les séries V4000, W4000 et E4000, sorties entre janvier et juin,voici la quatrième série de téléviseurs LCD Bravia Sony : la S4000.Elle sera déclinée en quatre tailles décran (26, 32, 37 et 40 pouces)et sappuiera sur une dalle LCD TFT HD Ready...
Good Le Full HD 1080p à petit prix, Le nouveau design, La connectique complète, Le petit prix, Le côté familial du produit...
Bad Le traitement vidéo basique, Labsence de TNT HD...
Bottom line Après les séries V4000, W4000 et E4000, sorties entre janvier et juin,voici la quatrième série de téléviseurs LCD Bravia Sony : la S4000.Elle sera déclinée en quatre tailles décran (26, 32, 37 et 40 pouces)et sappuiera sur une dalle LCD TFT HD Ready...
0%
pcauthority.com.au
Updated:
2011-11-06 00:32:42
At first glance, $799 seems incredibly pricey for what is essentially a glorified LCD, though its worth considering that some LCD picture frames retail for more than $200. And with this, youre getting the full Bravia TV experience.Sony is pitching th...
Bottom line Is there a market for 20-inch TVs? Sonys KDL-20S4000 looks unique, and you can carry it around the house...
0%
goodgearguide.com.au
Updated:
2011-11-06 00:32:42
All the talk these days is about massive flat panel TVs for living rooms or personal theatres. 100Hz, 1080p and 24p playback are the order of the day. Its easy to forget that there is another market for TVs: secondary units for the kitchen or bedroom...
Good Cute design, great colour reproduction, good HD playback...
Bad Blacks can be cloudy, some lack of detail in dark areas...
Bottom line A strong contender for a place in your kitchen or bedroom, or just as a backup TV, the Sony KDL20S4000 is a 20in 720p panel that offers good image quality for both HD and SD playback. It isnt perfect, but considering the size, price tag and target ma...
75%
01net.com
Updated:
2011-10-04 05:05:44
Après les séries V4000, W4000 et E4000, sorties entre janvier et juin, voici la quatrième série de téléviseurs LCD Bravia Sony : la S4000. Elle sera déclinée en quatre tailles décran (26, 32, 37 et 40 pouces) et sappuiera sur une dalle LCD TFT HD Rea...
Good Le Full HD 1080p à petit prix, Le nouveau design, La connectique complète, Le petit prix, Le côté familial du produit...
Bad Le traitement vidéo basique, Labsence de TNT HD...
Bottom line Après les séries V4000, W4000 et E4000, sorties entre janvier et juin, voici la quatrième série de téléviseurs LCD Bravia Sony : la S4000. Elle sera déclinée en quatre tailles décran (26, 32, 37 et 40 pouces) et sappuiera sur une dalle LCD TFT HD Rea...
0%
Lesnumeriques.com
Updated:
2011-10-04 05:10:58
Même si la S4000 fonctionne convenablement avec un PC, la définition optimale (1360x768 points) limite considérablement son intérêt : les caractères et les icônes sont énormes et l'image manque de résolutio...
Good Bon contraste, excellent niveau de noir...
Bad Mauvaise mise à l'échelle, aussi bien en SD qu'en HD, Incompatible avec le 1080p et donc le 1080p/24 Hz, Mauvais son, Tuner TNT standard...
Bottom line Avec un affichage imprécis, une absence de tuner HD et un piètre son, la S4000 trouvera difficilement sa place sur le segment des TV à petit prix. Nous lui préférons très largement la V4500, ou la A568 de Samsung...
60%
01net.com
Updated:
2011-10-04 05:11:01
Après les séries V4000, W4000 et E4000, sorties entre janvier et juin,voici la quatrième série de téléviseurs LCD Bravia Sony : la S4000.Elle sera déclinée en quatre tailles décran (26, 32, 37 et 40 pouces)et sappuiera sur une dalle LCD TFT HD Ready...
Good Le Full HD 1080p à petit prix, Le nouveau design, La connectique complète, Le petit prix, Le côté familial du produit...
Bad Le traitement vidéo basique, Labsence de TNT HD...
Bottom line Après les séries V4000, W4000 et E4000, sorties entre janvier et juin,voici la quatrième série de téléviseurs LCD Bravia Sony : la S4000.Elle sera déclinée en quatre tailles décran (26, 32, 37 et 40 pouces)et sappuiera sur une dalle LCD TFT HD Ready...
0%
computerbild.de
Updated:
2011-10-04 05:10:56
Der Sony KDL-37S4000 will sich gegen zahlreiche Wettbewerber in seiner Größenklasse durchsetzen. Mit eingebauten DVB-T und DVB-C-Empfängern sammelt er Pluspunkte im Test. Ob es für ein gutes Ergebnis reicht, lesen Sie hier...
0%
digitalversus.com
Updated:
2011-10-04 05:11:51
Having looked at as many of todays high-end TVs, weve decided to skip a few pages through the manufacturers catalogues to look at some more affordable models.The first to catch our eye was this S4000 series from Sony, widely available for less than...
Good Good contrast, deep blacks...
Bad Poor upscaling, No 1080p compatibility, Tinny sound, Tuner is not HD compatible...
60%