Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-22E5300E TV 55.9 cm (22") HD White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-22E5300E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-22E5300E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18025
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KDL-22E5300E TV 55.9 cm (22") HD White :
The short editorial description of Sony KDL-22E5300E TV 55.9 cm (22") HD White

KDL-22E5300 - 55.88 cm (22") (55cm) HD Ready Picture Frame LCD TV
More>>>
Sony KDL-22E5300E TV 55.9 cm (22") HD White:
The official marketing text of Sony KDL-22E5300E TV 55.9 cm (22") HD White as supplied by the manufacturer

- Featuring the unique, modern and elegant BRAVIA Picture Frame design to fit stylishly into your home
- When you are not watching TV, turn it into a digital picture frame with Picture Frame Mode. Fill the black hole in your room by using your TV to display your own pictures or the pre-installed masterpieces
- Enjoy images with impressive depth and clarity, optimal contrast, vibrant colours and truer-to life tones with BRAVIA ENGINE 3
- Enjoy vibrant pictures on screen with optimal colour purity thanks to Live Colour. You can select one of the four options, Off, Low, Mid, and High, to adjust colour vividness for optimal image quality.
- If you enjoy watching films then this is the TV for you - view movies exactly how the director intended with 24p True Cinema
- See the most crisp and clear pictures even with analogue signal thanks to Intelligent Picture
- Experience the effect of digital surround sound from only two front speakers with our advanced S-Force Front Surround technology
- Alter the volume of voices without changing background volume with Voice Zoom
- Enjoy video, music and photo content from your computer on your TV with DLNA home networking technology
- Share your favourite photos, music or videos on the big screen with the easy-to-use USB Media Player
- View information from the internet on screen while watching TV with AppliCast™. Pre-installed services include a series of handy widgets such as an Analogue Clock and a Calendar
- Four HDMI™ inputs (two on rear, two on side, all with CEC) make it simple to connect to High Definition sources such as Blu-ray Disc™ and PLAYSTATION®3
- Control your entire home cinema set-up with just one click on the TV remote and access the menus on compatible peripheral devices such as Handycam® camcorders thanks to BRAVIA Sync
- Watch free-to-air HD and SD terrestrial and cable broadcasts with the integrated MPEG-4 AVC tuner (also receives analogue)*
- Watch digital TV with the integrated standard definition digital terrestrial tuner (MPEG-2, also receives analogue)
- Watch cable TV with the integrated digital cable tuner (subject to country and with supported operators only)
- CI+ Ready (with supported operators)
- Available to buy from June 2009
- Registering your BRAVIA couldn’t be easier, so do it today and become a My Sony member

Short summary description Sony KDL-22E5300E TV 55.9 cm (22") HD White:
This short summary of the Sony KDL-22E5300E TV 55.9 cm (22") HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-22E5300E, 55.9 cm (22"), 1366 x 768 pixels, HD, LCD, White

Long summary description Sony KDL-22E5300E TV 55.9 cm (22") HD White:
This is an auto-generated long summary of Sony KDL-22E5300E TV 55.9 cm (22") HD White based on the first three specs of the first five spec groups.

Sony KDL-22E5300E. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Aspect ratio: 16:9. Product colour: White

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
80000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
Digital
Viewable size diagonal
55 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC 3.58,PAL,Secam
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
B/G, D/K, Ik, L, NICAM
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Performance
Noise reduction *
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
37 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.17 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
586 mm
Depth *
The distance from the front to the back of something.
90 mm
Height *
The measurement of the product from head to foot or from base to top.
378 mm
Width (with stand)
586 mm
Depth (with stand)
156 mm
Height (with stand)
397 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Integrated clock
Yes
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio output
The type of audio output that the device produces, and the connector(s).
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Uk has collected 4 expert reviews for Sony KDL-22E5300E TV 55.9 cm (22") HD White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Nl heeft 4 proffesionele recensies verzameld voor Sony KDL-22E5300E tv 55,9 cm (22") HD Wit. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Fr a recueilli 4 avis d’experts pour Sony KDL-22E5300E TV 55,9 cm (22") HD Blanc et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
De hat 4 Expertenmeinungen über Sony KDL-22E5300E Fernseher 55,9 cm (22 Zoll) HD Weiß eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Testseek ha raccolto 4 recensioni da parte di esperti per Sony KDL-22E5300E TV 55,9 cm (22") HD Bianco e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Es ha coleccionado 4 opiniones de expertos para Sony KDL-22E5300E TV 55,9 cm (22") HD Blanco y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Dk har samlet 4 ekspertanmeldelser for Sony KDL-22E5300E TV 55,9 cm (22") HD Hvid og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:17:17
Se har samlat in 4 experttester för Sony KDL-22E5300E TV-apparat 55,9 cm (22") HD Vit och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 07:17:17
Given that you can get 32in TVs - many of them, admittedly, a bit rubbish - for under £400, the £400 price tag attached to Sony's 22in KDL-22E5300 initially looks steep. But then as very quickly becomes apparent, the 22E5300 is no ordinary 22in TV. Usual...
90%
Chip.de
Updated:
2011-10-04 07:17:12
Was macht mehr Sinn? Ein kleiner 22-Zoll-Fernseher, der auch als PC-Monitor taugt oder ein gleich großes TFT-Display mit Fernseh-Empfänger - zumal wenn das Display auch noch günstiger ist? In der Praxis entscheiden wir uns für das...
0%
computerbild.de
Updated:
2011-10-04 07:17:15
Suchen Sie einen kleinen Zweitfernseher, der nicht nach Plastik-Bomber aussieht? Mit seinem Bilderrahmen-Design macht sich der Sony KDL-22E5300 sowohl auf dem Sideboard als auch an der Wand recht gut. Ob der 22-Zöller zudem mit guter Technik besticht...
0%
Show all
Customer service details
X