location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD75X8500D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD75X8500D
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 190.5 cm (75") LED Edge-LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Motionflow XR 800 Hz
  • - DVB-T, DVB-T2 SECAM B/G
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 400 x 300 mm
  • - 241 W
Long product name Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver :
The long product name of Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75" (189.3 cm), 3840 x 2160, 30 W speakers, Android, 16 GB storage, 241 W, DVB-T/T2
More>>>
Short summary description Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This short summary of the Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD75X8500D, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Sony KD75X8500D. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: Motionflow XR 800 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 08:32:02
Uk has collected 1 expert review for Sony KD75X8500D TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%