Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-75S9005B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD75S9005BBI
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17544
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:22:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV :
The short editorial description of Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV

190.5 cm (75 ") 4K X-Reality Pro Ultra HD (3840 x 2160), Motionflow XR 800Hz, 4x HDMI, 3x USB, MHL, WiFi Direct, NFC, LAN, DVB-T/T2/S/S2/C, CI+, 6x 10W, 50.2kg, Black
More>>>
Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV:
The official marketing text of Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV as supplied by the manufacturer

Sound all around
Multi-angle Live Speakers bring cinematic audio to your living room, wrapping you in sound whilst powerful subwoofers deliver rich, strong bass.

4.2 channels of amazing audio
Enjoy 4.2 channels of clear, rich surround sound from precisely angled speakers, plus powerful dedicated internal subwoofers—all within an incredibly slim speaker box design.

Real-life clarity from the unique Sony 4K processing
Take your viewing into an exciting new era. 4K images contain over 8 million individual pixels. That's four times more detail than Full HD. Advanced processing ensures that every single pixel displays images with superb quality.

Sit closer, see more, miss nothing
With four times the detail of Full HD, 4K shows natural images, not pixels. This means sitting closer, filling your field of view until the screen disappears, for that at-the-movies feeling.

There’s no need to wait to start enjoying 4K—it’s here now.
Get into the detail of 4K movies, enjoy beautiful 4K photographs and capture precious memories with a 4K recording device. The new 4K BRAVIA® series are compatible with future 4K standards.

Realistic feel, great detail
Experience more detail, colour and a realism that's unique to the new BRAVIA series.

Made to listen
Hear music, dialogue and sound effects with greater clarity and separation, whatever you watch.

Flick. Find. Fast.
Flick through channels, videos, photos on your network, or even web content like YouTube™ or Video Unlimited2. Find your favourites instantly with quick TV start-up and speedy app launch.

See what’s out there
It’s all here – explore the Sony Entertainment Network and find films, catch-up TV, music and more. Please note: service availability depends on country.

Feel the Beauty
Sony's latest BRAVIA® televisions transcend standard home cinema. Discover the technologies behind the emotionally moving experience embodied by BRAVIA®.

Short summary description Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV:
This short summary of the Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD-75S9005B, 190.5 cm (75"), 3840 x 2160 pixels, 4K Ultra HD, 3D, Wi-Fi, Black

Long summary description Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV:
This is an auto-generated long summary of Sony KD-75S9005B 75" 4K Ultra HD 3D Wi-Fi Black LED TV based on the first three specs of the first five spec groups.

Sony KD-75S9005B. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved, 3D, Motion interpolation frequency: 800 Hz, Motion interpolation technology: Motionflow XR, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-S,DVB-S2,DVB-T,DVB-T2. Wi-Fi, Ethernet LAN. Weight: 50.2 kg. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
190.5 cm (75")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
4K Ultra HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
3840 x 2160 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
Motionflow XR
Screen shape *
Curved
Screen format adjustments
16:9, 16:10, Zoom
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576p
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
3D type
Active
Motion interpolation frequency
800 Hz
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
189 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-S,DVB-S2,DVB-T,DVB-T2
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
6
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
60 W
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
2 W
Sound modes
Music, Sports, Standard
Audio decoders
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital
Audio decoding technologies
Dolby Digital Plus,Dolby Digital Pulse
Audio system
System used to play music or speech.
Nicam / A2
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Browser supported
List of supported browsers for this product.
Opera
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Built-in camera
The product has an integrated camera.
Yes
Performance
Parental control
Yes
24p support
Yes
Deep colour support
The device can show deep colour, which means that it can produce over a billion different colours on screen.
Yes
Panorama
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
Mobile High-Definition Link (MHL)
Yes
Audio (L,R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
26
On Screen Display (OSD) languages
BUL, CAT, CRO, CZE, German, Dutch, Spanish, EST, French, GRE, HUN, Italian, KAZ, LIT, Polish, Portuguese, Romanian, Russian, SLK, SLV, SRP, TUR, UKR
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Smart modes
Cinema, Energy saving, Game, Photo, Sports, Standard, Vivid
Picture-and-Picture
Yes
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
216 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Power consumption (max)
The maximum amount of power used by the device.
404 W
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1773 mm
Depth *
The distance from the front to the back of something.
130 mm
Height *
The measurement of the product from head to foot or from base to top.
997 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50.2 kg
Width (with stand)
1780 mm
Depth (with stand)
366 mm
Height (with stand)
1030 mm
Weight with stand
51.6 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
1911 mm
Package depth
The distance from the front to the back of the packaging.
468 mm
Package height
The distance from the top to the bottom of the packaging.
1107 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AC
Desktop stand
Yes
Manual
Yes
3D glasses included
Yes
3D glasses quantity
2
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21
Testseek has collected 1 expert review for Sony KD-75S9005B but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X