Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KD-75S9005B

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-75S9005B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD75S9005BBAEP
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 58296
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KD-75S9005B :
The short editorial description of Sony KD-75S9005B

Sony 4K surround TV with precision-curved screen features X-tended Dynamic Range™, 4K X-Reality™ PRO, TRILUMINOS™ display and Multi-angle Live Speakers.
More>>>
Sony KD-75S9005B:
The official marketing text of Sony KD-75S9005B as supplied by the manufacturer

Gently curved 4K TV with surround sound


Precision-engineered curved screen: Enjoy the detail of 4K TV on a gently curved screen. Through a series of external studies and internal experiments, Sony engineers calculated the optimal arc¬—for maximum viewing angle, eye comfort and thrilling entertainment. Taking into account both science and style, the back of this 4K curved TV is thoughtfully designed to mount flush to your wall..

360° surround sound: Bring TV shows and movies to life in a powerful multi-channel surround audio experience. Speakers for high, mid and low frequencies are individually positioned at carefully-calculated angles, wrapping you in sound. Rich bass is provided by the dedicated low-frequency integrated woofer, and Advanced Discrete Processing transforms any audio source to 360° surround sound..

X-tended Dynamic Range for backlit brilliance: With higher peaks and deeper blacks, the backlighting algorithm reveals twice the brightness range* of a standard LED TV. Experience brilliance under the gradation for more detail, color, and a realism that’s unique to the new BRAVIA series. *Dynamic range of brightness does not represent luminance. It is a comprehensive index of reproduction of luminance, gradation and black level..

See it new with 4K X-Reality™ PRO: Discover a new world of detail, whether you're watching 4K, HD or any other resolution: everything's upscaled beautifully with the powerful picture processing engine. Each part of the scene is analyzed and matched with a special database to enhance stunning colours, contrast and lifelike texture..

TRILUMINOS™ Display means every colour breathes: BRAVIA® brings all the colour you've dreamed of. Evoke the emotion in every scene with rich, vivid reds and emerald greens. You'll also get fabulous results if you're viewing photos and videos captured by cameras and camcorders from Sony with TRILUMINOS Colour..

The world of 4K right in front of you: Enjoy 4K content from Video Unlimited 4K (with 4K media player) or Netflix*, photos on PlayMemories Online* or 500px, and capture memories with 4K Handycam*. The new 4K BRAVIA® series are compatible with future 4K standards. *Note: service depends on region.

Made to listen: ClearAudio+: Make your listening as lifelike as your viewing. ClearAudio+ fine-tunes TV sound for an immersive, emotionally enriching experience that seems to surround you. Hear music, dialogue and surround effects with greater clarity and separation, whatever you're watching..

One-touch mirroring: touch, see and share: Just touch your NFC-enabled Xperia phone against the TV remote and wirelessly mirror your mobile on the big, beautiful BRAVIA® screen. Without any complicated setup, you can now enjoy faster, more stable wireless connections—and even send photos to display on BRAVIA®..

Be there, share it with Social Viewing: It’s all about sharing to enhance your viewing. Enjoy the fun of seeing messages right on-screen, and an LED that lights up when people tweet about your show. Plus, share special TV moments with friends and family through Skype while you watch. Unique Sony echo cancelling ensures clear conversations while you’re in front of the screen, making your whole experience more social..

One-Flick Entertainment: it's Flick. Find. Fast.: Control your world of content with BRAVIA®‘s quick and intuitive interface. Flick through TV channels, recommended videos, photos on your network, or even Internet content like YouTube or Video Unlimited. Find your favourite content instantly with quick TV start-up and speedy app launch..

Wireless Subwoofer (optional accessory): Add impact to movies with rich, powerful bass. No cables or special setup are needed - the Wireless Subwoofer is automatically tuned for the best settings with new BRAVIA® models. The compact, stylishly crafted cabinet fits discreetly in any room..

One-Flick Remote is simply intuitive: Interacting with your TV's never been more intuitive. Flick comfortably through what's on screen with the touchpad area - you don't even need to point the remote at the TV screen. With NFC embedded you can even share photos wirelessly from your smartphone on the TV screen at a single touch..

Wired mirroring makes sharing simple: Enjoy your smartphone’s stored media and apps on TV with Mobile High-Definition Link (MHL). Play videos and photos in 4K native quality*, use your apps on the big screen, or listen to MP3 music through the TV speakers. A single cable connects to BRAVIA while charging your phone's battery. * Depends on smartphone; firmware upgrade may be required for certain phones..

Effortless control with your phone or tablet: TV SideView lets you effortlessly control your experience through an Android or iOS device. Browse schedules, or check out cast and episode details. Easily discover even more content—from related TV programs and videos, to apps, websites and recorded shows stored on other devices on your network. Make viewing more social by tweeting about the show from your mobile device..

Your smartphone’s screen on BRAVIA, wirelessly: Within seconds, duplicate your smartphone's audio and appearance via Wi-Fi. Using MiracastTM, this connection lets see images and videos in high resolution on the big screen. Screen mirroring works with all Xperia phones and many Android devices..

Listen to your photo: Playback sound photo on your 2014 BRAVIA Series
Sound Photo is a feature available with selected XPERIA and selected α interchangeable lens camera models which will capture your best moment with a still shot but also adding that exact sound you've experienced. You can view your Sound Photo with the 2014 BRAVIA series through DLNA, USB, or HDMI connection. Remember the sound you made with the crowd, or with your family and friends. Even just watching a simple selfie shot has never been this exciting..

Short summary description Sony KD-75S9005B:
This short summary of the Sony KD-75S9005B data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD-75S9005B, 190.5 cm (75"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sony KD-75S9005B:
This is an auto-generated long summary of Sony KD-75S9005B based on the first three specs of the first five spec groups.

Sony KD-75S9005B. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved, 3D, LED backlighting type: Dynamic Edge-LED. Smart TV. Motion interpolation frequency: 800 Hz, Motion interpolation technology: Motionflow XR. Digital signal format system: DVB-C,DVB-S,DVB-S2,DVB-T,DVB-T2. Wi-Fi, Ethernet LAN. Weight: 50.2 kg. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
190.5 cm (75")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
4K Ultra HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
3840 x 2160 pixels
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
Motionflow XR
Screen shape *
Curved
LED backlighting type
Backlighting is the illumination of a screen e.g. LCD (liquid crystal display). There are several types of backlighting with LEDs, e.g. full array, edge lit.
Dynamic Edge-LED
3D type
Active
Motion interpolation frequency
800 Hz
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
189 cm
2D-3D converter
Yes
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-S,DVB-S2,DVB-T,DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
Yes
Lifestyle apps
Skype
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
60 W
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi Direct
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Built-in microphone
Microphone that is found inside the product.
Yes
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
Yes
Video formats supported
The type of video formats that can be used by this device.
3GPP,AVCHD,AVI,MKV,MOV,MP4,MPEG1,MPEG2,MPO,RAW,WEBM,WMV,XVID
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WAV,WMA,WMV
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
No
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Management features
On Screen Display (OSD)
Yes
Smart modes
Hotel
Hotel mode
Yes
Ergonomics
VESA mounting *
Yes
On/off switch *
The button which is pressed to switch the device on or off.
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
216 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1773 mm
Depth *
The distance from the front to the back of something.
130 mm
Height *
The measurement of the product from head to foot or from base to top.
997 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50.2 kg
Width (with stand)
1780 mm
Depth (with stand)
366 mm
Height (with stand)
1030 mm
Weight with stand
51.6 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
1911 mm
Package depth
The distance from the front to the back of the packaging.
468 mm
Package height
The distance from the top to the bottom of the packaging.
1107 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Desktop stand
Yes
3D glasses included
Yes
3D glasses quantity
2
Camera included
This product includes a camera.
Yes
Other features
One-touch mirroring
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 1 expert review for Sony KD-75S9005B 75英吋 4K Ultra HD 相容3D Smart TV Wi-Fi 連結 黑色 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
X