Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KD-65S9005B Black LCD TV

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-65S9005B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD65S9005BBI
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created by Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37250
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony KD-65S9005B Black LCD TV:
This short summary of the Sony KD-65S9005B Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD-65S9005B, Black

Long summary description Sony KD-65S9005B Black LCD TV:
This is an auto-generated long summary of Sony KD-65S9005B Black LCD TV based on the first three specs of the first five spec groups.

Sony KD-65S9005B. Colour of product: Black

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21
Testseek has collected 12 expert reviews for Sony KD-65S9005B and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
whathifi.com
Updated:
2014-11-07
Even if you subscribe to the concept of curved TVs, there's the issue of viewing angle. Sit in just the right spot and it's hard to not be impressed by the extra immersion gained as the screen wraps around you, but sit further back or off to the side and...
Good Oodles of detail, brilliant colours and contrast, Lovely styling, Gets you to content quickly...
Bad Curve is of debatable value, Price...
Bottom line It's thoughtfulness like this and a performance of serious quality that makes the Sony KD-65S9005B a real winner. The curved design is just the pretty packaging it all comes in...
100%
trustedreviews.com
Updated:
2014-11-13
What is the Sony 65S9005B? The 65-inch 65S9005B is Sony's first curved TV to go on sale in the UK. But that's far from its only claim to fame, as it also carries a native 4K/UHD resolution and a unique 4.2-channel Multi-Angle Live Speaker system. Sony KD-...
Good Superb 2D picture quality, Minimises many curved TV pitfalls, Awesome sound...
Bad Crosstalk with 3D, Expensive, Backlight clouding has to be worked around...
Bottom line The 65S9005B is awesome with 2D but not so great with 3D, and it's debatable whether the marginal benefits of its gently curved screen are worth the extra cost. But if it's curves you want, this is a terrific, subtler alternative to the more aggressively...
90%
trustedreviews.com
Updated:
2014-09-21
Sony goes curvy with this 4K TV Being summoned by Sony to a July meeting at the offices of its UK PR outfit to check out a ‘new TV technology' was certainly not something we would normally expect to happen. After all, with the IFA technology show in Berli...
0%
Show all
X