location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ILCE-QX1 Lens-Style Camera with 20.1MP Sensor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ILCEQX1LB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524988307
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20.1 MP CMOS Black
  • - Image stabilizer
  • - Digital zoom: 2x
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 16000 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s
  • - Built-in microphone Built-in speaker(s) Micro-USB Wi-Fi Near Field Communication (NFC)
Long product name Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor :
The long product name of Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ILCE-QX1 + 16-50mm - 20.1MP, 5456 x 3632, APS-C (23.2x15.4mm) Exmor CMOS, ISO 100–16000, NFC/Wi-Fi, MS Micro, microSD
More>>>
Short summary description Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor:
This short summary of the Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor, 20.1 MP, 5456 x 3632 pixels, CMOS, 158 g, Black

Long summary description Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor:
This is an auto-generated long summary of Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor based on the first three specs of the first five spec groups.

Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor. Megapixel (approx.): 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5456 x 3632 pixels. ISO sensitivity (max): 16000. Digital zoom: 2x, Focal length range: 16 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. Weight: 158 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:51:47
Uk has collected 41 expert reviews for Sony α ILCE-QX1 Lens-Style Camera with 20.1MP Sensor and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-21 01:51:47
Like its predecessor, the QX1 is essentially the guts of a digital camera (lens, sensor, image processor and battery) squeezed into a unit the size of a lens barrel. While the QX10 was based around a basic compact camera, and the QX100 around the premium...
60%
techradar.com
Updated:
2014-09-21 01:51:47
Sony's QX100 and QX10 digital cameras introduced a new and reasonably unusual concept into the market. They look like lenses that you would fit onto a camera body, but they actually have a sensor built in. They're designed to attach to your smartphone and...
Good Compact, APS, C format sensor, Proven image processor...
Bad Needs a smartphone for image composition, Wi, Fi connection adds delay, No grip on the body...
Bottom line Answering a problem that perhaps doesn't exist, the QX1 allows you to use your phone with interchangeable lenses and a DSLR sized sensor...
0%
pocket-lint.com
Updated:
2014-09-21 01:51:47
Sony has added two new lens-style cameras to the QX range at IFA 2014, the QX1 and QX30. Just like the QX10 and QX100 - launched at last year's IFA - the new lenses will connect to your smartphone. The idea is to give you a high quality sensor with prope...
0%
techradar.com/au/
Updated:
2014-09-21 01:51:47
Sony's QX100 and QX10 introduced a new concept in digital cameras. They look like lenses you fit on to a camera body, but they actually have a sensor built in. They're designed to attach to your smartphone and communicate with it wirelessly, so that the s...
Good Compact, APSC format sensor, Proven image processor...
Bad Needs a smartphone for image composition, WiFi connection adds delay, No grip on the body...
Bottom line Sony is pushing digital camera development forward more than any other manufacturer and looking for new ways for photographers to integrate their hobby into their lives. Many photographers carry a smartphone everywhere and a unit that enables them to use...
0%
stuff.tv
Updated:
2014-09-25 03:47:34
The QX1 is a fairly pricy product aimed at people who are serious about improving the quality of their photos, and Sony has clearly made an effort to make the product feel worthy of its status and price tag. Even without a lens attached, it's a weighty th...
Good Small and sturdy, Hassle-free pairing with NFC phones, DSLR photo quality...
Bad Can be awkward in your hand, Little creative freedom with video, Expensive when starting from scratch...
Bottom line Sony QX1 verdict Open Gallery As we said earlier, we find the Sony QX1 to be a bit of an oddity, and we're not quite sure who it's aimed at. Existing enthusiasts will likely find themselves annoyed at the awkwardness of having to pair it with a...
60%
expertreviews.co.uk
Updated:
2014-12-09 02:59:42
Like its predecessor, the QX1 is essentially the guts of a digital camera (lens, sensor, image processor and battery) squeezed into a unit the size of a lens barrel. While the QX10 was based around a basic compact camera, and the QX100 around the premium...
Bottom line We love the Smart Lens concept, but we just can't see who's going to buy a body-only QX1...
60%
gizmodo.com.au
Updated:
2015-06-25 09:53:12
Now, I already had a vague inkling that Japan's most adventurous tech company would have some interesting announcements at IFA 2014. Sony has done the unthinkable, though — shoe-horned a relatively massive APS-C imaging sensor into one of its cut-down len...
0%
wired.com
Updated:
2014-09-21 01:51:47
And now, like a gift from a parallel universe, there's a new Sony product with pure sass coursing through its veins. The Sony ILCE-QX1 is a follow-up to last year's QX10 and QX100 smartphone-mountable cameras, and this one has—get this—an interchangeable...
0%
steves-digicams.com
Updated:
2014-09-21 01:51:47
Sony has announced two new "lens-style" cameras. In an era of ubiquitous smartphone cameras, there an infinite number of photography opportunities... limited by the often-way-too-small images sensors (and no optical zoom capabilities). Enter lens-style ca...
0%
photographyblog.com
Updated:
2014-10-01 06:30:56
Sony's QX range of cameras offers something pretty distinct in the marketplace at the moment. While we've been able to use cameras with smartphones and tablets for some time, it's not often that you find a camera that relies entirely on another device for...
Bottom line Once again, Sony has produced something innovative and interesting for the camera market with the ILCE-QX1. But it might be a case of solving a problem that doesn't really exist. While it is great that you can interchangeable lenses with your smartphone...
70%