Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony IFU-WLM3 WLAN

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IFU-WLM3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFU-WLM3.A
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7748
This statistic is based on the 93374 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91279 free Open Icecat users.
Info modified on: 01 Jun 2018 07:42:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony IFU-WLM3 WLAN :
The short editorial description of Sony IFU-WLM3 WLAN

USB Wi-Fi module for S Series and E Series projectors
More>>>
Sony IFU-WLM3 WLAN:
The official marketing text of Sony IFU-WLM3 WLAN as supplied by the manufacturer

Connect wirelessly and project what’s on PCs and other portable devices in the room

Add the benefits of Wi-Fi connectivity for simple, cable-free projection of documents, slide presentations, web pages, digital photos, graphics and more.

The tiny Wi-Fi module slips discreetly into the projector’s USB socket and requires no additional power source. With the provided software, you’re all ready to connect wirelessly and project whatever’s on your PC screen with no video cables required.

Using a free-to-download app, it’s also easy for colleagues and students to wirelessly present their own content stored on tablets, smartphones and other portable devices in the room.

Short summary description Sony IFU-WLM3 WLAN:
This short summary of the Sony IFU-WLM3 WLAN data-sheet is auto-generated and uses the product title and the first six key specs.

Sony IFU-WLM3, Wireless, USB, WLAN

Long summary description Sony IFU-WLM3 WLAN:
This is an auto-generated long summary of Sony IFU-WLM3 WLAN based on the first three specs of the first five spec groups.

Sony IFU-WLM3. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
WLAN
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Design
Internal *
The product is built in.
No
Compatible products
Other products that can be used with this product.
VPL-SW525, VPL-SW535, VPL-SW526, VPL-SW536, E200
X