Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICF-M600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICFM600 show
Show alternative article codes used in the online market place
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39852
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 03 Sep 2019 11:56:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ICF-M600 :
The short editorial description of Sony ICF-M600

Digital tuning FM Portable Radio with nice design and high sound quality. Shuttle dial operation for ease of use
More>>>
Sony ICF-M600:
The official marketing text of Sony ICF-M600 as supplied by the manufacturer


Digital FM.

10 presets.

Shuttle dial operation for ease of use.

Large speaker for high sound quality.

Operates on batteries or AC power lead.

AC power lead supplied.

Short summary description Sony ICF-M600:
This short summary of the Sony ICF-M600 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICF-M600, Portable, Digital, LCD, Black,Silver, C, 1 kg

Long summary description Sony ICF-M600:
This is an auto-generated long summary of Sony ICF-M600 based on the first three specs of the first five spec groups.

Sony ICF-M600. Radio type: Portable, Tuner type: Digital. Display type: LCD. Product colour: Black,Silver. Battery type: C. Weight: 1 kg

Radio
Radio type *
The sort of radio the product is, or has, e.g. clock radio, internet radio, portable radio.
Portable
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
C
Clock
Integrated clock
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
240.5 x 146.6 x 58 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Uk has collected 1 expert review for Sony ICF-M600 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Nl heeft 1 proffesionele recensie voor Sony Portable ICF-M600 radio Draagbaar Digitaal Zwart, Zilver gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Fr a recueilli 1 avis d’experts pour Sony ICF-M600 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
De hat 1 Expertenmeinung für Sony ICF-M600 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Testseek ha raccolto 1 recensione da parte di esperti per Sony ICF-M600 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Es ha coleccionado 1 opiniones de expertos para Sony ICF-M600 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Dk har samlet 1 ekspertanmeldelse for Sony ICF-M600 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:16
Se har samlat in 1 experttest för Sony ICF-M600 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
smartson.se
Updated:
2011-10-04 05:01:16
Smartson testar åtta små radioapparater. Modellerna skiljer sig åt vad gäller prisvärde och kvalitet.
0%
Show all
Country Distributor
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Customer service details
X