Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ICFCD7000BLK radio Clock Digital

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICFCD7000BLK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICFCD7000BLK
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3533
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ICFCD7000BLK radio Clock Digital :
The short editorial description of Sony ICFCD7000BLK radio Clock Digital

AM(5)/FM(10), 200mW mono, LCD, CD-R/CD-RW, Dual Alarm, Snooze
More>>>
Sony ICFCD7000BLK radio Clock Digital:
The official marketing text of Sony ICFCD7000BLK radio Clock Digital as supplied by the manufacturer

Fall asleep and wake up to your favorite music. With the ICF-CD7000BLK multi-function clock radio, you easily choose the sounds to start and end your day.

The ultimate sleep aid. With its Automatic Time Setting and Alarm features, the ICF-CD7000BLK clock radio lets you forget about settings and focus on what's important: sleep. Connect your digital music player or insert your favorite CD and unwind before bed--an adjustable sleep timer automatically turns off the music. For effortless napping, just press the count-down nap button and enjoy some shut-eye without changing your alarm. And catching a few extra winks in the morning is easy with an extendable snooze button that lets you set just how long you want to put off getting up.

Key features

FM/AM Digital Tuner: Enjoy the most popular AM and FM radio stations.

Dual Alarm: 2 separate wake-up times with individual wake-up settings and you can choose what you want to wake up to, a CD, the radio or buzzer.

ATS (Automatic Time Set): The correct EST (Eastern Standard Time) has been preset at the factory so just plug in your radio and adjust the time zone, if necessary. In the case of a power interruption, the pre-installed Lithium battery maintains the correct time so when the power returns you don’t have to re-set the clock.

Automatic Daylight Savings Time: When Daylight Savings Time changes take place in the Spring and Fall each year, there is no need to adjust the clock because the built in calendar recognizes the dates and automatically makes the proper time adjustment.

No Power No Problem: The pre-installed Lithium battery maintains clock and alarm operation in the event of a blackout or other power failure.

Triple Time Display: Displays the current time, Alarm A and Alarm B on the easy-to-read LCD display.

MP3 Connectivity: Experience simple plug-and-play integration with a digital music player or a PC with built-in audio cable.

15 Station Presets: Set your favorite radio stations, up to 10 FM stations and 5 AM stations.

Count-down Time Nap Button: Take a short nap and wake up to the radio or buzzer without changing your alarm settings. You can select your favorite nap time of 10, 20, 30, 60 or 90 minutes.

CD-R/CD-RW Playback: Plays CD's burned in either a PC or home recording deck.

LCD Brightness Control: Choose between 3 positions: High, Medium or Low (H/M/L), by pressing the snooze button.

Sleep Timer: Fall asleep to the Radio, a CD or a Digital Music Player. You can select how long you want the music to play, choosing between 15, 30, 60 or 90 minutes.

Illumination Light: Adjust the brightess to your taste and environment between 3 settings; High, Low and Off.

Extendable Snooze: gives you the freedom to choose your snooze time instead of having to settle for the standard time intervals of other alarms. Each press of the snooze button adds an additional 10 minutes to your snooze time, up to a full hour.

Short summary description Sony ICFCD7000BLK radio Clock Digital:
This short summary of the Sony ICFCD7000BLK radio Clock Digital data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICFCD7000BLK, Clock, Digital, AM,FM, 2 W, MP3, 5.08 cm

Long summary description Sony ICFCD7000BLK radio Clock Digital:
This is an auto-generated long summary of Sony ICFCD7000BLK radio Clock Digital based on the first three specs of the first five spec groups.

Sony ICFCD7000BLK. Radio type: Clock, Tuner type: Digital, Supported radio bands: AM,FM. RMS rated power: 2 W, Audio formats supported: MP3. Driver unit: 5.08 cm. Display type: LCD. Antenna type: FerriteBar(AM), Wire(FM)

Radio
Radio type *
The sort of radio the product is, or has, e.g. clock radio, internet radio, portable radio.
Clock
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
AM,FM
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
15
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Driver unit
5.08 cm
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Features
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
FerriteBar(AM), Wire(FM)
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
CR2032
Clock
Integrated clock
Yes
Sleep timer
Yes
Snooze function
The device can be switched on to 'snooze'.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
265 x 200 x 227 mm
Power requirements
120V, 60Hz
Manual
Yes
Alarms
Description of notifications systems and characteristics of the product
2
Customer service details
Array
X