Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ICF-C705 radio Clock Digital Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICF-C705
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICF-C705
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6338
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 03 Sep 2018 03:22:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ICF-C705 radio Clock Digital Silver :
The short editorial description of Sony ICF-C705 radio Clock Digital Silver

ICF-C705 - AM/FM Clock Radio
More>>>
Sony ICF-C705 radio Clock Digital Silver:
The official marketing text of Sony ICF-C705 radio Clock Digital Silver as supplied by the manufacturer

ATS (Automatic Time Set)

The correct EST(Eastern Standard Time)has been preset at the factory so all you have to do is plug it in and adjust the time zone if necessary. In the case of a power interruption, the built-in Lithium battery maintains the correct time so when the power returns you don't have to reset the clock.

Triple Time Display

Current time, Alarm A and Alarm B are displayed on the easy to read LCD display.

LCD Brightness Control

Lets you choose between 3 positions: High, Medium or Low (H/M/L), by pressing the snooze button.

Front Speakers

Allows better sound to listen to radio.

No Power No Problem Alarm System

The pre-installed Lithium battery maintains clock and alarm operation in the event of a blackout or other power failure.

Dual Alarm

Permits 2 separate wake-up times with individual wake-up settings and also allows you to wake to the radio or a buzzer.

Melody Alarm

Automatic Daylight Savings Time

When Daylight Savings Time changes take place in the Spring and Fall each year, there is no need to adjust the clock because the built in calendar recognizes the dates and automatically makes the proper time adjustment.

Line-in Cable

Allows for easy connectivity of a digital music player or PC. (cable included)

NAP Timer

Allows you to take a short nap and wake up to the radio or buzzer without changing your alarm settings.

Short summary description Sony ICF-C705 radio Clock Digital Silver:
This short summary of the Sony ICF-C705 radio Clock Digital Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICF-C705, Clock, Digital, 87.5 - 108 MHz, 530 - 1710 kHz, 0.2 W, LCD

Long summary description Sony ICF-C705 radio Clock Digital Silver:
This is an auto-generated long summary of Sony ICF-C705 radio Clock Digital Silver based on the first three specs of the first five spec groups.

Sony ICF-C705. Radio type: Clock, Tuner type: Digital, FM band range: 87.5 - 108 MHz. RMS rated power: 0.2 W. Display type: LCD. Product colour: Silver. Dimensions (WxDxH): 192.5 x 87.7 x 92.6 mm, Connectivity technology: Wired, I/O ports: Audio - In

Radio
Radio type *
The sort of radio the product is, or has, e.g. clock radio, internet radio, portable radio.
Clock
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87.5 - 108 MHz
AM band range
530 - 1710 kHz
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
0.2 W
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Loudspeakers
Number of built-in speakers
1
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
192.5 x 87.7 x 92.6 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
I/O ports
An interface on a device to which you can connect another device.
Audio - In
Customer service details
X