location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony ICD-UX200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICD-UX200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICDUX200R
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:48:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ICD-UX200 :
The long product name of Sony ICD-UX200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ICD-UX200, red
More>>>
Short summary description Sony ICD-UX200:
This short summary of the Sony ICD-UX200 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICD-UX200, 535 h, 2000 MB, LCD, 1.6 cm, USB, 58 g

Long summary description Sony ICD-UX200:
This is an auto-generated long summary of Sony ICD-UX200 based on the first three specs of the first five spec groups.

Sony ICD-UX200. Maximum recording time: 535 h. Internal memory: 2000 MB. Display type: LCD. Loudspeaker diameter: 1.6 cm. Interface: USB

Brand Image Product code Product Stock Price from
Sony

Sony Digital Voice Recorder Transcription Kit
(show image)
FS-85USB Digital Voice Recorder Transcription Kit 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony ICD-B100 dictaphone
(show image)
ICD-B100 ICD-B100 0.00
(excl. VAT)
0 (incl. VAT)