location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony USB-direct Dictation machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-direct Dictation machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICD-U70 show
Show alternative article codes used in the online market place
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony USB-direct Dictation machine :
The long product name of Sony USB-direct Dictation machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-direct Dictation machine with 1 GB built-in memory. MP3 compatible.
More>>>
Short summary description Sony USB-direct Dictation machine:
This short summary of the Sony USB-direct Dictation machine data-sheet is auto-generated and uses the product title and the first six key specs.

Sony USB-direct Dictation machine, 502 h, 260 - 6800 Hz, 35 mW, 1 cm, USB, 19 h

Long summary description Sony USB-direct Dictation machine:
This is an auto-generated long summary of Sony USB-direct Dictation machine based on the first three specs of the first five spec groups.

Sony USB-direct Dictation machine. Maximum recording time: 502 h, Frequency range: 260 - 6800 Hz. Output power: 35 mW, Loudspeaker diameter: 1 cm. Interface: USB. Battery life (max): 19 h, Recording battery life: 16.5 h. Weight: 64 g

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:44:21
Uk has collected 1 expert review for Sony USB-direct Dictation machine and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
smh.com.au
Updated:
2011-11-06 00:48:24
Sometimes even the most boring products use wonderfully elegant technology. Take the entirely inglorious product category of note-takers, popular with students who find it hard to get a spot down the front of the lecture hall. They p...
80%
Country Distributor
United Kingdom 1 distributor(s)