Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony IC Diktafon ICD-SX46

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IC Diktafon ICD-SX46
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICD-SX46
Category
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8269
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony IC Diktafon ICD-SX46 :
The short editorial description of Sony IC Diktafon ICD-SX46

IC Diktafon ICD-SX46: Compact IC digital recorder delivering high-quality stereo sound. Features PC Link capability and Voice Up function.
More>>>
Sony IC Diktafon ICD-SX46:
The official marketing text of Sony IC Diktafon ICD-SX46 as supplied by the manufacturer

Features:
-Compact digital stereo recording.
-128 MB built-in flash memory.
-Up to 47 hours and 35 minutes recording time in LP mode.
-Digital Voice Up function to ensure high quality recording even from a distance.
-High stereo sound quality with Sony LPEC codec.
-PC Link Capability with Digital Voice Editor software supplied.
-5 Star Dragon Certified for Maximum Accuracy Dictation.
-MP3 playback.
-Voice Operated Recording.
-Built-in speaker (15 mm) with 150 mW output power.
-Earphone and Microphone jack.
-Supplied with earphone, USB cable and software.

Short summary description Sony IC Diktafon ICD-SX46:
This short summary of the Sony IC Diktafon ICD-SX46 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony IC Diktafon ICD-SX46, 47.35 h, 128 MB, 1.5 cm, 20 h, 20 h, 64 g

Long summary description Sony IC Diktafon ICD-SX46:
This is an auto-generated long summary of Sony IC Diktafon ICD-SX46 based on the first three specs of the first five spec groups.

Sony IC Diktafon ICD-SX46. Maximum recording time: 47.35 h. Internal memory: 128 MB. Loudspeaker diameter: 1.5 cm. Battery life (max): 20 h, Recording battery life: 20 h. Weight: 64 g

Audio
Maximum recording time *
The longest time that can be recorded by the device.
47.35 h
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Loudspeakers
Loudspeaker diameter
1.5 cm
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
20 h
Recording battery life
20 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
64 g
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Digital Voice Editor Ver. 2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
28 x 13 x 120 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Windows 98 Windows Me Windows XP
Customer service details
X