Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony IC digital recorder ICD-P320

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IC digital recorder ICD-P320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICD-P320
Category
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9317
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony IC digital recorder ICD-P320 :
The short editorial description of Sony IC digital recorder ICD-P320

ICD-P320 - IC digital recorder with excellent sound quality, PC Link capability and Digital Voice Editing software
More>>>
Sony IC digital recorder ICD-P320:
The official marketing text of Sony IC digital recorder ICD-P320 as supplied by the manufacturer

-stylish and compact design.
-PC link capability with Digital Voice Editing software supplied.
-Up to 1,930 minutes recording capacity.
-4 separate folders for easy reference.
-Microphone sensitivity (low / high).
-Large LCD display.
-250 mW Power Output.
-Earphone jack.
-Microphone jack.

Short summary description Sony IC digital recorder ICD-P320:
This short summary of the Sony IC digital recorder ICD-P320 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony IC digital recorder ICD-P320, 7.3 h, 260 - 6800 Hz, 64 MB, 250 mW, 2.8 cm, 22 h

Long summary description Sony IC digital recorder ICD-P320:
This is an auto-generated long summary of Sony IC digital recorder ICD-P320 based on the first three specs of the first five spec groups.

Sony IC digital recorder ICD-P320. Maximum recording time: 7.3 h, Frequency range: 260 - 6800 Hz. Internal memory: 64 MB. Output power: 250 mW, Loudspeaker diameter: 2.8 cm. Battery life (max): 22 h. Weight: 680 g

Audio
Maximum recording time *
The longest time that can be recorded by the device.
7.3 h
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
260 - 6800 Hz
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Loudspeakers
Output power
250 mW
Loudspeaker diameter
2.8 cm
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
22 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
680 g
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Digital Voice Editor Ver.2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
34.6 x 18 x 109.5 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Customer service details
X