location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSP-2004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW-PSPSTITA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 15:14:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: PlayStation Portable (PSP) PSP CPU
  • - Gaming control technology: Analogue / Digital
  • - LCD 10.9 cm (4.3") 480 x 272 pixels
  • - Card reader integrated Wi-Fi USB port Combo headphone/mic port DC-in jack
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Black
Long product name Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black :
The long product name of Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PlayStation Portable 2004 (Slim & Lite), Black
More>>>
Short summary description Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black:
This short summary of the Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PSP-2004, PlayStation Portable (PSP), PSP CPU, 32 MB, Black, Analogue / Digital, D-pad

Long summary description Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black:
This is an auto-generated long summary of Sony PSP-2004 portable game console 10.9 cm (4.3") Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PSP-2004. Platform: PlayStation Portable (PSP), Processor model: PSP CPU, Internal memory: 32 MB. Product colour: Black, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels. Compatible memory cards: Memory Stick (MS). Wi-Fi standards: 802.11b, 802.11g, Security algorithms: 64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP