location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HVL-LE1 Video light

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-LE1 Video light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-LE1
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 23:26:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HVL-LE1 Video light :
The long product name of Sony HVL-LE1 Video light. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HVL-LE1, 60 x LEDs, 1800 lux/0.5m, 5500K, 250g
More>>>
Short summary description Sony HVL-LE1 Video light:
This short summary of the Sony HVL-LE1 Video light data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-LE1 Video light, 250 g, Camcorder flash

Long summary description Sony HVL-LE1 Video light:
This is an auto-generated long summary of Sony HVL-LE1 Video light based on the first three specs of the first five spec groups.

Sony HVL-LE1 Video light. Type: Camcorder flash, Product colour: Black, Camera brands compatibility: Sony. Battery type: AA. Weight: 250 g, Dimensions (WxDxH): 120 x 63 x 75 mm