Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-LBPC Camcorder flash Black camera flash

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-LBPC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-LBPC
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524988147
Category
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
camera flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7869
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HVL-LBPC Camcorder flash Black camera flash :
The short editorial description of Sony HVL-LBPC Camcorder flash Black camera flash

MI, 2100lux, 3.2 - 5.6K
More>>>
Sony HVL-LBPC Camcorder flash Black camera flash:
The official marketing text of Sony HVL-LBPC Camcorder flash Black camera flash as supplied by the manufacturer

High intensity (up to 2,100lux at 1m) extended life and low power consumption

The HVL-LBPC LED battery video light provides a high intensity light (1,800lux at 1m and 2,100lux at 1m with Blight booster mode), extended life (10,000 hours), and low power consumption (16w). The HVL-LBPC is designed to provide the optimum spread for wide-angle shooting with NXCAM and XDCAM camcorders. It illuminates with uniform intensity right across the field of view. The attached diffuser makes it possible to soften shadows and reduce contrast. Powered by BP Series or L Series batteries with an operating life of about 3 hours (with the NP-F970 battery). When the HVL-LBPC is attached to the MI (Multi-Interface) Shoe of a camcorder such as the PXW-X180, the power on/off can be controlled by the camcorder’s power on/off status or be based on the rec start/stop status.

High intensity light and variable colour temperature adjustment

1,800lux at 1m and 2,100lux at 1m with Blight booster mode. Colour temperature: 3.2K to 5.6K variable adjustment.

MI (Multi-Interface) Shoe for on/off control from the camcorder

On/off controlled via the MI Shoe by the camcorder’s power on/off status or rec start/stop status.

Extended life

10,000 hours.

Optimum spread for wide-angle shooting

Illuminates with uniform intensity right across the field of view.

Powered by BP Series or L Series batteries

Operating life of about 3 hours (with the NP-F970 battery).


High intensity light up to 2,100lux at 1m with Blight booster

The LED light offers 1,800lux at 1m and 2,100lux at 1m with Blight booster mode.

Variable colour temperature adjustment and diffuser

The light provides for 3.2K to 5.6K variable adjustment of the colour temperature. The attached diffuser makes it possible to soften shadows and reduce contrast.

MI (Multi-Interface) Shoe for on/off control from the camcorder

On/off controlled via the MI Shoe by the camcorder’s power on/off status or rec start/stop status.

Extended life

The light has an extended life of 10,000 hours.

Optimum spread for wide-angle shooting

The HVL-LBPC is designed to provide the optimum spread for wide-angle shooting with NXCAM and XDCAM camcorders. It illuminates with uniform intensity right across the field of view.

Powered by BP Series or L Series batteries

To power the LED light you can use the same L Series batteries (NP-F970/770) or BP Series batteries (BP-U30, BP-U60, BP-U90) that are used for NXCAM or XDCAM camcorders, making this accessory as cost effective as it is useful. It can be operated for about 3 hours with the NP-F970 battery.

Short summary description Sony HVL-LBPC Camcorder flash Black camera flash:
This short summary of the Sony HVL-LBPC Camcorder flash Black camera flash data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-LBPC, Camcorder flash, Black, Sony, 5.6 K, DSR-PD175P, HVR-HD1000E, HXR-MC2000E, PMW-320K, PMW-400K, PMW-400L, PXW-X160, PXW-X180,...

Long summary description Sony HVL-LBPC Camcorder flash Black camera flash:
This is an auto-generated long summary of Sony HVL-LBPC Camcorder flash Black camera flash based on the first three specs of the first five spec groups.

Sony HVL-LBPC. Type: Camcorder flash, Colour of product: Black, Camera brands compatibility: Sony

Features
Type *
Characteristics of the device.
Camcorder flash
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Camera brands compatibility *
The brands of camera that can be used with this product.
Sony
Colour temperature
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
5.6 K
Features
Shooting distance
1
Compatibility
The other products, software and hardware this product can be used with.
DSR-PD175P, HVR-HD1000E, HXR-MC2000E, PMW-320K, PMW-400K, PMW-400L, PXW-X160, PXW-X180, NEX-FS100E, NEX-FS100EK
Country Distributor
España 1 distributor(s)
X