Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-F60M

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-F60M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-F60M show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524899320 show
Category
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
camera flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 152435
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HVL-F60M :
The short editorial description of Sony HVL-F60M

LED, GN60, 1200lux, Quick Shift, Quick Navi
More>>>
Sony HVL-F60M:
The official marketing text of Sony HVL-F60M as supplied by the manufacturer

Achieve a smooth, consistent light balance

Switch from landscape to portrait mode and Quick Shift Bounce adjusts the flash position in a single, smooth action

Capture true colours when lights are low

A high light output of GN60 and LED maximum illumination of 1200 lux for 0.5 metres captures every subtle photo or movie detail

Simple and intuitive settings

With a clear dot matrix display and smooth control wheel, Quick Navi gives you camera body-like flash operations

Do more with advanced intelligent functions

Works as an off-camera flash, controller and a lighting ratio controller for multiple wireless flash photography

Get the right light at the right time

Auto zoom control automatically optimises illumination angles in line with the image sensor size of the camera

More accurate colour balance and saturation

With auto white balance adjustment and colour temperature adjustment, you can compensate for varying lighting characteristics

See the screen when shooting in the dark

Flick the LCD illuminator button to see the controls when you’re shooting in poorly lit places

Stay protected against dust and moisture

The flash is sealed against dust and moisture and is ready for tough shooting assignments

Use a supplied diffuser for extra creativity

Use the supplied flash diffuser or colour filter (3200k) to add the style you want to your photography

Keep everything safely stored

The flash comes with a handy soft carrying case and connector protector cap so you can take things safely with you

Short summary description Sony HVL-F60M:
This short summary of the Sony HVL-F60M data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-F60M, Slave flash, Black, Sony, 60 m, DSC-RX1/RX1R, DSC-RX10, DSC-RX100M2, DSC-HX400/HX400V, ILCA-77M2 Body/Kit, DSC-HX60/DSC-HX60V,...

Long summary description Sony HVL-F60M:
This is an auto-generated long summary of Sony HVL-F60M based on the first three specs of the first five spec groups.

Sony HVL-F60M. Type: Slave flash, Colour of product: Black, Camera brands compatibility: Sony

Features
Type *
Characteristics of the device.
Slave flash
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Camera brands compatibility *
The brands of camera that can be used with this product.
Sony
Guide number (ISO 100, set at 35mm zoom)
60 m
Features
Compatibility
The other products, software and hardware this product can be used with.
DSC-RX1/RX1R, DSC-RX10, DSC-RX100M2, DSC-HX400/HX400V, ILCA-77M2 Body/Kit, DSC-HX60/DSC-HX60V, ILCE-7R, DSC-HX50/HX50V, ILCE-7 Body/Kit, NEX-6 Body/Kit, ILCE-3000K, SLT-A99/A99V, SLT-A77, NEX-VG900E, SLT-A65, NEX-VG30, SLT-A58
Brand Image Product code Product Stock Price from
Sony HVL-LEIR1 Sony HVL-LEIR1
(show image)
HVLLEIR1 HVL-LEIR1 EUR 110,19
(excl. VAT)
EUR 137,74 (incl. VAT)
Sony HVL-F20M Sony HVL-F20M
(show image)
HVL-F20M HVL-F20M EUR 114,73
(excl. VAT)
EUR 137,68 (incl. VAT)
Sony HVL-F32M Sony HVL-F32M
(show image)
HVL-F32M HVL-F32M EUR 196,24
(excl. VAT)
EUR 245,30 (incl. VAT)
Sony HVL-RL1 Sony HVL-RL1
(show image)
HVL-RL1 HVL-RL1  — 
Sony HVL-F43M Sony HVL-F43M
(show image)
HVL-F43M HVL-F43M EUR 251,93
(excl. VAT)
EUR 302,32 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
X