Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-F5DF Slave flash Silver camera flash

Add to compare
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21704
This statistic is based on the 76562 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74820 free Open Icecat users .
Info modified on: 11 Jan 2018 14:27:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HVL-F5DF Slave flash Silver camera flash :
The short editorial description of Sony HVL-F5DF Slave flash Silver camera flash

Sony Light HVL-F5DF
Sony HVL-F5DF Slave flash Silver camera flash:
The official marketing text of Sony HVL-F5DF Slave flash Silver camera flash as supplied by the manufacturer

5W battery operated video light and video flash for Lithium-ion camcorders

- Combined Video and Flash light
- Powered by InfoLITHIUM F Series battery (not supplied)

Short summary description Sony HVL-F5DF Slave flash Silver camera flash:
This short summary of the Sony HVL-F5DF Slave flash Silver camera flash data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-F5DF, Slave flash, Silver, Sony, 5500 K, 1 - 7 / 3, 5.5 W

Long summary description Sony HVL-F5DF Slave flash Silver camera flash:
This is an auto-generated long summary of Sony HVL-F5DF Slave flash Silver camera flash based on the first three specs of the first five spec groups.

Sony HVL-F5DF. Type: Slave flash, Colour of product: Silver, Camera brands compatibility: Sony. Power consumption (typical): 5.5 W. Width: 45 mm, Depth: 77 mm, Height: 64 mm

Type *
Characteristics of the device.
Slave flash
Colour of product *
The colour e.g. red, blue, green, black, white.
Camera brands compatibility *
The brands of camera that can be used with this product.
Colour temperature
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
5500 K
Shooting distance
1 - 7 / 3
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
45 mm
Depth *
The distance from the front to the back of something.
77 mm
Height *
The measurement of the product from head to foot or from base to top.
64 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)