Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-F20AM

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-F20AM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-F20AM show
Show alternative article codes used in the online market place
Category
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61954
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 26 Jan 2018 06:09:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HVL-F20AM :
The short editorial description of Sony HVL-F20AM

External Flash
More>>>
Sony HVL-F20AM:
The official marketing text of Sony HVL-F20AM as supplied by the manufacturer



External flash unit (GN20) with new design and easy operation.

Slim, light, compact design.

Adjustable bounce angle (75 degrees).

Folds down in flat position when not in use.

High accuracy ADI flash metering combines TTL metering and guide number control.

Intelligent WB adjustment with colour temperature information (optimised for Sony DSLR models).

Red-eye reduction.

Ideal for use as Wireless Flash Trigger for DSLR-A900.

Power save mode.

Can operate using 2x AAA alkaline batteries.

Short summary description Sony HVL-F20AM:
This short summary of the Sony HVL-F20AM data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-F20AM, Black, AAA

Long summary description Sony HVL-F20AM:
This is an auto-generated long summary of Sony HVL-F20AM based on the first three specs of the first five spec groups.

Sony HVL-F20AM. Product colour: Black. Battery type: AAA

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Uk has collected 1 expert review for Sony HVL-F20AM but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Nl heeft 1 proffesionele recensie voor Sony HVL-F20AM gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Fr a recueilli 1 avis d’experts pour Sony HVL-F20AM mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
De hat 1 Expertenmeinung für Sony HVL-F20AM zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Testseek ha raccolto 1 recensione da parte di esperti per Sony HVL-F20AM ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Es ha coleccionado 1 opiniones de expertos para Sony HVL-F20AM pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Dk har samlet 1 ekspertanmeldelse for Sony HVL-F20AM men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:28:38
Se har samlat in 1 experttest för Sony HVL-F20AM men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2013-07-01 03:28:38
The Sony HVL-F20AM is a small flash for and cameras. It uses the bizarre "slot" mount, also called "AutoLock." Newer Sony DSLRs with regular hot shoes like the come with an adapter to use this flash. Specifications...
0%
Show all
Country Distributor
España 2 distributor(s)
Czech Republic 1 distributor(s)
Customer service details
X