Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HT-ZF9 3.1 channels 400 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-ZF9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTZF9 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4548736066755 show
Category
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32754
This statistic is based on the 95050 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92866 free Open Icecat users.
Info modified on: 19 Oct 2020 11:06:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HT-ZF9 3.1 channels 400 W Black :
  • - 3.1ch Dolby Atmos/DTS:X and Vertical Sound Engine
  • - Five sound modes for enhanced movies, music, gaming, news and sports
  • - 4K HDR-compatible
  • - Built-in Wi-Fi and easy BLUETOOTH® streaming
  • - High-Resolution Audio capable
Long product name Sony HT-ZF9 3.1 channels 400 W Black :
The short editorial description of Sony HT-ZF9 3.1 channels 400 W Black

3.1ch, S-Master HX, 400 W, HDMI, ARC, USB, RJ-45, Bluetooth, Wi-Fi, HDCP 2.2, HDR, HLG
More>>>
Sony HT-ZF9 3.1 channels 400 W Black:
The official marketing text of Sony HT-ZF9 3.1 channels 400 W Black as supplied by the manufacturer

Hear sound from all directions with max 7.1.2 surround sound
Vertical Surround Engine, our latest surround technology, lets you enjoy the thrill of the latest theater audio formats like Dolby Atmos and DTS:X in a single slim unit. No matter what type of room you’re in, its three front speakers reproduce “vertical,” creating virtual surround sound that seems to come from all around you.

Everything upscaled close to 7.1.2ch
Now you can enjoy everything you watch in maximum 7.1.2ch sound. Our advanced digital signal processing converts any audio to immersive surround with just the click of a button on the remote.

Choose the perfect setting
A button for every sound—choose the one that’s right for whatever you’re watching or listening to.

Cinema mode
Feel and hear the action all around you, as sound travels behind you and immerses you in theater.

Enjoy all your movies in 4K HDR quality
With the latest 4K HDR 18 Gbps pass-through and HDCP 2.2, the HT-Z9F is made for the latest home theater formats.

Bring your equipment together
Connect via HDMI, Wi-Fi, USB and more to enjoy music and movies from different sources.

Wi-Fi
Wirelessly connect to online music streaming with built-in Wi-Fi.

Bluetooth® connection
Stream music wirelessly with Bluetooth® technology.

The Way The Artists Truly Intended
Enjoy the subtlest nuances of studio-quality sound in higher than CD quality with High-Resolution Audio. Passion for music unites every component from signal to speaker, so it feels like the artist is performing right in front of you.

Enhance the detail with DSEE HX
DSEE HX upscales your existing music to near high-resolution sound quality.

Works with Google Home
With Google Home, you can use voice control for Sony audio products. You can turn up the volume, skip to the next track, or stop the music, all without lifting a finger.

Stream music throughout the house
Use the Sony | Music Center App (previously called SongPal) to group selected Sony soundbars and speakers together, then stream music in multiple rooms.

Send sound around your home
Stream sound from your TV via HDMI, optical or analog.

Short summary description Sony HT-ZF9 3.1 channels 400 W Black:
This short summary of the Sony HT-ZF9 3.1 channels 400 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HT-ZF9, 3.1 channels, 400 W, DSD,DTS,DTS 96/24,DTS-ES,DTS-HD HR,DTS-HD Master Audio,DTS:X,Dolby Atmos,Dolby Digital,Dolby..., Wireless, Separate, Black

Long summary description Sony HT-ZF9 3.1 channels 400 W Black:
This is an auto-generated long summary of Sony HT-ZF9 3.1 channels 400 W Black based on the first three specs of the first five spec groups.

Sony HT-ZF9. Audio output channels: 3.1 channels, RMS rated power: 400 W, Audio decoders: DSD,DTS,DTS 96/24,DTS-ES,DTS-HD HR,DTS-HD Master Audio,DTS:X,Dolby Atmos,Dolby Digital,Dolby.... Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC,AIFF,ALAC,DSD,FLAC,HE-AAC,MP3,OGG,WAV. Connectivity technology: Wired & Wireless. Power consumption (standby): 0.5 W

Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
3.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
400 W
Audio decoders
Device or software capable of decoding a digital stream of audio e.g. internet radio.
DSD,DTS,DTS 96/24,DTS-ES,DTS-HD HR,DTS-HD Master Audio,DTS:X,Dolby Atmos,Dolby Digital,Dolby Digital Plus,Dolby Dual Mono,Dolby TrueHD
Game mode
Yes
Audio Return Channel (ARC)
Yes
Subwoofer
Subwoofer included *
The product includes a subwoofer, which is a loudspeaker for low frequencies (bass sounds).
Yes
Subwoofer connectivity
Wireless
Subwoofer location
Separate
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AIFF,ALAC,DSD,FLAC,HE-AAC,MP3,OGG,WAV
Night mode
Yes
Virtual surround
Yes
Wall mountable *
The product can be mounted on (attached to ) a wall.
Yes
Technical details
Main unit weight
3.1 kg
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired & Wireless
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.2
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
HDMI in
Port (socket) for HDMI input.
2
Number of HDMI outputs
Port (socket) for HDMI output.
1
USB port
The device features a socket into which a USB cable can be plugged.
Yes
Digital audio optical in
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1000 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
64 mm
Soundbar weight *
3.1 kg
Subwoofer width
19 cm
Subwoofer depth
38.6 cm
Subwoofer height
38.2 cm
Subwoofer weight
8.1 kg
Packaging content
Cables included
HDMI
Mounting brackets included
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Other features
Apple docking compatibility
What devices can be docked with this product.
Not supported
Docking connector type
A docking connector is a connector used to attach a mobile electronic device simultaneously to multiple external resources e.g. Apple Lightning, Micro-USB.
Not supported
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Uk has collected 27 expert reviews for Sony HT-ZF9 3.1 channels 400 W Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Nl heeft 27 proffesionele recensies verzameld voor Sony HT-ZF9 3.1 kanalen 400 W Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Fr a recueilli 27 avis d’experts pour Sony HT-ZF9 3.1 canaux 400 W Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
De hat 27 Expertenmeinungen über Sony HT-ZF9 3.1 Kanäle 400 W Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Testseek ha raccolto 27 recensioni da parte di esperti per Sony HT-ZF9, Soundbar Dolby Atmos/DTS:X a 3.1 canali con tecnologia Wi-Fi/Bluetooth, Vertical Surround, Hi-Res Audio e subwoofer e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Es ha coleccionado 27 opiniones de expertos para Sony HT-ZF9 3.1 canales 400 W Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Dk har samlet 27 ekspertanmeldelser for Sony HT-ZF9 3.1 kanaler 400 W Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-10 16:33:35
Se har samlat in 27 experttester för Sony HT-ZF9 3.1 kanaler 400 W Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
trustedreviews.com
Updated:
2018-09-10 16:33:32
We've grown used to seeing Dolby Atmos-enabled soundbars with integrated upfiring height speakers, but the Sony HT-ZF9 is different. It's a 3.1 design that relies on DSP audio processing to expand a soundfield into what Sony claims is effectively 5.1.2. B...
Good Compelling virtual Dolby Atmos performance, Excellent upmixing of 5.1 and stereo content, Surprisingly musical...
Bad Can be confusing to use, A tad ugly sans grille...
Bottom line The Sony HT-ZF9 confounds expectations, delivering an expansive soundfield from an easy-to-accommodate design. It can be confusing to use, but rewards with a compelling Atmos-lite performance. The Vertical S upmixer does an entertaining job with 5.1 and s...
80%
avforums.com
Updated:
2019-12-08 11:39:05
The Sony HT-ZF9 is the latest flagship soundbar from the Japanese manufacturer. It supports both Dolby Atmos and DTS:X, but takes a very different approach to delivering these object-based immersive audio formats. This compact 3.1-channel soundbar abando...
Good Dolby Atmos & DTS:X, Virtual surround processing, Very good with music, Solid build quality and discreet...
Bad Not much genuine immersion, User interface confusing...
Bottom line The Sony HT-ZF9 is a great little soundbar, and the use of digital signal processing to create a virtual immersive experience can often be quite successful. The Sony's support of both Dolby Atmos and DTS:X is unusual at this price point, and this compact...
80%
pocket-lint.com
Updated:
2019-12-08 11:39:05
The Sony HT-ZF9 takes a very different approach to delivering Dolby Atmos and DTS:X. This compact 3.1-channel sounder eschews the usual side- and upward-firing drivers, instead relying on clever digital signal processing to create the illusion of greater...
Good Dolby Atmos and DTS:X support, Effective virtual sound processing, Sounds great with music...
Bad Limited sense of immersion, Potentially confusing interface...
Bottom line The Sony HT-ZF9 has a lot to recommend, and Sony's application of digital signal processing to create a virtual immersive experience is often very successful. The fact that the soundbar actually supports both Dolby Atmos and DTS:X is a major feather in it...
80%
trustedreviews.com
Updated:
2019-12-08 11:39:05
The Sony ZF9 is the much-anticipated and long-awaited sequel to 2016's groundbreaking Sony ZD9. Like its predecessor, it uses direct lighting with local dimming. This time, however, it also comes packing Sony's brand-new X1 Ultimate video processor, a Net...
Good Impressive video processing, Much cheaper than its predecessor, Groundbreakingly wide viewing angle support for LCD...
Bad Black levels are limited, Backlight blooming appear too readily around bright objects, Awkward remote control...
Bottom line The Sony KD-65ZF9 takes a big step forward over its predecessor with its X1 Ultimate picture processing, but at the cost of taking a huge step backwards with its backlight engine...
70%
homecinemachoice.com
Updated:
2019-12-08 11:39:05
But that's exactly what Sony offers here. The HT-ZF9 adopts a conventional bar and wireless sub approach, but uses DSP magic 
to create an immersive audio experience. 
It sells for £650, but can be upgraded with 
a pair of SA-Z9R wireless rears (£300) to...
Bottom line If space is tight, Sony 3.1 Dolby Atmos solution sounds mightier than you might imagine. It's DSP wizardry done right...
80%
xgn.nl
Updated:
2018-09-10 16:33:22
Wie beter geluid wil dan de standaard speakers die tegenwoordig in televisies verwerkt zitten, heeft meer dan genoeg keuze. Van een standaard setje stereospeakers tot aan een heuse 7.1-surroundset, niets is te gek tegenwoordig. Ergens middenin die grootse...
Good Uitstekende geluidsbeleving, Speakers draadloos aan elkaar gekoppeld, Ruime selectie aansluitmogelijkheden, Ondersteuning van Bluetooth en Chromecast Audio...
Bad Plaatsing poorten, Net niet de echte Dolby Atmoservaring...
85%
computertotaal.nl
Updated:
2018-09-10 16:33:32
De HT-ZF9 bestaat uit een soundbar van een meter breed waarin slechts drie audiodrivers zijn verwerkt. Voor het laag levert Sony een draadloze subwoofer mee, terwijl je optioneel ook nog twee surround-speakers kunt koppelen. Vanwege het gebrek aan speaker...
Good Veel connectiviteit, Talloze afspeelopties, Prima geluidskwaliteit, Draadloze subwoofer en surround-speakers...
Bad Matige oplossing voor Dolby Atmos en DTS:X, Engelstalig menu...
Bottom line De HT-ZF9 is een laagdrempelig home cinema-systeem dat je dankzij de draadloze subwoofer en surround-speakers gemakkelijk neerzet. Op het gebied van connectiviteit en afspeelmogelijkheden is deze soundbar zeer veelzijdig, al schiet de eigenontwikkelde ver...
70%
homecinemamagazine.nl
Updated:
2018-09-10 16:33:35
Iedereen droomt van Dolby Atmos, maar niemand wil enorm veel speakers in zijn kamer. De oplossing is een Atmos-soundbar, maar die kosten nogal wat. En dan heb je de nieuwe lichting Sony-toestellen, die 3D-geluid beloven voor een lagere prijs. In deze revi...
Good Goed aanbod fysieke aansluitingen, Dolby Atmos en DTS:X, Chromecast en Bluetooth, De rear-speakers tillen de HT-ZF9 naar ‘uitstekend'-niveau, Slank en makkelijk te plaatsen...
Bad Subwoofer is plaatsingsgevoelig, Koppelen draadloze speakers moest manueel, Reageert wat sloom op volumeveranderingen, Rear-speakers uitschakelen voor muziek niet mogelijk...
Bottom line We hadden het eerlijk gezegd niet verwacht, maar de HT-ZF9 produceert met 3.1-speakers toch een vrij geloofwaardige surroundervaring. Maar wel relativeren: we vergelijken nu met klassieke soundbars, niet met ‘ware' Atmos-soundbars die 500 euro of meer kos...
80%
gadgetgear.nl
Updated:
2019-12-08 11:39:05
De meeste TV's brengen een degelijk geluid. De meeste geluidsinstallaties zijn een wirwar van boxen, draden en kleden je huiskamer meer af, dan aan. Maar hoe krijg je thuis het bioscoopgeluid vanuit je luie stoel? Sony brengt de HT-ZF9 Soundbar met Blueto...
Good Prachtig design, Multifunctionele soundbar, Prachtig geluid, Atmos gevoel in de huiskamer, Betaalbaar...
Bad Nisje voor HDMI schuin, Ingangen Offcenter...
Bottom line We hadden het eerlijk gezegd niet verwacht, maar de HTZF9 produceert met 3.1speakers toch een vrij geloofwaardige Atmos surroundervaring en dat voor die prijs! De Woofer doet wonderen, sowieso natuurlijk. Maar het echte geluid ervaar je pas goed als je jo...
90%
tweakers.net
Updated:
2019-12-08 11:39:05
Voor het schrijven van de review zal ik kort de reviewer en context beschrijven zodat je de review op waarde kan schatten. Ik ben absoluut geen audiofiel, dus elke beoordeling van de geluidskwaliteit moet je met een korreltje zout nemen. Ik zag deze Sound...
Good Geluidskwaliteit, Installatie gemak, Bediening, Looks (subjectief natuurlijk)...
Bad Plaats van de HDMI-aansluitingen, Maar 2x HDMI in, Geen Chromecast Ultra...
Bottom line De Sony HT-ZF9 is een hele aardige soundbar met een goede feature set. wel heeft het product een paar kleine schoonheidsfoutjes. Zoals bij alle producten is de prijs-kwaliteit natuurlijk belangrijk. Voor €600-700 euro is deze soundbar compleet een goede a...
80%
Lesnumeriques.com
Updated:
2018-09-10 16:33:22
PRÉSENTATION Ce test a été réalisé avec la Sony HT-ZF9 équipée d'un firmware en version 1.514 (daté du 29 mai 2018). ERGONOMIE Bien qu'elle constitue le fer de lance de la gamme de barres de son 2018 de Sony, la HT-ZF9 est un modèle a...
Good Compatible Dolby Atmos ET DTS:X, Grosses dynamique et réserve de puissance, Distorsion remarquablement contenue, Caisson de basses réactif, Surround virtuel d'excellente qualité, Verticalité des formats audio 3D discrète, mais présente et immersive, Deu...
Bad Sonorité acérée, peu musicale, "Sweetspot" pour le surround virtuel étroit (nécessité d'être assis bien face à la barre), Pas de compatibilté UPnP/DLNA...
Bottom line Du Dolby Atmos/DTS:X convaincant avec une barre de son compacte: impossible, pensez-vous ? Laissez Sony vous convaincre du contraire. Sa barre de son HT-ZF9 propose un surround virtuel étonnant qui, oui, inclut bien des effets de hauteur certes discrets...
80%
clubic.com
Updated:
2019-12-08 11:39:05
Comment choisir la meilleure barre de son ? La barre de son est devenue la nouvelle chaîne HiFi. Elle remplace avantageusement les enceintes classiques tout en améliorant grandement la section sonore des écrans plats. Cette dernière est souvent peu perfor...
0%
hifitest.de
Updated:
2018-09-10 16:33:22
Sony bringt mit der HT-ZF9 eine neue Soundbar, die den Klang um die dritte Dimension erweitert.Wer in den Genuss der 3D-Tonformate wie Dolby Atmos kommen wollte, war bislang auf zusätzliche Lautsprecher angewiesen, die entweder direkt an der Decke montier...
Bottom line Sony ist mit der Soundbar HT-ZF9 wieder technisch Beachtliches gelungen. Mit lediglich drei horizontal angeordneten Lautsprecher- Chassis werden dem Zuhörer akustische Höheninformationen vermittelt. Respekt...
80%
netzwelt.de
Updated:
2018-09-10 16:33:30
Für deutlich weniger als 1.000 Euro erhaltet ihr bei Sony ein TV-Soundpaket bestehend aus der Soundbar HT-ZF9 samt passendem Funk-Subwoofer. Die Besonderheit dieser Kombination hört auf den Namen Dolby Atmos 3D Surround Sound. Dabei simuliert die Soundbar...
Good Klang, Chromecast eingebaut, Einfache Installation, Subwoofer inklusive, Gutes Upmixing...
Bad Stellenweise lieblose Verarbeitung, Probleme bei Drahtlos-Verbindung, Menüführung verbesserungswürdig, Anschlusspanel mit wenig Platz...
Bottom line Hebt TV-Klang auf eine höhere Stufe 7.5/10800 Euro müsst ihr investieren, um den Fernseher-Klang gleich um mehrere Stufen anzuheben. Für Musikliebhaber eher eine Verlegenheitslösung (wenngleich eine funktionierende), kommen Filmfreunde mit der Sony HT...
70%
areadvd.de
Updated:
2018-09-10 16:33:35
Für 799 EUR steht das 3.1 Soundbar/Subwoofer-System ZF9 von Sony bereit. Decoder für DTS:X und Dolby Atmos sind an Bord, und wer sich wundert, dass oben auf der Soundbar keine dediziert in Richtung Decke abstrahlende Lautsprecher-Arrays zu finden sind, de...
Bottom line Das Sony ZF9 System überzeugt mit glaubwürdigem 3D Audio-Sound und umfangreicher Ausstattung. Der kleine Wireless-Subwoofer hat deutlich mehr Kraft, als man spontan erwarten würde, und liefert auch bei gehobenem Pegel noch ein solides Fundament. Die Verti...
0%
computerbild.de
Updated:
2019-12-08 11:39:05
Moderne TVs zeigen Filme in extrascharfer UHD-Auflösung, verbinden sich für nahezu unbegrenzte Filmauswahl mit dem Internet und lassen sich per Sprache steuern. Beim Ton aber sparen die Hersteller. Wer lebensnahe Stimmen und satte Explosionen hören will...
Good Gute Klangqualität, Alle wichtigen Anschlüsse inklusive HDMI, Musik per Bluetooth und Chromecast abspielbar...
Bad Display etwas dunkel...
Bottom line Im Test erzeugte die Sony HT-ZF9 erstaunlichen Raumklang, der sich gut vom Lautsprecher löste und perfekt zum TV-Bild passte. So vermittelte die HT-ZF9 ein gutes Mittendrin-Gefühl. Ebenfalls klasse: die umfangreiche Ausstattung. Damit taugt die Sony-Sound...
77%
satvision.de
Updated:
2019-12-08 11:39:05
Soundbars sind platzsparende TV-Lautsprecher, die das hochaufgelöste Bildmaterial moderner TV-Gerätemithilfe eines externen Subwoofers klanglich untermauern und für den passenden „Wumms“ sorgen.Mit der LG SK8, der Sony HT-ZF9 und der Teufel Cinebar Pro ha...
0%
dday.it
Updated:
2019-12-23 11:24:57
Le immagini dei più recenti televisori sono ormai quasi perfette, ma non altrettanto in genere si può dire della riproduzione sonora. Quindi spesso si è tentati di affiancarli con una soundbar di pari livello, magari anche della stessa marca del TV. Ecco...
81%
lydogbillede.dk
Updated:
2018-09-10 16:33:27
Men hvor ST5000 og mange andre Atmos-soundbars har højttalere på toppen, der skal reflektere “himmelkanalerne” via loftet, simulerer ZF9 effekten psykoakustisk via tre fremadvendte højttaler-enheder – hvor den i midten kun leverer centerkanalen for bedst...
Good Lyden er ren og åben, og imponerende dynamisk. Rigtig god til både film og musik, og endnu bedre med trådløse baghøjttalere...
Bad Atmos-effekten er begrænset, og med højdelyd aktiveret er lyden også tynd. Subwooferen skal placeres tæt på for ikke at falde ud...
Bottom line Sony HT-ZF9 er en soundbar, som med kun tre højttaler-enheder forsøger at simulere tredimensionel lyd, hvor man også får lyd i højden. Lige netop den del fungerer kun nogenlunde, og vi foretrækker at deaktivere denne simulering.På alle andre måder...
83%
flatpanels.dk
Updated:
2018-09-10 16:33:28
Klik her for en mere detaljeret gennemgang af vores karaktérsystem og awards.Sub og soundbar fint afstemt Plug & Play Atmos & DTS:X understøttelse Meget for pengene Mulighed for baghøjttalereIngen opadvendte højttalerenheder Fesen fjernbetjening HDMI-indg...
Good Sub og soundbar fint afstemt, Plug & Play, Atmos & DTS:X understøttelse, Meget for pengene, Mulighed for baghøjttalere, Sub og soundbar fint afstemt, Plug & Play, Atmos & DTS:X understøttelse, Meget for pengene, Mulighed for baghøjttalere...
Bad Ingen opadvendte højttalerenheder, Fesen fjernbetjening, HDMI-indgange sidder dumt, Subwoofer er svageste led ved musik, Ingen opadvendte højttalerenheder, Fesen fjernbetjening, HDMI-indgange sidder dumt, Subwoofer er svageste led ved musik...
Bottom line Alt i alt har Sony leveret et rigtig godt produkt. Man får meget for pengene og ZF9 klarer alle discipliner som forventet eller bedre, men der er samtidig nogle lavthængende frugter, som Sony bør fokusere på. Selskabet insisterer på at genbruge den samme...
0%
zoom.cnews.ru
Updated:
2019-12-08 11:39:05
Саундбар – отличный вариант для создания домашней аудиосистемы. Эти устройства занимают куда меньше места, чем наборы разноформатных колонок для домашнего кинотеатра, но зачастую не уступают им в качестве звука. Среди преимуществ саунбаров:Недостатками ус...
0%
ljudochbild.se
Updated:
2018-09-10 16:33:27
Sony HT-ZF9 kostar bara hälften av toppmodellen HT-ST5000, men kan ändå skryta med stöd för både Dolby Atmos och DTS:X. De formaten ger en ljudbild som omsluter lyssnaren helt och hållet, även ovanifrån, så att man hamnar i ett tredimensionellt ljudrum. M...
Good Ljudet är rent och öppet och imponerande dynamiskt. Mycket bra till både filmer och musik, och ännu bättre med trådlösa bakhögtalare...
Bad Atmos-effekten är begränsad och med ljud i höjden låter det dessutom tunt. Subwoofern måste placeras i närheten för att inte droppa ut...
83%
komputerswiat.pl
Updated:
2018-09-10 16:33:30
Pół roku temu w Las Vegas, jednym z produktów zaprezentowanych przez Sony był soundbar HT-ZF9. Według japońskiego producenta sprzęt miał odmienić sposób, w jaki otacza nas dźwięk podczas oglądania filmów we własnym, domowym niekoniecznie-zaciszu. Kilka m...
Bottom line Jestem pod wrażeniem, że tak małe urządzenie wyposażone zaledwie w 4 przetworniki potrafi oddać w zwykłym pokoju klimat kinowej sali. Zastosowane w HT-ZF9 technologie sprawiają, że dźwięk podczas filmowego seansu jest immersyjny, przestrzenny i wielowymi...
0%
dobreprogramy.pl
Updated:
2019-12-08 11:39:05
Są takie dni w życiu każdego recenzenta, które zmieniają postrzeganie na konkretną kwestię, przekonania lub upodobania. Bywa, że sprzęt, który budził nadzieje w rzeczywistości okazuje się rozczarowaniem, lub odwrotnie – sceptyczne nastawienie rodzi miłe z...
Good Bardzo dobra jakość dźwięku, Ciekawy efekt wirtualizacji systemu Dolby Atmos, Wsparcie dla DTS:X i wielu innych systemów dźwięku, Wiele przydatnych funkcji m.in. obsługa Spotify i Tidal, Niezłe tony średnie, ale...
Bad to nadal "tylko" soundbar, więc wymagający melomani mogą narzekać, Szkoda, że dodatkowe głośniki nie są w zestawie...
90%
Lydogbilde.no
Updated:
2018-09-10 16:33:27
Sony følger opp fjorårets OLED-triumf med en lekker high-end modell. Men har Bravia AF8 det som kreves for å ta TV-tronen i år også?ZF9 kan noe storebror ikke kan, nemlig å bli paret med et par trådløse bakhøyttalere. Disse heter SA-Z9R og har som eneste...
Good Lyden er ren og åpen, og imponerende dynamisk. Meget god på både film og musikk, og enda bedre med trådløse bakhøyttalere...
Bad Atmos-effekten er begrenset og med høydelyd aktivert blir lyden dessuten spinkel. Subwooferen må plasseres nært for å ikke droppe ut...
Bottom line Sony HT-ZF9 er en lydplanke som med bare tre høyttalerelementer forsøker å simulere tredimensjonal lyd, hvor man også får lyd i høyden. Akkurat den biten funker bare sånn passe, og vi foretrekker å deaktivere denne simuleringen.På alle andre måter er ZF9...
83%
Lydogbilde.no
Updated:
2018-09-10 16:33:35
Men i og med inntoget av trådløse portable høyttalere, virker boomboksen til å være på vei tilbake. Alle nøyer seg ikke med en liten lommehøyttaler for personlig bruk på pikniken eller ved poolen. For hvert år som går, kommer det stadig større høyttalere...
0%
fwdmagazine.be
Updated:
2018-09-10 16:33:35
Hifi Polk Audio en Definitive TechnologyHifi Plannen van Sound UnitedHome Cinema Review: Nintendo SwitchGeluid Koopgids: HoofdtelefoonsHome Cinema Review: Neato Botvac D5 Connected robotstofzuigerHifi De belangrijkste hifi-aankondigingen van CES...
0%
Country Distributor
Sverige 2 distributor(s)
Deutschland 3 distributor(s)
Suomi 1 distributor(s)
X