Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HT-SF 360 home cinema system 5.1 channels 1000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-SF 360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTSF360
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8280
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HT-SF 360 home cinema system 5.1 channels 1000 W :
The short editorial description of Sony HT-SF 360 home cinema system 5.1 channels 1000 W

HT-SF360
More>>>
Sony HT-SF 360 home cinema system 5.1 channels 1000 W:
The official marketing text of Sony HT-SF 360 home cinema system 5.1 channels 1000 W as supplied by the manufacturer

5.1ch Home Theatre system, with slim design receiver to match a Blu-ray Disc™ player and a whopping 1000W total power. Enjoy awesome surround sound via 4 tallboy speakers. S-AIR Ready option for wire-free home entertainment

This product is a previous model and could be no longer available at your local dealer.

Short summary description Sony HT-SF 360 home cinema system 5.1 channels 1000 W:
This short summary of the Sony HT-SF 360 home cinema system 5.1 channels 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HT-SF 360, DVD player, 5.1 channels, 1000 W, 87.5 - 108 MHz, 165 W, 113 x 830 x 83 mm

Long summary description Sony HT-SF 360 home cinema system 5.1 channels 1000 W:
This is an auto-generated long summary of Sony HT-SF 360 home cinema system 5.1 channels 1000 W based on the first three specs of the first five spec groups.

Sony HT-SF 360. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W. FM band range: 87.5 - 108 MHz. Power consumption (typical): 165 W. Front speaker dimensions (WxDxH): 113 x 830 x 83 mm, Front speaker weight: 1.6 kg, Center speaker dimensions (WxDxH): 380 x 64 x 50 mm

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1000 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87.5 - 108 MHz
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
165 W
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
113 x 830 x 83 mm
Front speaker weight
1.6 kg
Center speaker dimensions (WxDxH)
380 x 64 x 50 mm
Center speaker weight
380 g
Subwoofer dimensions (W x D x H)
220 x 395 x 325 mm
Subwoofer weight
5.6 kg
Dimensions rear speaker (W x D x H)
108 x 540 x 78 mm
Rear speaker weight
1.1 kg
Other features
Power requirements
230V 50 / 60Hz
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Customer service details
Array
X