Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HTR-220SS Home Theatre Packages home cinema system 5.1 channels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTR-220SS Home Theatre Packages
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTR-220SS show
Show alternative article codes used in the online market place
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9367
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony HTR-220SS Home Theatre Packages home cinema system 5.1 channels:
This short summary of the Sony HTR-220SS Home Theatre Packages home cinema system 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HTR-220SS Home Theatre Packages, DVD recorder, 5.1 channels, 143 W, 143 W, 285 W, 250 x 85 x 99 mm

Long summary description Sony HTR-220SS Home Theatre Packages home cinema system 5.1 channels:
This is an auto-generated long summary of Sony HTR-220SS Home Theatre Packages home cinema system 5.1 channels based on the first three specs of the first five spec groups.

Sony HTR-220SS Home Theatre Packages. Optical disc player type: DVD recorder. Audio output channels: 5.1 channels. Center speaker RMS power: 143 W. Satellite speakers RMS power: 143 W. Subwoofer RMS power: 285 W

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD recorder
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Center speaker
Center speaker RMS power
143 W
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
143 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
285 W
Weight & dimensions
Center speaker dimensions (WxDxH)
250 x 85 x 99 mm
Weight & dimensions
Center speaker weight
720 g
Subwoofer dimensions (W x D x H)
200 x 334 x 380 mm
Subwoofer weight
5.6 kg
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 337 x 64 mm
Surround speaker dimensions (WxHxD)
83 x 99 x 180 mm
Surround speaker weight
630 g
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-2x dig optisch in; -1x dig coax in; -3x Audio in; -2x HDMI in; -1x HDMI out;
Customer service details
X