Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony home cinema system 5.1 channels 1000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home cinema system
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTD-725SF
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7753
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony home cinema system 5.1 channels 1000 W:
This short summary of the Sony home cinema system 5.1 channels 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Home cinema system, DVD recorder, 5.1 channels, 1000 W, 143 W, 6 Ω, 4 W

Long summary description Sony home cinema system 5.1 channels 1000 W:
This is an auto-generated long summary of Sony home cinema system 5.1 channels 1000 W based on the first three specs of the first five spec groups.

Sony Home cinema system. Optical disc player type: DVD recorder. Audio output channels: 5.1 channels, RMS rated power: 1000 W. Center speaker RMS power: 143 W, Center speaker impedance: 6 Ω. Satellite speakers RMS power: 4 W, Satellite speaker impedance: 6 Ω. Woofer diameter: 16 cm

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD recorder
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1000 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Center speaker
Center speaker RMS power
143 W
Center speaker impedance
6 Ω
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
4 W
Satellite speaker impedance
6 Ω
Soundbar speaker
Woofer diameter
16 cm
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
286 W
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Mid-range driver diameter
5.7 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Audio In Coax Optical in
Customer service details
X