Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony home cinema system 5.1 channels 1000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home cinema system
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-SS1000 show
Show alternative article codes used in the online market place
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9416
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony home cinema system 5.1 channels 1000 W :
The short editorial description of Sony home cinema system 5.1 channels 1000 W

Home cinema system
More>>>
Sony home cinema system 5.1 channels 1000 W:
The official marketing text of Sony home cinema system 5.1 channels 1000 W as supplied by the manufacturer

-5.1- channel amplifier with 1000W total power output (RMS);
-32-bit S-Master Digital Amplifier;
-Digital Cinema Auto Calibration (DCAC) - automatic sound optimisation;
-HDMI switcher for a high-quality digital picture;
-FM/AM radio tuner;
-Digital Direct Twin subwoofer;
-Dolby Digital and DTS decoder;
-A/V Sync for perfect sound and image synchronisation with flat panel TVs;

Short summary description Sony home cinema system 5.1 channels 1000 W:
This short summary of the Sony home cinema system 5.1 channels 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Home cinema system, DVD player, 5.1 channels, 1000 W, 143 W, 4 W, 16 cm

Long summary description Sony home cinema system 5.1 channels 1000 W:
This is an auto-generated long summary of Sony home cinema system 5.1 channels 1000 W based on the first three specs of the first five spec groups.

Sony Home cinema system. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W. Center speaker RMS power: 143 W. Satellite speakers RMS power: 4 W. Woofer diameter: 16 cm

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1000 W
Radio
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
60
Center speaker
Center speaker RMS power
143 W
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
4 W
Soundbar speaker
Woofer diameter
16 cm
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
285 W
Management features
Sleep timer
Yes
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
Mid-range driver diameter
5.7 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-Coax - 1.0; -Opt including Front A/V - 2.0;
Customer service details
X