Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home theatre system HT-DDW780
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-DDW780
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6703
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W :
The short editorial description of Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W

HTIB - 5.1CH, 650W, CVSW, AUTO SET UP HTDDW780
More>>>
Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W:
The official marketing text of Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W as supplied by the manufacturer

The new HT-DDW780 component home theatre system offers the versatility of separate components with the convenience of having a receiver and complete 5.1 speaker system in one package. The receiver offers 650 watts of power and comes complete with five satellite speakers and a 20cm active subwoofer.
Taking the confusion out of setting up your new home theatre is Sony's new Digital Cinema Auto Calibration (DCAC). DCAC utilises Sony's unique technology and a (supplied) microphone to automatically calibrate the system based on your actual living space. This eliminates the guess work while helping to guarantee a perfectly balanced surround sound set up from the moment you turn it on.
Don't let the low price point deter you as this is truly a feature packed unit. Including a 32-bit DSP for DTS / Dolby Digital / Dolby Pro Logic II, Sony's unique Digital Cinema Sound processing with 18 sound modes, HDTV compatible component video switching and A/V Sync switchable audio delay for adjusting lip-sync, this system delivers a high quality listening experience that will not disappoint.

-100W x 5 + 150W = 650W Total Power RMS.
-Digital Cinema Auto Calibration.
-Front AV Inputs.
-AV Sync.
-Dolby Pro Logic / Dolby Pro Logic II.
-Dolby Digital / DTS Decoding.
-Sony's Exclusive Digital Cinema Sound System.
-AM/FM Tuner with 60 Presets.
-Magnetically Shielded.
-Bass Reflex Design.
-5 x Sub Satelite Speakers + Subwoofer.

Short summary description Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W:
This short summary of the Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Home theatre system HT-DDW780, 5.1 channels, 650 W, 100 W, 100 W, 150 W, 155 x 96 x 101 mm

Long summary description Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W:
This is an auto-generated long summary of Sony Home theatre system HT-DDW780 home cinema system 5.1 channels 650 W based on the first three specs of the first five spec groups.

Sony Home theatre system HT-DDW780. Audio output channels: 5.1 channels, RMS rated power: 650 W. Center speaker RMS power: 100 W. Satellite speakers RMS power: 100 W. Subwoofer RMS power: 150 W. Center speaker dimensions (WxDxH): 155 x 96 x 101 mm, Center speaker weight: 700 g, Subwoofer dimensions (WxDxH): 270 x 380 x 331 mm

Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
650 W
Center speaker
Center speaker RMS power
100 W
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
100 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
150 W
Management features
Sleep timer
Yes
Weight & dimensions
Center speaker dimensions (WxDxH)
155 x 96 x 101 mm
Center speaker weight
700 g
Weight & dimensions
Subwoofer dimensions (W x D x H)
270 x 380 x 331 mm
Subwoofer weight
8.3 kg
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 300 x 145 mm
Surround speaker dimensions (WxHxD)
91 x 102 x 96 mm
Surround speaker weight
500 g
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-Analogue Audio In/Out: 1/0; -Optical Digital In/Out: 2/0; -Digital Coaxial In/Out: 1/0; -Composite Video In/Out: 2/1; -Component Video In/Out: 2/1; -Mulit Channel In/Out: 1 (5.1)/0; -Subwoofer Output: 1;
Customer service details
X