Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-XR550VE 12 MP CMOS Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-XR550VE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRXR550VEBDI
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6850
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HDR-XR550VE 12 MP CMOS Black :
The short editorial description of Sony HDR-XR550VE 12 MP CMOS Black

HDR-XR550VE, 240GB HDD, 1/2.9 type Exmor R CMOS, 10x optical zoom, 12MP photo, 8.8cm LCD, SD/SDHC
More>>>
Sony HDR-XR550VE 12 MP CMOS Black:
The official marketing text of Sony HDR-XR550VE 12 MP CMOS Black as supplied by the manufacturer

XR550V Full HD Hard Disk Drive camcorder
Superlative Full HD imaging with latest technology and smart features.
Up to 101hr Full HD on 240GB built-inHDD, Wide angle lens, 10x optical zoom, 12MP photo, 8.8cm LCD.

- Full HD 1920x1080 with Exmor R - Full HD 1920 x 1080 video shooting (AVCHD format) at maximum bit rate for increased detail and clarity.
- 240GB HDD plus memory card - Records on massive 240GB Hard Disk Drive plus additional recording on optional memory card.
- OSS Active Mode - With 3-Way Shake-Cancelling for stable images, even while walking. Now offers enhanced stabilization at all zoom settings.
- Super sensitive 1/2.9 type Exmor R™ CMOS Sensor - Highly efficient, large sensor captures detail-packed video and still images with reduced image noise, especially in low light.
- Wide angle G Lens with 10x optical zoom - Excellent optical performance: 26.3mm (still) / 29.8mm (video) wide angle ideal for group shots, landscapes and more.
- Up to 12 Megapixel still photo - Shoot high-quality still images, even while shooting video simultaneously.
- 8.8cm/3.5" Xtra Fine LCD and electronic viewfinder - Photo-realistic 921k dot resolution wide touchscreen for viewing pleasure, plus viewfinder for advanced users
- Manual Focus/Exposure Ring - Enjoy even greater control over each scene with manual rings to precisely adjust focus and exposure.
- Intelligent AUTO (iAUTO) shooting mode - Intelligently recognizes combination of Face Detection, 11 scenes, and handheld/tripod shooting: adjusts settings for best results
- GPS Inside / Map Index - Automatic geotagging of clips and photos by GPS: see where video clips were shot with in-built map on LCD.
- Quick AF - Autofocus locks onto subject twice as quickly as before for clear, sharply-focused images, even in low-light conditions.
- 5.1ch surround sound recording - Digital multi-channel surround sound recording with zoom mic for clearer dialogue and sound of foreground subjects.
- External mic and headphone jacks - Add an optional external microphone for high quality audio, plus headphones for monitoring.
- BIONZ processor - High-speed image processor for enhanced image quality and responsive performance.
- Golf Shot - Automatically captures a high-speed burst of images to freeze fast-moving action at exactly the right moment.
- Face Detection and Smile Shutter - Capture clear, naturally portraits: automatically shoot still photos of smiling faces during video recording.
- D-Range Optimizer - Adjusts exposure in high-contrast scenes for evenly-exposed backlit shots.
- Highlight Playback - Automatically creates fun summary of movie highlights with music soundtrack and transitions.
- Face Index and Film Roll Index - Find the right scene with quick, easy searches through camcorder footage.
- Direct Copy - Transfer video footage direct to an external hard disk drive without PC: playback with fun camcorder features.
- DVDirect Express compatibility - PC-free burning to AVCHD or Standard Definition DVD discs with compatible Sony DVDirect Express writer.
- HDMI output - Connect camcorder for viewing any HD Ready TV.
- BRAVIA Sync - Directly control camcorder playback functions via remote of connected BRAVIA television.
- Easy upload by PMB Software - Fun, easy to use PMB PC software for managing video and photos in calendar view and uploading to websites like YouTube.
- Works with iMovie - Connect Handycam directly to Macintosh computer via USB and import videos directly for editing with iMovie.

Short summary description Sony HDR-XR550VE 12 MP CMOS Black:
This short summary of the Sony HDR-XR550VE 12 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-XR550VE, 12 MP, CMOS, 25.4 / 2.9 mm (1 / 2.9"), 240 GB, 8.89 cm (3.5"), LCD

Long summary description Sony HDR-XR550VE 12 MP CMOS Black:
This is an auto-generated long summary of Sony HDR-XR550VE 12 MP CMOS Black based on the first three specs of the first five spec groups.

Sony HDR-XR550VE. Total megapixels: 12 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.8 - 38 mm. Internal storage capacity: 240 GB. Camera shutter speed: 1/6 - 1/10000 s. Display diagonal: 8.89 cm (3.5"), Display: LCD

Image sensor
Total megapixels *
12 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.9 mm (1 / 2.9")
Lens system
Focal length range
3.8 - 38 mm
Focal length (35mm film equivalent)
29.8 - 298 mm
Optical zoom *
10x
Filter size
3.7 cm
Digital zoom *
120x
Image stabilizer *
Yes
Storage
Internal storage capacity *
240 GB
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/6 - 1/10000 s
Display
Display diagonal *
8.89 cm (3.5")
Display
LCD
Viewfinder
Viewfinder resolution
201600 pixels
Viewfinder screen size
0.27"
Camera
Minimum illumination
3 lx
Design
Product colour *
Black
Video
Maximum video resolution *
1920 x 1080 pixels
Video
Video formats supported
MPEG2
Still image
Still image resolution(s)
640 x 480,4000 x 3000
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
Component video (YPbPr/YCbCr) out *
3
Microphone in
Yes
HDMI *
Yes
S-Video out *
Yes
Battery
Battery life (max) *
1.75 h
Battery type
NP-FV50
Weight & dimensions
Width *
70 mm
Depth *
143 mm
Height *
74 mm
Weight *
510 g
Other features
Aperture range (F-F)
1.8 - 3.4
Interface
USB, HDMI
Auto focus
Yes
Video out
1
Audio output
1
Manual focus
Yes
Noise reduction
Yes
Night mode
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Uk has collected 11 expert reviews for Sony HDR-XR550VE 12 MP CMOS Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Nl heeft 11 proffesionele recensies verzameld voor Sony HDR-XR550VE 12 MP CMOS Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Fr a recueilli 11 avis d’experts pour Sony HDR-XR550VE 12 MP CMOS Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
De hat 11 Expertenmeinungen über Sony HDR-XR550VE 12 MP CMOS Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Testseek ha raccolto 11 recensioni da parte di esperti per Sony HDR-XR550VE 12 MP CMOS Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Es ha coleccionado 11 opiniones de expertos para Sony HDR-XR550VE 12 MP CMOS Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Dk har samlet 11 ekspertanmeldelser for Sony HDR-XR550VE 12 MP CMOS Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Se har samlat in 11 experttester för Sony HDR-XR550VE 12 MP CMOS Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:37:55
Es has recollit 9 revisions d'experts per Sony HDR-XR550VE 12 MP CMOS Negre i la qualificació mitjana dels experts és de 80 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
80%
Source Review comments Score
stuff.tv
Updated:
2014-08-02 04:16:18
The pro-credentials are enhanced by the inclusion of a viewfinder and a superbly responsive 3.5in touchscreen LCD. You can use it to compose shots, browse the extensive but practical onscreen menu, and perhaps best of all review your footage on a scre...
Good Memory Stick and SD card recording. Masses of storage. Superb wideangle lens...
Bad Big cash outlay. Occasionally weak colours. Small viewfinder...
Bottom line Huge storage, great stills and a top-notch touchscreen, but not quite picture perfect...
80%
Chip.de
Updated:
2011-10-04 08:37:55
Erstmals seit langem ist Sony bei den Camcorder-Verkaufszahlen hinter den Erzkonkurrenten Panasonic zurückgefallen. Neue Funktionen sollen wieder an die Spitze führen. Zuallererst ist dabei die Unterstützung für den Quasi-Speicherst...
Good GPS-Funktion, Großes und überzeugendes Display, Viel Weitwinkel...
Bad Aufnahmen bei Schwachlicht...
Bottom line Mit dem großen Touch-Screen, einer riesigen Festplatte, GPS und einem praktischen Weitwinkel lässt Sony bei der Ausstattung fast keine Wünsche offen. Auch die Bildqualität überzeugt und beim Ton leistet sich der HDR-XR550 nur einen kleinen Lapsus. Für rei...
90%
magnus.de
Updated:
2011-10-04 08:37:55
Dafür sorgt bei Panasonic auch das 3MOS-Kamerasystem. Statt nur eines Bildsensors kommen hier gleich drei Bildchips zum Einsatz, die jeweils eine der drei Grundfarben (Rot, Grün und Blau) einfangen. Das System erreicht...
72%
Slashcam.de
Updated:
2011-10-04 08:37:55
Der pragmatische Weitwinkel, der sich bei aktivem Bildstabilisator gegenüber der Konkurrenz jedoch noch etwas relativiert, dürfte für manchen Anwender das Killerargument für Sony sein. Auch im Low-Light liegt die Kamera noch etwas vor der Konkurrenz, wenn auch nicht mehr so deutlich, wie im letzten Jahr. In vielen weiteren wichtigen Auswahlkriterien wie Schärfe, manuelle...
0%
tecnozoom.it
Updated:
2011-10-04 08:37:55
La è una videocamera digitale compatta elegante ma dalle dimensioni ridotte. Misura, infatti, 74 mm di altezza, 70 mm di larghezza e 143 mm di profondità, mentre il peso è di 510 grammi senza batteria e scheda. Dispone, poi, di un display LCD Xtra Fin...
Good Mirino elettronico; Hard disk da 240 GB; Foto fino a 12 MP; Uscita HDMI; Display LCD touchscreen...
Bad Prezzo...
Bottom line La Sony HDR-XR550VE è una videocamera digitale compatta dalle dimensioni ridotte ma ricca di funzionalità. Da sottolineare l’ampio hard disk interno, lo slot per schede di memoria, il display touchscreen di grandi dimensioni e ad alta risoluzione, i f...
80%
itespresso.it
Updated:
2014-01-03 17:19:07
Una videocamera Full HD compatta e maneggevole in grado di soddisfare sia il videoamatore esperto, sia il professionista che necessità di una macchina secondaria. Registra su hard disk da 240 GB, zoom ottico 10x e ingresso microfonoSony HDR-XR550VE appart...
0%
stuff.tv
Updated:
2011-10-04 08:37:55
The pro-credentials are enhanced by the inclusion of a viewfinder and a superbly responsive 3.5in touchscreen LCD. You can use it to compose shots, browse the extensive but practical onscreen menu, and perhaps best of all review your footage on a scre...
Good Memory Stick and SD card recording. Masses of storage. Superb wideangle lens...
Bad Big cash outlay. Occasionally weak colours. Small viewfinder...
Bottom line Huge storage, great stills and a top-notch touchscreen, but not quite picture perfect...
80%
smartson.se
Updated:
2011-10-04 08:37:55
Två positiva aspekter hos Sony HDR-XR550VE lyfts fram av alla testare. Det är dels den stora hårddisken och dels det utmärkta vidvinkelobjektivet. Även skärmen får en del beröm medan åsikterna går isär när det gäller de manuella inställningsmöjligheter...
Bottom line Sony HDR-XV550VE har ett relativt högt pris och bildkvaliteten kunde vara några snäpp bättre men en stor hårddisk, kompetent vidvinkelobjektiv samt ett allmänt gott intryck gör den värd att titta på...
0%
stuffmideast.com
Updated:
2016-12-29 06:48:27
Sony always wants to go the extra mile and its latest Full HD shooter, complete with 240GB hard drive, has the capacity to put the 32GB and 64GB storage of rival cams well and truly in the shade.Favouring HDD (hard disk drive) over flash memory, the chunk...
0%