location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-CX505VE 12 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX505VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX505VE show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-CX505VE 12 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 MP CMOS 25.4 / 2.9 mm (1 / 2.9") Black
  • - Optical zoom: 12x Digital zoom: 150x
  • - Built-in flash
  • - LCD 7.62 cm (3")
  • - 640 x 480 pixels
  • - Dolby Digital 5.1 Built-in microphone
  • - PictBridge HDMI
Long product name Sony HDR-CX505VE 12 MP CMOS Black :
The long product name of Sony HDR-CX505VE 12 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDR-CX505VE, 12 MP, 3" LCD, Full HD, 5.1 channel, 32GB
More>>>
Short summary description Sony HDR-CX505VE 12 MP CMOS Black:
This short summary of the Sony HDR-CX505VE 12 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX505VE, 12 MP, CMOS, 25.4 / 2.9 mm (1 / 2.9"), 7.62 cm (3"), LCD, 370 g

Long summary description Sony HDR-CX505VE 12 MP CMOS Black:
This is an auto-generated long summary of Sony HDR-CX505VE 12 MP CMOS Black based on the first three specs of the first five spec groups.

Sony HDR-CX505VE. Total megapixels: 12 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Optical zoom: 12x, Digital zoom: 150x, Focal length range: 5.5 - 60 mm. Compatible memory cards: MS Duo, MS PRO. Camera shutter speed: 1/6 - 1/1000 s. Display diagonal: 7.62 cm (3"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:48
Uk has collected 2 expert reviews for Sony HDR-CX505VE 12 MP CMOS Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 06:47:46
Sony's flash memory-based camcorders have already impressed us considerably, with the HDR-CX105E being our current model of choice if you only have £400 to spend. But Sony also offers higher-end models that record to flash memory. Near the top of the rang...
Bottom line The HDR-CX505VE shoots great video, has Sony's usual sturdy build, and is fairly compact for a camcorder offering this level of image quality. For point-and-shoot users looking to achieve good results without much fuss, it's a tempting proposition. Howeve...
90%
Country Distributor
United Kingdom 1 distributor(s)