location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-CX330E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX330E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX330EB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524968675
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:53:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-CX330E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9.2 MP CMOS 25.4 / 5.8 mm (1 / 5.8") Black
  • - Optical zoom: 30x Digital zoom: 350x
  • - Memory card
  • - LCD Built-in display 6.86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - HDMI USB connectivity
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium 1030 mAh
Long product name Sony HDR-CX330E :
The long product name of Sony HDR-CX330E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.2MP Exmor R CMOS, 30X Optical zoom, Wi-Fi, NFC, 2.7" LCD
More>>>
Short summary description Sony HDR-CX330E:
This short summary of the Sony HDR-CX330E data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX330E, 9.2 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8"), Full HD, 6.86 cm (2.7"), LCD

Long summary description Sony HDR-CX330E:
This is an auto-generated long summary of Sony HDR-CX330E based on the first three specs of the first five spec groups.

Sony HDR-CX330E. Total megapixels: 9.2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2). Light exposure modes: Auto, Manual. White balance: Auto, Indoor, Outdoor