location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-AX2000E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-AX2000E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRAX2000EHDI
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:45:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-AX2000E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 20x
  • - LCD 8.13 cm (3.2")
  • - 1920 x 1080 pixels
  • - Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in XLR in
  • - 2.1 h
Long product name Sony HDR-AX2000E :
The long product name of Sony HDR-AX2000E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDR-AX2000E, 20x optical zoom, (1/3”) Exmor 3CMOS, 8.0cm LCD, HDMI
More>>>
Short summary description Sony HDR-AX2000E:
This short summary of the Sony HDR-AX2000E data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-AX2000E, CMOS, 25.4 / 3 mm (1 / 3"), 8.13 cm (3.2"), LCD, 2.1 kg, Black

Long summary description Sony HDR-AX2000E:
This is an auto-generated long summary of Sony HDR-AX2000E based on the first three specs of the first five spec groups.

Sony HDR-AX2000E. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 20x, Focal length range: 4.1 - 82 mm, Focal length (35mm film equivalent): 29.5 - 590 mm. Camera shutter speed: 1/3 - 1/10000 s. Display diagonal: 8.13 cm (3.2"), Display: LCD. Viewfinder resolution (approx.): 1.126 pixels, Viewfinder screen size: 0.57"

Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:31:06
Uk has collected 4 expert reviews for Sony HDR-AX2000E and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
EISA.eu
Updated:
2011-08-24 03:31:06
Never before has an advanced consumer camcorder been so similar to its professional counterpart. The HDR-AX2000E combines a complete range of easy to use manual functions with pro-style XLR connectors and a phantom power supply for external microphones...
0%
digitalversus.com
Updated:
2011-08-24 03:31:06
A Pricier Pro Version Sony also makes a professional version of this camcorder, known as the HXR-NX5. Apart from 720p video recording, an SDI output and an AVCHD format named NXCAM, the NX5 is exactly the same as the AX2000E, except that it's more exp...
Good Pluses, Compatible with SD cards and Memory Stick, Simplified touchscreen menu, Good sensitivity, 29.5 mm wide angle, XLR sockets...
Bad Minuses, Disappointing sharpness, AVCHD format not so good for postediting, White balance is magentadominant...
60%